location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 16-aa0034nn Intel Core Ultra 7 155H Hübriid (kaks ühes) 40,6 cm (16") Puutetundlik ekraan 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Sinine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-aa0034nn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A14VDEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198122726240 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:29:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre x360 16-aa0034nn Intel Core Ultra 7 155H Hübriid (kaks ühes) 40,6 cm (16") Puutetundlik ekraan 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Sinine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hübriid (kaks ühes) Muudetav (Folder) Sinine
  • - Intel Core Ultra 7 155H Protsessorituumad: 16
  • - Puutetundlik ekraan 40,6 cm (16") 2.8K 2880 x 1800 pikslit LED-tagantvalgustus 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Liitiumpolümeer (LiPo) 83 Wh 13,25 h 100 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]

Intel Core™ Ultra
Intel Core™ Ultra

Experience powerful and responsive performance to help your productivity soar. Seamlessly edit, share, and enjoy fantastic 4K entertainment with lightning-fast speed.[8]

OLED display

With display technology that lights each pixel separately, you'll get deeper blacks for richer contrast, enhanced color depth, and more power efficiency than traditional LED screens.

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[9]

Variable refresh rate
Variable refresh rate

Get the best performance for your creative works, while not sacrificing battery life. VRR technology allows your PC to dynamically adjust its refresh rate based on the frame rate of the content you’re viewing.

Anti-reflection screen
Anti-reflection screen

See your screen clearly wherever you are. This screen reduces reflection and enhances contrast so you can view it clearly in any setting, inside or out.[10]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[11]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[12]

Intel Evo™
Intel Evo™

The Intel Evo™ platform brings together the perfect combination of performance, responsiveness, battery life and stunning visuals in a new class of laptops. These designs are verified by Intel for an exceptional laptop experience, anywhere.[1]

HP Presence 2.0
HP Presence 2.0

Present your best self with camera enhancements such as Auto Frame and Backlight Adjustment. Plus, have the flexibility to share your creativity with Multi-camera views and Keystone Correction.

Make the most out of your 365

Microsoft 365 makes your life more creative, organized, and secure. One year subscription for new Microsoft 365 customers.[13]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[14]

Battery life for long days
Battery life for long days

Extend your day into the night with up to 13 hours and 15 minutes of battery life. Longer battery life means you can keep going beyond your day without recharging.[15]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[16]

HP Audio Boost
HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

LPDDR5 RAM
LPDDR5 RAM

Experience speedy and responsive performance with the power efficient LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

All-in-One Keyboard
All-in-One Keyboard

Control your privacy, security and multimedia with the touch of a button. With all your hotkeys in one area, seamlessly navigate with no distractions.

Go further with built-in AI technology
Go further with built-in AI technology

Built-in AI technology, seamless phone connectivity, and advanced security— the HP Spectre lets you do more.

Crush every ask and task faster than ever before
Crush every ask and task faster than ever before

Do far more, faster, on an Intel Evo™ Platform powered by the latest Intel Processor.

Intelligent collaboration tools that adapt to you
Intelligent collaboration tools that adapt to you

Show up with a 9MP camera[2], night mode, appearance filters, and AI noise reduction for seamless connectivity.

Sustainably designed
Sustainably designed

EPEAT Gold[3] and ENERGY STAR certified and manufacturing using recycled materials[4,5,6].

Disain
Värvi nimi
Slate blue
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Sinine
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Premium
Kasutuselevõtu aasta
2025
Päritoluriik
Hiina
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
40,6 cm (16")
Ekraani resolutsioon *
2880 x 1800 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
2.8K
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:10
Ekraani heledus
400 cd/m²
Ekraani diagonaal (meetermõõdustik)
40,6 cm
RGB-värviruum
DCI-P3
Värvigamma
100 protsenti
HDR-toega
Yes
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel Core Ultra 7
Protsessori generatsioon
Intel Core Ultra (Seeria 1)
Protsessori mudel *
155H
Protsessorituumad
16
Protsessori harud
22
Protsessori võimendussagedus
4,8 GHz
Performance cores
6
Efficient cores
8
Madala võimsusega tõhusad põhituumad
2
Jõudlus – põhituuma maksimaalne turbosagedus
4,8 GHz
Tõhus põhituuma maksimaalne turbosagedus
3,8 GHz
Madala võimsusega tõhusa põhituuma max turbosagedus
2,5 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Madala võimsusega tõhusa põhituuma baassagedus
700 MHz
Protsessori vahemälu
24 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori baasvõimsus
28 W
Maksimaalne turbovõimsus
115 W
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
Intel AI Boost
Maksimaalne sagedus NPU
1,4 GHz
Hõreduse tugi
Yes
Windows Studio efektide tugi
Yes
NPU poolt toetatavad tehisintellekti tarkvara raamistikud
DirectML, ONNX RT, OpenVINO, Windows ML
NPU jõudlus kuni
11 TOPs
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
LPDDR5-SDRAM
Mälu taktsagedus
6400 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
16 GB
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
PCI Express 4.0
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Arc Graphics
Pardagraafika adapteri mudel *
Intel Arc Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Audio
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
9 MP
Infrapuna (IR) kaamera
Yes
Privaatkaamera
Yes
Privaatsuse tüüp
Privaatsust tagav veebikaamera kate
Võrgustumine
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6E AX211
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.3
Pesad & liidesed
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk
1
HDMI-portide arv *
1
HDMI-versioon
2.1
Thunderbolt 4 portide arv
2
Intel® Thunderbolt 4
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
3
Toimimine
Emaplaadi kiip
Intel® SoC
Elektrooniline kompass
Yes
Kiirendusmõõtur
Yes
Güroskoop
Yes
Temperatuuri andur
Yes
Klaviatuur
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
Slate blue
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP kõlari tüüp
HP Dual Speakers
HP esikaamera
HP Wide Vision 9MP IR
HP tehisintellekt
AI PC
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
83 Wh
Aku tööiga (maksimaalne)
13,25 h
Pideva video taasesituse aeg
17,75 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Võimsus
AC-adapteri toide
100 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
USB Power Delivery
Yes
Turvalisus
Sõrmejäljelugeja
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Gold
Kaal ja mõõtmed
Laius
356,8 mm
Sügavus
245,5 mm
Kõrgus
19,8 mm
Kaal *
1,95 kg
Pakendi andmed
Pakendi laius
133 mm
Pakendi sügavus
444 mm
Pakendi kõrgus
345 mm
Pakendi kaal
3,94 kg
Pakendi sisu
Krihvel
No