location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G11 Intel Core Ultra 7 155U Sülearvuti 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A37A1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198701352358 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 01:01:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 840 G11 Intel Core Ultra 7 155U Sülearvuti 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Sülearvuti Kokkukäiv Hõbe
  • - Intel Core Ultra 7 155U Protsessorituumad: 12
  • - 35,6 cm (14") WUXGA 1920 x 1200 pikslit IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 5G
  • - Liitiumpolümeer (LiPo) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Your fingerprint, your password

Forget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.

Clean quickly with smart technology

Get back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[5]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[6]

Long lasting productivity

Empower your hybrid workforce with elevated conferencing capabilities and AI-driven performance.

5MP IR Camera

Connect with people in a more personal way with conferencing features built into the HP EliteBook 840.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[7]

Help protect our shared future

This PC contains at least 75-percent post-consumer recycled plastic in the bezel.[8]

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Premium
Päritoluriik
Hiina
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1200 pikslit
Puutetundlik ekraan *
No
HD tüüp
WUXGA
Paneeli tüüp
IPS
Peegeldumisvastane ekraan
Yes
Ekraani heledus
400 cd/m²
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel Core Ultra 7
Protsessori generatsioon
Intel Core Ultra (Seeria 1)
Protsessori mudel *
155U
Protsessorituumad
12
Protsessori harud
14
Protsessori võimendussagedus
4,8 GHz
Performance cores
2
Efficient cores
8
Madala võimsusega tõhusad põhituumad
2
Jõudlus – põhituuma maksimaalne turbosagedus
4,8 GHz
Tõhus põhituuma maksimaalne turbosagedus
3,8 GHz
Madala võimsusega tõhusa põhituuma max turbosagedus
2,1 GHz
Performance-core base frequency
1,7 GHz
Efficient-core base frequency
1,2 GHz
Madala võimsusega tõhusa põhituuma baassagedus
700 MHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori baasvõimsus
15 W
Maksimaalne turbovõimsus
57 W
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
Intel AI Boost
Maksimaalne sagedus NPU
1,4 GHz
Hõreduse tugi
Yes
Windows Studio efektide tugi
Yes
NPU poolt toetatavad tehisintellekti tarkvara raamistikud
DirectML, ONNX RT, OpenVINO, Windows ML
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu taktsagedus
5600 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
2x SO-DIMM
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express 4.0
NVMe
Yes
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Graphics
Pardagraafika adapteri mudel *
Intel Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5 MP
Infrapuna (IR) kaamera
Yes
Võrgustumine
Mobiilsidevõrgu põlvkond
5G
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Mobiilsidevõrgu ühendus *
Yes
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6E AX211
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.3
WWAN-i kontroller
Intel® 5G Solution 5000
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
2.1
Thunderbolt 4 portide arv
2
Intel® Thunderbolt 4
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
Toimimine
Halli tajur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Vedelikukindel klaviatuur
Yes
Sisendseadme mudel
HP Premium Keyboard
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP segment
Ettevõtlus
HP Artificial Intelligence
AI PC
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
3
Aku mahtuvus *
56 Wh
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
USB Power Delivery
Yes
Turvalisus
Sõrmejäljelugeja
Yes
Nutikaardi lugeja
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Sertifikaadid
Vastavussertifikaadid
CE, GS mark, RoHS, VCCI
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, TCO
Kaal ja mõõtmed
Laius
315,6 mm
Sügavus
224,3 mm
Kõrgus (esikülg)
1,16 cm
Kõrgus(tagakülg)
1,61 cm
Kaal *
1,41 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
449 mm
Pakendi kõrgus
305 mm
Muud funktsioonid
Värviandur
Yes