location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cn0030no Sülearvuti 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cn0030no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5DH1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198415480231 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:28:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laptop 17-cn0030no Sülearvuti 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Sülearvuti Kokkukäiv Hõbe
  • - 128 GB SSD
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - 8,25 h 45 W
  • - Windows 11 Home in S mode
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Intel Celeron processor
Intel Celeron processor

The perfect combination of performance, power consumption, and value helps your device run smoothly and reliably. Easily browse and download with up to four processing cores and Wi-Fi 6 options —all to meet your multitasking needs.[5]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[6]

HD+ display
HD+ display

Enjoy your photos, movies, and games with crisp quality. The 1600 x 900 resolution delivers 1.4 million pixels, 50% more than normal HD, for boosted definition.[7]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[8]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[9]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[10]

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 8 hours and 15 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[11]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[12]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 128 GB PCIe SSD storage.

Wi-Fi 5 (1x1) & Bluetooth 4.2 (802.11a/b/g/n/ac)
Wi-Fi 5 (1x1) & Bluetooth 4.2 (802.11a/b/g/n/ac)

Stay connected to Wi-Fi and to Bluetooth accessories with wireless technology.[13]

MU-MIMO supported
MU-MIMO supported

If you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[14]

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Full-size keyboard with integrated numeric pad
Full-size keyboard with integrated numeric pad

The full-sized keyboard with integrated numeric pad allows you to comfortably type and increase productivity with 1.5mm key travel.

Lift-hinge design
Lift-hinge design

The new lift-hinge design elevates the keyboard for a more natural and comfortable typing position.

Reliable, powerful processor
Reliable, powerful processor

Multitasking feels easy and fast with the performance of an Intel processor[1].

A faster way to charge
A faster way to charge

Get back to work or play without waiting hours to recharge. Charge your battery up to 50% within 45 minutes[2] with HP Fast Charge.

Disain
Värvi nimi
Natural silver
Toote tüüp *
Sülearvuti
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Iga päev
Päritoluriik
Hiina
Originaalbrändi nimi
HP
Ekraan
Puutetundlik ekraan *
No
Mälu
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
128 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
128 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
128 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel® UHD Graphics 600
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Võrgustumine
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Miracast-sertifikaat
Yes
MIMO
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
Pesad & liidesed
HDMI-portide arv *
1
HDMI-versioon
1.4b
Toimimine
Emaplaadi kiip
Intel® SoC
Klaviatuur
Numbriklaviatuur *
Yes
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
soft grey
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home in S mode
Kaubamärgile omased tunnused
HP Imagepad
Yes
HP segment
Kodu
Aku
Aku tööiga (maksimaalne)
8,25 h
Pideva video taasesituse aeg
11,5 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Võimsus
AC-adapteri toide
45 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Gold
Kaal ja mõõtmed
Laius
400,7 mm
Sügavus
257,8 mm
Kõrgus
19,9 mm
Kaal *
2,05 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
552 mm
Pakendi kõrgus
343 mm
Pakendi kaal
2,96 kg
Muud funktsioonid
Kõlarite arv
2