location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Laptop 17-da0000ny Sülearvuti Puutetundlik ekraan Wi-Fi 6E (802.11ax) Windows 11 Home AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy Laptop 17-da0000ny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5QR5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198415567802 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 16:28:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Envy Laptop 17-da0000ny Sülearvuti Puutetundlik ekraan Wi-Fi 6E (802.11ax) Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Sülearvuti Kokkukäiv
  • - Puutetundlik ekraan 16:9
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 10,75 h 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]

Intel Core™ Ultra
Intel Core™ Ultra

Experience powerful and responsive performance to help your productivity soar. Seamlessly edit, share, and enjoy fantastic 4K entertainment with lightning-fast speed.[6]

FHD touchscreen
FHD touchscreen

Intuitive touchscreen technology lets you control your PC right from the screen. And the vibrant 1920 x 1080 resolution delivers 2 million pixels for crystal-clear visuals.[7]

100% sRGB
100% sRGB

Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see more of your content with less scrolling.[9]

Copilot in Windows with Copilot key
Copilot in Windows with Copilot key

Copilot in Windows gives you intelligent answers. Access with just the touch of the Copilot key.[10]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[11]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[12]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[14]

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 10 hours and 45 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[15]

Wi-Fi 6E
Wi-Fi 6E

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E technology.[16]

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[17]

Thunderbolt™ 4 with USB4™ Type-C
Thunderbolt™ 4 with USB4™ Type-C

The latest Thunderbolt™ solution lets you power your device or connect up to two 4K displays with a single cable and blazing 40Gbps signaling rate.

McAfee Online Protection 12-month trial
McAfee Online Protection 12-month trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[18]

Elevate your productivity with built-in AI
Elevate your productivity with built-in AI

Conquer your workday with built-in AI processing power for optimized battery life and seamless multitasking.

The right tools for every task
The right tools for every task

Seamlessly connect your smartphone to transfer files and enjoy crystal-clear connections with the 5MP camera.

Power and mobility in one package
Power and mobility in one package

Conquer your day with ample storage and memory for seamless app performance on an expansive 17" touchscreen.

Built with our shared future in mind
Built with our shared future in mind

Contains recycled metals[2] and plastics[3] and EPEAT Gold with Climate+[4] and ENERGY STAR certifications.

Disain
Värvi nimi
Glacier silver
Toote tüüp *
Sülearvuti
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Premium
Päritoluriik
Hiina
Originaalbrändi nimi
HP
Ekraan
Puutetundlik ekraan *
Yes
Loomulik kuvasuhe
16:9
Graafikad
Integreeritud graafikaadapter *
Yes
3
Intel
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Võrgustumine
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk
3
HDMI-portide arv *
1
HDMI-versioon
2.1
Intel® Thunderbolt 4
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
3
Toimimine
Emaplaadi kiip
Intel® SoC
Kiirendusmõõtur
Yes
Temperatuuri andur
Yes
Klaviatuur
Numbriklaviatuur *
Yes
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
soft grey
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP Imagepad
Yes
HP Artificial Intelligence
AI PC
HP segment
Kodu
Aku
Aku tööiga (maksimaalne)
10,75 h
Pideva video taasesituse aeg
16,5 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
USB Power Delivery
Yes
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Gold
Kaal ja mõõtmed
Laius
396 mm
Sügavus
258,6 mm
Kõrgus
19,9 mm
Kaal *
2,5 kg
Pakendi andmed
Pakendi laius
80 mm
Pakendi sügavus
475 mm
Pakendi kõrgus
335 mm
Pakendi kaal
3,81 kg