location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook X Flip G1i Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Hübriid (kaks ühes) 35,6 cm (14") Puutetundlik ekraan WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook X Flip
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook X Flip G1i Next Gen AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B69E2ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198990726786 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 10:32:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook X Flip G1i Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Hübriid (kaks ühes) 35,6 cm (14") Puutetundlik ekraan WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hübriid (kaks ühes) Muudetav (Folder) Hõbe
  • - Intel Core Ultra 7 258V Protsessorituumad: 8
  • - Puutetundlik ekraan 35,6 cm (14") WUXGA 1920 x 1200 pikslit IPS
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4 5G
  • - Liitiumpolümeer (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]

Intel powers next Gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing and allow for advanced content creation.[7]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[8]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[10]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[11]

Explore new things and find answers

Seamlessly explore new things and find answers to anything you need, leveraging web content. Feel free to Discover for information, advice, creative ideas, or just conversation.[12]

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[13]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[14]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[10]

Intel powers next-gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an NPU.[2,3]

Long battery life

Get more done in between charges with battery life that is efficiently managed by next-gen AI.[3]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[11]

Disain
Värvi nimi
Glacier silver aluminium
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Hõbe
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Premium
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1200 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
WUXGA
Paneeli tüüp
IPS
Peegeldumisvastane ekraan
Yes
Ekraani heledus
800 cd/m²
Ekraani diagonaal (meetermõõdustik)
35,6 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel Core Ultra 7
Protsessori generatsioon
Intel Core Ultra (Series 2)
Protsessori mudel *
258V
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,8 GHz
Performance cores
4
Madala võimsusega tõhusad põhituumad
4
Jõudlus – põhituuma maksimaalne turbosagedus
4,8 GHz
Madala võimsusega tõhusa põhituuma max turbosagedus
3,7 GHz
Performance-core base frequency
2,2 GHz
Madala võimsusega tõhusa põhituuma baassagedus
2200 MHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori baasvõimsus
17 W
Maksimaalne turbovõimsus
37 W
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
Intel AI Boost
Hõreduse tugi
Yes
Windows Studio efektide tugi
Yes
NPU poolt toetatavad tehisintellekti tarkvara raamistikud
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Protsessori kogutõhusus kuni
115 TOPs
NPU jõudlus kuni
47 TOPs
Graafikaprotsessori jõudlus kuni
64 TOPs
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
LPDDR5x-SDRAM
Mälu taktsagedus
8533 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
32 GB
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express 4.0
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Graafikad
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Arc Graphics
Pardagraafika adapteri mudel *
Intel Arc Graphics 140V
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
4
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5 MP
Infrapuna (IR) kaamera
Yes
Võrgustumine
Mobiilsidevõrgu põlvkond
5G
Wi-Fi standard *
Wi-Fi 7 (802.11be)
WiFi-standardid
Wi-Fi 7 (802.11be)
Mobiilsidevõrgu ühendus *
Yes
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 7 BE201
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.4
WWAN-i kontroller
HP 5000 5G Solution
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
HDMI-portide arv *
1
HDMI-versioon
2.1
Thunderbolt 4 portide arv
2
Intel® Thunderbolt 4
Yes
Toimimine
Güroskoop
Yes
Halli tajur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Vedelikukindel klaviatuur
Yes
Sisendseadme mudel
HP Premium Keyboard
Klaviatuuri värvi nimi
soft grey
Tarkvara
Copilot+ PC
Yes
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
HP Smart AC adapter
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
68 Wh
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
USB Power Delivery
Yes
Turvalisus
Sõrmejäljelugeja
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Sertifikaadid
Vastavussertifikaadid
CE, RoHS
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, TCO
Kaal ja mõõtmed
Laius
313,9 mm
Sügavus
219,9 mm
Kõrgus (esikülg)
1,05 cm
Kõrgus(tagakülg)
1,47 cm
Kaal *
1,4 kg