location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-3028no Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Pro Tower PC AI PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L GT22-3028no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA2N4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0198990794259 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 19:25:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 45L GT22-3028no Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Pro Tower PC AI PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine PC Must 1200 W
  • - Intel Core Ultra 9 285K 5,7 GHz Protsessorituumad: 24
  • - 64 GB DDR5-SDRAM 5600 MHz 4 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5090 32 GB Intel Graphics
  • - Ethernet LAN Bluetooth 5.4
  • - Windows 11 Pro
More>>>
Designed for the world of hybrid work.
Designed for the world of hybrid work.

Designed for the world of hybrid work, Windows 11 Pro can help you work more simply and seamlessly from anywhere.[2]

Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.
Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.

Improved performance for both gaming and productivity with enhanced cooling, quieter operation, and faster speeds with Intel Core™ Ultra Processors.[3]

Game Changer
Game Changer

Powered by NVIDIA Blackwell, GeForce RTX™ 50 Series GPUs bring game-changing AI capabilities to gamers and creators. Multiply performance with NVIDIA DLSS 4, generate images at unprecedented speed, and unleash your creativity with NVIDIA Studio.[4]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 2 TB PCIe NVMe™ M.2 SSD storage.

DTS: X Ultra Technology
DTS: X Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[5]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[6]

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Kingston FURY DDR5 Memory
Kingston FURY DDR5 Memory

With up to 64GB of fast Kingston FURY DDR5 Heatsink RAM, everything from multitasking to playing games gets a performance boost.

Effortlessly connected
Effortlessly connected

Enjoy a smoother wireless experience with a Wi-Fi 7 and Bluetooth 5.4 combo.[7]

OMEN CRYO CHAMBER™
OMEN CRYO CHAMBER™

Experience revolutionary cooling from the patented OMEN CRYO CHAMBER™ cooling system that enables the liquid cooler radiator to channel fresh, cold air from the surrounding environment to cool down the CPU.

Liquid cooling
Liquid cooling

Hassle-free thermal management quietly and efficiently draws heat away from high-performance processors, helping to protect sensitive components from heat overload.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[8]

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.

Crafted for expansion
Crafted for expansion

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Sustainability in action
Sustainability in action

Made with Water based paint.

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel Core Ultra 9
Protsessori generatsioon
Intel Core Ultra (Series 2)
Protsessori mudel *
285K
Protsessorituumad
24
Protsessori harud
24
Protsessori võimendussagedus
5,7 GHz
Protsessori sagedus *
5,7 GHz
Performance cores
8
Efficient cores
16
Jõudlus – põhituuma maksimaalne turbosagedus
5,5 GHz
Tõhus põhituuma maksimaalne turbosagedus
4,6 GHz
Performance-core base frequency
3,7 GHz
Efficient-core base frequency
3,2 GHz
Protsessori vahemälu
36 MB
Protsessori vahemälu tüüp
L3
Protsessori baasvõimsus
125 W
Maksimaalne turbovõimsus
250 W
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
Intel AI Boost
Hõreduse tugi
Yes
Windows Studio efektide tugi
Yes
NPU poolt toetatavad tehisintellekti tarkvara raamistikud
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Protsessori kogutõhusus kuni
36 TOPs
NPU jõudlus kuni
13 TOPs
Graafikaprotsessori jõudlus kuni
8 TOPs
Mälu
Sisemälu *
64 GB
Maksimaalne sisemälu *
128 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu (pesad x suurus)
4 x 16 GB
Mälupesad
4x DIMM
Mälu taktsagedus
5600 MHz
Sisemälu tootja
Kingston
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
2
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
NVMe
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 5090
Eraldiseisva graafikakaardi mälu
32 GB
Eraldiseisva graafika mälu tüüp
GDDR7
Eraldiseisvate graafikakaartide arv
1
3
Intel
Sisemodemi graafikaadapteri perekond
Intel Graphics
Pardagraafika adapteri mudel *
Intel Graphics
Võrgustumine
Ethernet LAN *
Yes
WiFi *
Yes
WiFi-standardid
Wi-Fi 7 (802.11be)
Võrgustumine
WLAN-kontrolleri tootja
Intel
WLAN kontrolleri mudel
Intel Wi-Fi 7 BE200
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.4
Pesad & liidesed
USB 2.0 portide arv *
6
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
USB Power Delivery
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
Intel® Thunderbolt 4
Yes
Thunderbolt 4 portide arv
1
HDMI-portide arv *
1
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x4 pesad
3
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Tower
Vee jahutamise süsteem
Yes
Toote värv *
Must
RGB-mäluga valgustus
Yes
Kasutuselevõtu aasta
2025
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kiip
Intel Z890
Emaplaadi kujutegur
Mikro ATX
Audioväljundi kanalid
5.1 kanalid
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
Intel® Extreme Memory Profile (XMP)
Yes
Kaubamärgile omased tunnused
HP Artificial Intelligence
AI PC
HP segment
Kodu
Võimsus
Toiteallikas *
1200 W
Toiteallika sisendpinge
100 - 240 V
Toiteallika sisendsagedus
50 - 60 Hz
80 PLUS sertifikaat
80 PLUS Gold
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius *
204 mm
Sügavus *
470 mm
Kõrgus *
555 mm
Kaal *
22,6 kg
Pakendi laius
592 mm
Pakendi sügavus
328 mm
Pakendi kõrgus
672 mm
Pakendi kaal
25,2 kg
Ekraan
Kuvar kaasa arvatud *
No
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)