location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 16-ar0007nn Copilot+ PC Puutetundlik ekraan Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X FlipNGAI
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 16-ar0007nn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP7R4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0199251404818 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 16:25:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X FlipNGAI 16-ar0007nn Copilot+ PC Puutetundlik ekraan Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium
  • - Puutetundlik ekraan 16:10
  • - Bluetooth
  • - 15,75 h 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics
AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics

Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[5]

Integrated AMD Radeon™ 800M graphics
Integrated AMD Radeon™ 800M graphics

AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.

IPS Panel
IPS Panel

No matter where you stand, this screen delivers clear, vivid images with 178-degree wide-viewing angles, so everyone can get a great view.

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

Poly Camera Pro

Poly Camera Pro elevates your video calls with AI to enjoy crystal clear video, customizable settings and professional grade features for a truly immersive video conferencing and collaboration experience.

HP AI Companion
HP AI Companion

Get the most out of your AI PC with the new HP AI Companion app. Elevate your everyday tasks with a collection of AI tools and solutions that can increase your productivity and keep you running at your best.[6]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[7]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[8]

Utilizing recycled metals
Utilizing recycled metals

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[9]

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[10]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[11]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]

Bluetooth 5.4 Wireless Card
Bluetooth 5.4 Wireless Card

Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[14]

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]

512 GB PCIe Gen4 NVMe™ M.2 SSD
512 GB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 512 GB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[16]

AI star-power
AI star-power

Enjoy power to create and stream with AMD Ryzen™ AI 300 series processors and NPU with up to 50 TOPS[2] .

Designed for the spotlight
Designed for the spotlight

A next Gen AI PC made from sleek, recycled metal[1], featuring 4 modes―clamshell, tent, tablet, and reverse.

Bigger screen for better watching
Bigger screen for better watching

A 16" edge-to-edge display[4] enhances vibrancy, delivering images and colors that are crisp and high contrast.

Built for a better tomorrow
Built for a better tomorrow

HP OmniBook X Flip 16 Next Gen AI PCs are made with recycled metals[1] and post-consumer recycled plastics[3].

Disain
Värvi nimi
Meteor silver
Turu positsiooneerimine
Premium
Originaalbrändi nimi
HP
Ekraan
Puutetundlik ekraan *
Yes
Loomulik kuvasuhe
16:10
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
AMD Ryzen AI
NPU jõudlus kuni
50 TOPs
Graafikad
Integreeritud graafikaadapter *
Yes
3
AMD
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Võrgustumine
Bluetooth
Yes
Toimimine
Emaplaadi kiip
AMD SoC
Kiirendusmõõtur
Yes
Güroskoop
Yes
Temperatuuri andur
Yes
Klaviatuur
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
soft grey
Tarkvara
Copilot+ PC
Yes
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Kodu
Aku
Aku tööiga (maksimaalne)
15,75 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
356 mm
Sügavus
245,5 mm
Kõrgus
15,3 mm
Kaal *
1,89 kg
Pakendi andmed
Pakendi laius
80 mm
Pakendi sügavus
423 mm
Pakendi kõrgus
303 mm
Pakendi kaal
3,23 kg