location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 Laptop 16-ba1051ny Wi-Fi 6E (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 Laptop 16-ba1051ny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP7R6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0199251404849 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 16:46:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OmniBook 5 Laptop 16-ba1051ny Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Kokkukäiv
  • - 16:10
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 13 h 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[9]

Intel Core™ Processors
Intel Core™ Processors

Delivering performance, stunning graphics, and more reliable connectivity, Intel Core™ processors power real world computing you can count on. Have confidence that your PC will keep up with you, no matter what you’re doing or where you’re going.[1]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[10]

IPS Panel
IPS Panel

No matter where you stand, this screen delivers clear, vivid images with 178-degree wide-viewing angles, so everyone can get a great view.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[12]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[14]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[15]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP gaming device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[16]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[17]

Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[18]

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

USB Type-C Power + Display + 10Gbps signaling rate
USB Type-C Power + Display + 10Gbps signaling rate

Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[19]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Amp up your productivity and break more ground
Amp up your productivity and break more ground

Stay productive on the go with an Intel Core™ Processor[1], HP Fast Charge[2] and easy access Copilot key[4].

A wider, brighter display
A wider, brighter display

Enjoy stunning visuals on a precision quality, expansive screen[5] ideal for both work and entertainment.

Stay connected and share ideas effortlessly
Stay connected and share ideas effortlessly

Join conference calls on the go with fast WiFi and a FHD camera with manual shutter and facial recognition[6].

Built for a better tomorrow
Built for a better tomorrow

The HP OmniBook 5 Laptop incorporates recycled materials[7] and is EPEAT Gold with Climate+[8] certified.

Disain
Värvi nimi
Glacier silver
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Premium
Originaalbrändi nimi
HP
Ekraan
Puutetundlik ekraan *
No
Loomulik kuvasuhe
16:10
Protsessor
Protsessori generatsioon
13th gen Intel® Core™ i5
Graafikad
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Võrgustumine
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Toimimine
Emaplaadi kiip
Intel® SoC
Klaviatuur
Numbriklaviatuur *
Yes
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
soft grey
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Kodu
Aku
Aku tööiga (maksimaalne)
13 h
Pideva video taasesituse aeg
19,25 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
357,7 mm
Sügavus
254,8 mm
Kõrgus (esikülg)
1,79 cm
Kõrgus(tagakülg)
1,86 cm
Kaal *
1,77 kg
Pakendi andmed
Pakendi laius
63 mm
Pakendi sügavus
504 mm
Pakendi kõrgus
305 mm
Pakendi kaal
2,52 kg