location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0099no PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Ti Windows 11 Home Tower AI PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0099no PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ3A9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0199251777332 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 09:40:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L Gaming Desktop GT16-0099no PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Ti Windows 11 Home Tower AI PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine PC Must 600 W
  • - Intel® Core™ i7 i7-14700F Protsessorituumad: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 5060 Ti 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors
Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[7]

1TB PCIe Gen4 NVMe™ M.2 SSD
1TB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[8]

DTS Headphone: X Technology
DTS Headphone: X Technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible.[9]

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[10]

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Effortlessly connected
Effortlessly connected

Enjoy a smooth wireless experience with a Wi-Fi 6E (2x2) and Bluetooth 5.3 combo.[11]

120 mm 4-heatpipe RGB air cooler
120 mm 4-heatpipe RGB air cooler

Keep your system cool and vibrant with the 120mm RGB fan and 4-heatpipe design for efficient heat transfer and customizable RGB lighting effects.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[12]

Optimized for performance
Optimized for performance

Play to your highest potential with a design that is optimized for performance.

Futureproof, tool-less design
Futureproof, tool-less design

Designed for upgradability with OMEN Components, expand and customize within an industry-standard form factor.

Make it your own
Make it your own

Customize performance and aRGB options with OMEN Gaming Hub.

We're in this together
We're in this together

It matters. With 100% recyclable packaging solutions[2], at least 20% recycled plastic content and 10% recycled metal[3][4], we are in this together[5].

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori mudel *
i7-14700F
Protsessorituumad
20
Protsessori harud
28
Protsessori võimendussagedus
5,4 GHz
Protsessori pesa
LGA 1700
Protsessori vahemälu
33 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
32 GB
Maksimaalne sisemälu *
128 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu (pesad x suurus)
2 x 16 GB
Mälupesad
4x DIMM
Mälu taktsagedus
5200 MHz
Sisemälu tootja
Kingston
Salvesti
Installeeritud ketaste arv
1
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 5060 Ti
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR7
Eraldiseisvate graafikakaartide arv
1
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Võrgustumine
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8852CE
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.3
Pesad & liidesed
DisplayPort arv
3
DisplayPort versioon
2.1b
Laienduspesad
PCI Expressi x4 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Tower
Värvi nimi
Black
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kujutegur
Mikro ATX
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP tehisintellekt
AI PC
HP segment
Kodu
Võimsus
Toiteallikas *
600 W
80 PLUS sertifikaat
80 PLUS Gold
Kaal ja mõõtmed
Laius *
210 mm
Sügavus *
408 mm
Kõrgus *
410 mm
Kaal *
14,5 kg
Pakendi laius
590 mm
Pakendi sügavus
332 mm
Pakendi kõrgus
583 mm
Pakendi kaal
18,5 kg
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)