location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP2 Retail System Model 2030 J2900 2,41 GHz Kõik-ühes 35,6 cm (14") 1366 x 768 pikslit Puutetundlik ekraan Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2 Retail System Model 2030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5V10EA
Category:
point of sale systems
Makseterminalid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP RP2 Retail System Model 2030 J2900 2,41 GHz Kõik-ühes 35,6 cm (14") 1366 x 768 pikslit Puutetundlik ekraan Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kõik-ühes 35,6 cm (14") Must
  • - Puutetundlik ekraan
  • - Intel® Pentium® 2,41 GHz 2 MB
  • - DDR3-SDRAM 4 GB
  • - HDD 500 GB
  • - Sisseehitatud kõlar(id)
  • - Ethernet LAN
More>>>
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1366 x 768 pikslit
Puutetundlik ekraan *
Yes
Puutetundlik tehnoloogia
Projektsiooniline mahukas süsteem
Kuvasuhe
16:9
Protsessor
Protsessori perekond *
Intel® Pentium®
Protsessori mudel *
J2900
Protsessorituumad
4
Protsessori harud
4
Protsessori sagedus
2,41 GHz
Protsessori vahemälu
2 MB
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR3-SDRAM
Maksimaalne sisemälu
8 GB
Mälukaardi pesade arv
1
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
1600 MHz
Salvesti
Salvestusmaht kokku *
500 GB
Salvestusseade *
HDD
Kõvakettamaht
500 GB
Kõvaketta liides
SATA
Kõvaketta kiirus
7200 RPM
Graafikad
Graafikaadapteri tootja
Intel
Graafikaadapter
HD Graphics
Multimeedia
Sisseehitatud kõlar(id)
Yes
Kõlarite arv
2
Helisüsteem
DTS Studio Sound
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv
6
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk
1
DisplayPort arv
1
Disain
Keretüüp
Kõik-ühes
Toote värv
Must
Tarkvara
Installitud operatsioonisüsteem *
Windows 8.1 Pro 64
Võimsus
Võimsustarve (tüüpiline)
180 W
Töötingimused
Suhteline õhuniiskus kasutamisel (H-H)
20 - 85 protsenti
Kasutamistemperatuur (T-T)
10 - 35 °C
Kaal ja mõõtmed
Laius (koos alusega)
355,9 mm
Sügavus (koos alusega)
225,3 mm
Kõrgus (koos alusega)
366,2 mm
Kaal (koos jalaga)
6,83 kg
Turvalisus
Kaabliluku pesa
Yes
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR