location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4520s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS870EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0885631505960 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 18:39:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Feb 2011
Product end of life date
Bullet Points HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Must
  • - Intel® Core™ i3 i3-350M 2,26 GHz Protsessorituumad: 2
  • - 39,6 cm (15.6") 1366 x 768 pikslit LED-tagantvalgustus 16:9
  • - 4 GB DDR3-SDRAM
  • - 250 GB DVD Super Multi DL
  • - AMD Mobilty Radeon HD 4330 Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 5 h
  • - Windows 7 Home Premium
More>>>
Disain
Toote värv *
Must
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1366 x 768 pikslit
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i3
Protsessori generatsioon
3rd gen Intel® Core™ i3
Protsessori mudel *
i3-350M
Protsessorituumad
2
Protsessori harud
4
Protsessori sagedus *
2,26 GHz
Süsteemi siinikiirus
2,5 GT/s
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
BGA 1288
Protsessori litograafia
32 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i3-300 Mobile Series
Protsessori koodnimetus
Arrandale
CardBusi tüüp
DMI
FSB-paarsus
No
Astmed
C2
Jahutusvõimsus (TDP)
35 W
Tjunction
105 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
2.0
PCI Expressi konfiguratsioonid
1x16
Processing Die transistoride arv
382 M
Kiibi maht
81 mm²
CPU kordaja (siini/tuuma suhe)
17
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR3-SDRAM
Mälupesad
2x SO-DIMM
Salvesti
Salvestusmaht kokku *
250 GB
Kõvaketta liides
SATA II
Kõvaketta kiirus
7200 RPM
Optilise seadme tüüp *
DVD Super Multi DL
Integreeritud kaardilugeja
Yes
Graafikad
Eraldiseisva graafika adapteri mudel *
AMD Mobilty Radeon HD 4330
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics
Integreeritud graafikaadapteri baassagedus
500 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
667 MHz
Võrgustumine
WiFi
Yes
Bluetooth
Yes
Bluetoothi versioon
2.1+EDR
Pesad & liidesed
USB 2.0 portide arv *
3
eSATA-portide arv
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
DVI-port
No
VGA (D-Sub) portide arv
1
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
No
Mikrofonisisend
Yes
Dokkimispistmik
No
ExpressCard-pesa
Yes
CardBus PCMCIA pesa tüüp
No
SmartCard-pesa
No
Modemi (RJ-11) pordid
1
TV-out väljund
No
Toimimine
Emaplaadi kiip
Intel® HM57 Express
Klaviatuur
Osutamisseade
Puuteplaat
Tarkvara
Installitud operatsioonisüsteem *
Windows 7 Home Premium
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
No
Intel®i My WiFi tehnoloogia (Intel® MWT)
No
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
No
Intel® Insider™
No
Intel® Quick Sync videotehnoloogia
No
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
No
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
rPGA 37.5x 37.5, BGA 34x28
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2
Protsessori kood
SLBPL
Physical Address Extension (PAE)
36 bitti
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Graafika & IMC-litograafia
45 nm
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
Yes
Intel®i painduva ekraani tehnoloogia
Yes
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
Yes
Protsessori ARK ID
43529
Tõrkevaba protsessor
No
Aku
Akuelementide arv
6
Aku tööiga (maksimaalne)
5 h
Võimsus
DC-pistik
Yes
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Töötingimused
Kasutamistemperatuur (T-T)
5 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
5 - 95 protsenti
Kaal ja mõõtmed
Laius
371,8 mm
Sügavus
249,6 mm
Kõrgus
27,7 mm
Kaal *
2,39 kg
Muud funktsioonid
LightScribe
Yes
Infrapuna port
No
Graafikaadapteri perekond
AMD
Tüüp
PC
TV-sisendpesa
No
Sisemodem
Yes
Integreeritud TV-tuuner
No
Intel® segmendi märgistamine
Ettevõte