location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i5 i5-13420H 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) خاکستری

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a 27 Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SB003BUS
Category:
Desktop PC with monitor.
رایانه های همه در یک Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 12:08:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 50a 27 Gen 5 Intel® Core™ i5 i5-13420H 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) خاکستری
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC خاکستری 90 W
  • - Intel® Core™ i5 i5-13420H تعداد پردازنده های هسته: 8
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 8 GB DDR5-SDRAM 5200 MHz
  • - 256 GB SSD
  • - Intel UHD Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) اتصال LAN اترنت 1000,100 Mbit/s بلوتوث 5.3
  • - Windows 11 Pro 64-bit
More>>>
نمایش
قطر صفحه نمایش *
68,6 cm (27")
رزولوشن صفحه نمایش *
1920 x 1080 pixels
صفحه نمایش لمسی *
No
HD type *
Full HD
Native aspect ratio
16:9
روشنایی صفحه نمایش
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
صفحه نمایش ضد تابش
Yes
Colour gamut
99%
تنظیم کجی
Yes
زاویه شیب
-5 - 15°
پردازنده
تولید کننده پردازنده *
Intel
خانواده پردازنده *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
مدل پردازنده *
i5-13420H
تعداد پردازنده های هسته
8
تعداد پیچ های پردازنده
12
Processor boost frequency
4,6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
حافظه کش پردازنده
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
حافظه
ظرفیت کل ذخیره سازی *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
تعداد SSD-های نصب شده
1
ظرفیت درایو Solid- State
256 GB
رابط درایو Solid- State
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
نوع درایو نوری *
No
کارت خوان یکپارچه شده
No
گرافیک
Discrete graphics card *
No
مدل آداپتور گرافیک گسسته *
Not available
کارت گرافیک بر روی بورد *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel UHD Graphics
مدل آداپتور گرافیکی در روی بورد *
Intel UHD Graphics
شنیداری
بلندگوهای داخلی *
Yes
تعداد اسپیکر ها
2
توان مجاز RMS
6 W
میکروفن داخلی
Yes
Audio chip
Realtek ALC233-CG
سیستم های صوتی
HD
دوربین
دوربین سرخود *
Yes
مگاپیکسل کل
5 MP
شبکه
اتصال شبکه بی سیم *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
نوع شبکه LAN بی سیم
Wi-Fi 6 (802.11ax)
شبکه
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
نوع آنتن
2x2
اتصال LAN اترنت *
Yes
میزان انتقال داده اترنت LAN
1000, 100 Mbit/s
بلوتوث *
Yes
نسخه بلوتوث
5.3
بنادر و رابط
تعداد پورت های اترنت LAN RJ-45
1
تعداد پورت های USB 2.0 *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
مقدار پورت های HDMI *
2
نسخه HDMI
1.4/2.1
پورت کمبوی هدفون/میکروفون
Yes
طرح
نام رنگ
Luna grey
رنگ محصول *
خاکستری
شیار قفل کابل
Yes
Cable lock slot type
Kensington
Performance
نوع محصول *
All-in-One PC
چیپ ست مادربرد
Intel SoC
ماژول پلتفرم مطمئن (TPM)
Yes
نسخه ماژول پلاتفرم قابل اطمینان (TPM)
2.0
BIOS رمز عبور
Yes
نرم افزار
معماری سیستم عامل
64-bit
سیستم عامل ارائه شده *
Windows 11 Pro
مدیریت انرژی
برق آداپتور AC
90 W
فرکانس آداپتور AC
50/60 Hz
ولتاژ ورودی آداپتور AC
100 - 240 V
وزن و ابعاد
عرض (با پایه)
611,7 mm
عمق (با پایه)
192 mm
ارتفاع ( با پایه )
473,2 mm
Weight (with stand)
7,1 kg
عرض بسته بندی
766 mm
عمق بسته بندی
229 mm
ارتفاع بسته بندی
570 mm
وزن بسته
10,9 kg
شرایط عملیاتی
مقدار درجه عملیاتی (T-T)
5 - 35 °C
ذخیره سازی مقدار درجه حرارت (T-T)
-20 - 60 °C
مقدارعمل در رطوبت نسبی
20 - 80%
محدوده رطوبت نسبی ذخیره سازی
10 - 90%
عامل ارتفاع
0 - 3048 m
ارتفاع غیر عامل
0 - 12192 m
گواهینامه ها
گواهی
ENERGY STAR 8.0 EPEAT Silver Registered ErP Lot 3 and Lot 7 GREENGUARD® RoHS / WEEE / REACH TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Ultra Low Noise
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
محتوای بسته بندی
شامل ماوس
Yes
Mouse connectivity
سیمی
Keyboard included
Yes
Keyboard connectivity
سیمی
زبان صفحه کلید
US English
Brand Image Product code Product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)