location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5H0N0EA#UUW kevyt asiakaspääte 2 GHz Windows 10 IoT Enterprise 1,3 kg musta J6412

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
5H0N0EA#UUW
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0N0EA#UUW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192334430 show
Ryhmä:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Kevyet asiakaspäätteet Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 01 Aug 2025 09:16:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 5H0N0EA#UUW kevyt asiakaspääte 2 GHz Windows 10 IoT Enterprise 1,3 kg musta J6412
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J6412 2 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 64 GB eMMC
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
Enemmän>>>
Tilaa säästävä muotoilu

Suunniteltu monipuoliseen työtilaan ja sisältää tiimiä sitouttavia ominaisuuksia monipuolisilla viestintätoiminnoilla.[2]

Tuottavuus. Suorituskyky

Jaa ideoita ja sisältöä saumattomilla viestintätoiminnoilla[2], joiden taustalla toimii Intel Celeron J-sarjan prosessori.[1]

Tulossa pian: HP Cloud Endpoint Manager

Ota käyttöön ja hallinnoi ammattitason t550 Thin Client -laitteitasi taidokkaasti reaaliaikaisella valvonnalla pilvessä tai paikan päällä.[3]

Prosessori
Prosessorin taajuus *
2 GHz
Suoritinvalmistaja *
Intel
Suoritinperhe
Intel® Celeron®
Prosessorimalli
J6412
Prosessorin ytimet
4
Prosessorin säikeet
4
Suorittimen boost-taajuus
2,6 GHz
Prosessorin välimuisti
4 MB
L2-välimuisti
1,5 MB
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistin kellotaajuus
3200 MHz
Muistipaikat
1x SO-DIMM
Muistin sijoittelu (paikat x koko)
1 x 8 GB
Tallennusväline
Kokonaistallennuskapasiteetti *
64 GB
Tallennusmedia *
eMMC
Grafiikka
Sisältyvän näytönohjaimen malli
Intel® UHD Graphics
Ääni
Sisäiset kaiuttimet
Yes
Verkko
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Liitettävyys
Ethernet LAN (RJ-45) -portit *
1
Liitettävyys
USB 2.0 -porttien määrä *
2
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
3
Kuuloke-/mikrofoniyhdistelmäportti
Yes
DC-tulojakki
Yes
DisplayPort-portteja
2
Suunnittelu
Tuotteen väri *
musta
Näyttö
Näyttö sisältyy *
No
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 10 IoT Enterprise
Virranhallinta
Virtalähde
45 W
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Paino ja mitat
Tuotteen leveys
35 mm
Tuotteen syvyys
200 mm
Tuotteen korkeus
200 mm
Paino
1,3 kg
Erityisominaisuudet
HP GTIN (EAN/UPC)
197192334379
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Hiiren yhdistettävyys
Langallinen
Näppäimistön yhdistettävyys
Langallinen
Muut ominaisuudet
Näppäimistön tyyppi
USB
Maa Distributor
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)