location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 Thin Client 3 GHz Windows 10 IoT Enterprise 1,4 kg musta V2546

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Elite t755 Thin Client
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z0EA show
Show alternative article codes used in the online market place
Ryhmä:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Kevyet asiakaspäätteet Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 28 Apr 2025 16:34:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 Thin Client 3 GHz Windows 10 IoT Enterprise 1,4 kg musta V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon RX 6300 2 GB AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
Enemmän>>>
Hyödynnä maksimaalinen suorituskyky

Paranna tehokkuutta edistyneellä 45w AMD Ryzen™ V2546 -prosessorilla.[1] Tämä suorituskykyinen prosessori on optimoitu kriittisiin työnkulkuihin ja tukee saumatonta tuottavuutta.

Kattava tietoturva

Vahvista kriittisiä tietoturvasovelluksia, dataa ja projekteja päätelaitteissa, kun data tyhjennetään aina Thin Client -laitteelta istunnon jälkeen. Saat edistyneen suojauksen kyber- ja fyysisiltä hyökkäyksiltä vain lukua tukevalla käyttöjärjestelmällä ja fyysisen tunkeutumisen tunnistuksella.

Suunniteltu kriittisten töiden tekemiseen

Anna työntekijöillesi mahdollisuuksia Thin Client -laitteilla, joissa on teollisuustason komponentit, jotka tekevät käytöstä luotettavaa ja pitkäikäistä, ja jotka tarjoavat samalla saumattoman käyttäjä- ja hallintakokemuksen. Päivitettävissä helposti laajennetulla oheislaitetuella ja laitehallintavaihtoehdoilla.

Auta suojelemaan yhteistä tulevaisuuttamme

HP Elite t755 Thin Client -laitteissa käytetään vähintään 50-prosenttisesti kierrätysmuovia, näppäinhatut sisältävät 50-prosenttisesti PCR-DVD:istä saatua muovia[2], ja ulkopakkaus ja pehmusteet ovat 100-prosenttisesti vastuullisesti hankittuja tai kierrätettyjä materiaaleja.[3]

Prosessori
Prosessorin taajuus *
3 GHz
Suoritinvalmistaja *
AMD
Suoritinperhe
AMD Ryzen Embedded
Prosessorisukupolvi
AMD Ryzen Embedded V2000 Series
Prosessorimalli
V2546
Prosessorin ytimet
6
Prosessorin säikeet
12
Suorittimen boost-taajuus
3,9 GHz
Prosessorin välimuisti
8 MB
L2-välimuisti
3 MB
L3-välimuisti
8 MB
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistin kellotaajuus
3200 MHz
Muistipaikat
2x SO-DIMM
Muistin sijoittelu (paikat x koko)
2 x 4 GB
Sisäinen enimmäismuisti
32 GB
Tallennusväline
Kokonaistallennuskapasiteetti *
256 GB
Tallennusmedia *
SSD
Tallennuslaitteen liitäntä
PCI Express
Kiintolevyn koko
M.2
SSD-malli
M.2
NVMe
Yes
Grafiikka
Sisältyvän näytönohjaimen malli
AMD Radeon Graphics
Erillinen grafiikkayksikön valmistaja
AMD
Erillisen näytönohjaimen malli
AMD Radeon RX 6300
Diskreetti näytönohjainmuisti
2 GB
Ääni
Sisäiset kaiuttimet
Yes
Verkko
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Liitettävyys
Ethernet LAN (RJ-45) -portit *
1
USB 2.0 -porttien määrä *
2
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
4
USB C-tyyppiporttien määrä
1
Kuuloke-/mikrofoniyhdistelmäportti
Yes
DisplayPort-portteja
4
Suunnittelu
Tuotteen väri *
musta
Näyttö
Näyttö sisältyy *
No
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 10 IoT Enterprise
Virranhallinta
Virtalähde
90 W
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Paino ja mitat
Tuotteen leveys
50 mm
Tuotteen syvyys
210 mm
Tuotteen korkeus
210 mm
Paino
1,4 kg
Erityisominaisuudet
HP GTIN (EAN/UPC)
197961999778
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Hiiren yhdistettävyys
Langallinen
Näppäimistön yhdistettävyys
Langallinen
Muut ominaisuudet
Näppäimistön tyyppi
USB
Maa Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)