location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243i tietokoneen litteä näyttö 60,5 cm (23.8") 1920 x 1080 pikseliä Full HD LED musta, Hopea

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
E243i
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MQ83AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905482696 show
Ryhmä:
TFT / LCD näytöt ovat täysin tasaisia paljon ohuempia ja kevyempiä kuin perinteiset CRT näytöt, eivätkä ne vilkku. Tämä kaikki uusimman tekniikan ansiosta, jolllakuvat tuotetaan ruudulle. Haluatko vapauttaa pöytätilaa, vai haluatko pystyä nostamaan näytön rikkomatta selkääsi Sitten tämä on täydellinen näyttö sinulle!
Litteät tietokonenäytöt Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 27 May 2024 14:47:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP EliteDisplay E243i tietokoneen litteä näyttö 60,5 cm (23.8") 1920 x 1080 pikseliä Full HD LED musta, Hopea
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pikseliä 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 21 W
Enemmän>>>
Näyttö
Näytön halkaisija *
60,5 cm (23.8")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
HD-tyyppi *
Full HD
Vakiokuvasuhde *
16:9
Näytön teknologia *
LED
Paneelin tyyppi *
IPS
Kosketusnäyttö *
No
Näytön kirkkaus (tavallinen)
250 cd/m²
Vasteaika (tyypillinen) *
5 ms
Näytön muoto *
Litteä
Tuetut grafiikan erottelutarkkuudet
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Kontrastisuhde (tyypillinen) *
1000:1
Suurin päivitystaajuus *
60 Hz
Katselukulma, vaakasuora
178°
Katselukulma, pystysuora
178°
3D
Yes
Suorituskyky
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Sisäiset kaiuttimet *
Yes
Sisäänrakennettu kamera *
Yes
Suunnittelu
Asema markkinoilla *
Yritys
Tuotteen väri *
musta, Hopea
Liitettävyys
Sisäänrakennettu USB-keskus *
Yes
USB-keskuksen versio
3.2 Gen 1 (3.1 Gen 1)
VGA (D-Sub) -porttien määrä
1
DVI-portti
No
HDMI *
Yes
DisplayPort-portteja
1
Liitettävyys
Äänen sisääntulo
No
Kuulokeliitäntä *
No
Ergonomia
VESA-kiinnitys *
Yes
VESA-asennusliitännät
100 x 100 mm
Kaapelilukkopaikka *
No
Korkeudensäätö *
No
Virranhallinta
Virrankulutus *
21 W
Kokonaisenergiankulutus
26 kWh
Paino ja mitat
Laitteen leveys (jalustan kanssa)
532 mm
Laitteen syvyys (jalustan kanssa)
213,9 mm
Laitteen korkeus (jalustan kanssa)
362,3 mm
Paino (jalustan kanssa)
6,36 kg
Leveys (ilman jalustaa)
532 mm
Syvyys (ilman jalustaa)
46,4 mm
Korkeus (ilman jalustaa)
351,3 mm
Paino (ilman jalustaa)
5,59 kg
Pakkauksen sisältö
Sisältää johdot
AC, DisplayPort, USB-tyyppi A - USB-tyyppi B, VGA
Kestävyys
Kestävän kehityksen sertifikaatit
ENERGY STAR
Muut ominaisuudet
Alkuperämaa
Kiina
On/off-kytkin
No
Integroitu TV-viritin
No
Energiatehokkuusluokka (vanha)
A+