location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
440 G9
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
885N8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498867748 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 28 May 2025 00:29:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Joka päivä All-in-one PC musta 120 W
  • - Intel® Core™ i5 i5-13500T 1,6 GHz Prosessorin ytimet: 14
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
Enemmän>>>
5 megapikselin kamera ja TNR-kohinanvaimennus

Tallenna kaikki yksityiskohdat erilaisissa ympäristöissä 5 megapikselin kameralla[3], jossa on temporaalinen kohinanvaimennus.

Intel® Core™ -prosessori

Ylläpidä tuottavuutta koko päivä HP Pro Tower 480 -pöytäkoneella, jossa on uusin Intel® Core™ -prosessori.[2]

Suojana HP Wolf Security

HP Wolf Security for Business luo laitteistopohjaisen, jatkuvasti käynnissä olevan tehokkaan puolustuksen.[4]

Kierrätettävä ulkopakkaus

EPEAT®-rekisteröity[5] ja ENERGY STAR® -sertifioitu. Ulkopakkaus sisältää kokonaan vastuullisesti hankittua ja kierrätettävää materiaalia[6].

Windows 11

HP:n yhteistyö- ja liitäntätekniikkaa hyödyntävän Windows 11:n ansiosta voit työskennellä paikasta riippumatta ja suorituskyvystä tai tietoturvasta tinkimättä.

Automaattinen palautus laiteohjelmistohyökkäyksien jäljiltä

Laiteohjelmistohyökkäykset voivat lamaannuttaa tietokoneen kokonaan. Varmista suojaus HP:n itsekorjautuvalla BIOSilla – HP Sure Start (6. sukupolvi) palauttaa BIOSin automaattisesti haittaohjelmista, rootkit-hyökkäyksistä tai korruptoitumisesta.

Työskentele keskeytyksettä

Pidä tuottavuus hyvänä ja käyttökatkot vähissä HP BIOSphere (6. sukupolvi) -laiteohjelmiston ekosysteemin täysin integroitujen ja automatisoitujen ominaisuuksien avulla. Saat tietokoneisiisi siten lisäsuojaa automaattipäivitysten ja tietoturvatarkistusten ansiosta. [1]

Selaa huoletta

Voit suojata tietokoneesi haitallisilta verkkosivuilta sekä vain luku -muodossa olevien Microsoft® Office- ja PDF-liitteiden haittaohjelmilta, kiristysohjelmilta ja viruksilta laitteistopohjaisen HP Sure Click -suojauksen avulla. [3]

Mutkatonta tietokoneiden hallintaa

HP Support Assistant -sovelluksen avulla voit säästää aikaa siirtymällä suoraan tarvitsemiisi päivityksiin. [4]

Näyttö
Näytön halkaisija *
60,5 cm (23.8")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
Kosketusnäyttö *
No
HD-tyyppi *
Full HD
Vakiokuvasuhde
16:9
Näytön kirkkaus
250 cd/m²
Paneelin tyyppi
IPS
RGB-väritila
NTSC
Häikäisemätön näyttö
Yes
Värikirjo
72%
Prosessori
Suoritinvalmistaja *
Intel
Suoritinperhe *
Intel® Core™ i5
Prosessorisukupolvi
13. sukupolven Intel® Core™ i5
Prosessorimalli *
i5-13500T
Prosessorin ytimet
14
Prosessorin säikeet
20
Suorittimen boost-taajuus
4,6 GHz
Prosessorin taajuus *
1,6 GHz
Prosessorin välimuisti
24 MB
Prosessorin välimuistityyppi
L3
Muisti
Sisäinen muisti *
16 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Sisäinen enimmäismuisti *
64 GB
Muistipaikat
2
Muistipaikkojen tyyppi
SO-DIMM
Muistin kellotaajuus
3200 MHz
Muistin sijoittelu (paikat x koko)
1 x 16 GB
Muisti
DIMM/SO-DIMM
Tallennusväline
Kokonaistallennuskapasiteetti *
256 GB
Tallennusmedia *
SSD
Asennettujen tallennusasemien määrä
1
SSD:n kokonaiskapasiteetti
256 GB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
256 GB
SSD-liittymä
PCI Express
NVMe
Yes
SSD-malli
M.2
Optisen aseman tyyppi *
No
Grafiikka
Erillinen grafiikka-adapteri *
No
Erillisen näytönohjaimen malli *
Ei saatavilla
Sisäinen näytönohjain *
Yes
Kiinteän GPU:n valmistaja
Intel
Sisäänrakennettu grafiikka-adapteriperhe
Intel® UHD Graphics
Sisältyvän näytönohjaimen malli *
Intel UHD Graphics 770
Ääni
Sisäiset kaiuttimet *
No
Kiinteä mikrofoni
Yes
Audiosiru
Realtek ALC3252
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
5 MP
Yksityisyystyyppi
Ponnahtaa esiin
Verkko
Wi-Fi *
Yes
Wi-Fi-standardi *
Wi-Fi 6E (802.11ax)
Wi-Fi-standardit
Wi-Fi 6E (802.11ax)
WLAN-ohjaimen valmistaja
Intel
Verkko
WLAN-ohjaimen malli
Intel Wi-Fi 6E AX211
Antennityyppi
2x2
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versio
5.3
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tyypin porttien määrä *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tyypin porttien määrä *
1
HDMI-porttien lukumäärä *
1
HDMI-versio
1.4
DisplayPort-portteja
1
Kuuloke-/mikrofoniyhdistelmäportti
Yes
Suunnittelu
Värin nimi
Jack black
Tuotteen väri *
musta
Kaapelilukkopaikka
Yes
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Asema markkinoilla
Joka päivä
Emolevyn piirisarja
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versio
2.0
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 11 Pro
Esiasennettu ohjelmisto
HP Noise Cancellation -ohjelmisto; HP Support Assistant; Osta Office (myydään erikseen); HP JumpStarts; HP:n tietosuoja-asetukset; HP:n pöytäkoneiden tukiapuohjelmat; HP:n asennuksessa integroitu OOBE; Xerox® DocuShare® – 30 päivän maksuton kokeilutarjous
Erityisominaisuudet
HP JumpStart
Yes
HP Support Assistant
Yes
HP-segmentti
Yritys
HP Security tools
Power-on password (BIOS) -käynnistyssalasana; SATA-portin käytöstä poistaminen (BIOS); Setup password (BIOS) -asetussalasana; Tuki kotelon riippulukoille ja vaijerilukoille; Sarjaportin käyttöönotto ja käytöstä poistaminen (BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Recover; Sisäinen Trusted Platform Module 2.0 Embedded Security -turvasiru Windows 10:n mukana (Common Criteria EAL4+ -hyväksytty): HP Sure Start (6. sukupolvi); HP Sure Admin; HP BIOSphere (6. sukupolvi); HP Client Security Manager (7. sukupolvi); HP Tamper Lock; HP Sure Run (5. sukupolvi); HP Platform Certificate -sertifikaatti laiteasennuksesta
HP Management tools
HP BIOS Configuration Utility (ladattava); HP Client Catalog (ladattava); HP Image Assistant; HP Management Integration Kit for Microsoft System Center Configuration Management -toimintoa varten; HP System Software Manager (ladattava); HP Cloud Recovery; HP:n ohjainpaketit; Ivanti Management Suite (ladattava); HP Manageability Kit (5. sukupolvi)
HP GTIN (EAN/UPC)
197498867748
Virranhallinta
AC-adapterin teho
120 W
Paino ja mitat
Laitteen leveys (jalustan kanssa)
539,3 mm
Laitteen syvyys (jalustan kanssa)
225 mm
Laitteen korkeus (jalustan kanssa)
379,4 mm
Paino (jalustan kanssa)
7,77 kg
Paino
7,77 kg
Pakkauksen leveys
660 mm
Pakkauksen syvyys
240 mm
Pakkauksen korkeus
462 mm
Pakkauksen paino
12,7 kg
Ympäristöolosuhteet
Käyttölämpötila (T-T)
10 - 35 °C
Käytön suhteellinen kosteus (H-H)
5 - 90%
Kestävyys
Kestävän kehityksen mukainen
Yes
Kestävän kehityksen sertifikaatit
ENERGY STAR
Muut ominaisuudet
Alustatyyppi
All-in-One
Ruudun halkaisija (cm)
60,5 cm
Näyttö sisältyy
Yes