location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z + 73Y2574 48,3 cm (19") 1600 x 900 pikseliä 2 GB 320 GB Intel® GMA X4500 Windows 7 Professional musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
A70z + 73Y2574
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDDG6FR+73Y2574
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre A70z + 73Y2574 48,3 cm (19") 1600 x 900 pikseliä 2 GB 320 GB Intel® GMA X4500 Windows 7 Professional musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - musta
  • - 3 GHz Prosessorin ytimet: 2
  • - 48,3 cm (19") HD+ 1600 x 900
  • - 2 GB 1066 MHz 1 x 2 GB
  • - 320 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN
  • - Windows 7 Professional 32-bit
Enemmän>>>
Näyttö
Näytön halkaisija *
48,3 cm (19")
Näytön erottelutarkkuus *
1600 x 900 pikseliä
HD-tyyppi *
HD+
Vakiokuvasuhde
16:9
Näytön kirkkaus
300 cd/m²
Kontrastisuhde (tyypillinen)
1000:1
Prosessori
Prosessorin ytimet
2
Prosessorin taajuus *
3 GHz
Prosessorin välimuisti
2 MB
Prosessorin välimuistityyppi
L2
Suorittimen etupuolen väylä
800 MHz
Muisti
Sisäinen muisti *
2 GB
Sisäinen enimmäismuisti *
4 GB
Muistin kellotaajuus
1066 MHz
Muistin sijoittelu (paikat x koko)
1 x 2 GB
Tallennusväline
Kokonaistallennuskapasiteetti *
320 GB
HDD-nopeus
7200 RPM
HDD-käyttöliittymä
SATA
Optisen aseman tyyppi *
DVD-RW
Integroitu kortinlukija
No
Grafiikka
Erillisen näytönohjaimen malli *
Intel® GMA X4500
Kamera
Sisäänrakennettu kamera *
Yes
Verkko
Wi-Fi *
No
Ethernet LAN *
Yes
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 2.0 -porttien määrä *
6
VGA (D-Sub) -porttien määrä
1
DVI-portti
No
Kuulokelähdöt
1
Mikrofonitulo
Yes
Sarjaporttien määrä
1
Suunnittelu
Tuotteen väri *
musta
Kaapelilukkopaikka
Yes
Kaapelilukon aukkotyyppi
Kensington
Suorituskyky
Emolevyn piirisarja
Intel® G41 Express
Ohjelmisto
Käyttöjärjestelmän arkkitehtuuri
32-bit
Käyttöjärjestelmä asennettu *
Windows 7 Professional
Paino ja mitat
Laitteen leveys (jalustan kanssa)
472 mm
Laitteen syvyys (jalustan kanssa)
73 mm
Laitteen korkeus (jalustan kanssa)
356,1 mm
Paino (jalustan kanssa)
8 kg
Muut ominaisuudet
Näytönohjainperhe
Intel
Alustatyyppi
All-in-One
Näyttö sisältyy
Yes
Megapikselit
1,3 MP
Verkko-ominaisuudet
Gigabit Ethernet
Virtalähde
130 W
Kaiuttimet
2 x 2W