location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 inch G11 Mobile Workstation PC Intel Core Ultra 5 125H 35,6 sentimetro (14") WUXGA 32 GB DDR5-SDRAM NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
negosyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Firefly 14 inch G11 Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C44ZKPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485699196 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2025 09:15:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook Firefly 14 inch G11 Mobile Workstation PC Intel Core Ultra 5 125H 35,6 sentimetro (14") WUXGA 32 GB DDR5-SDRAM NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pagganap Mobile workstation
  • - Intel Core Ultra 5 125H Mga core ng processor: 14
  • - 35,6 sentimetro (14") WUXGA 1920 x 1200 (mga) pixel IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - NVIDIA RTX A500 4 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 56 Wh
  • - Windows 11 Pro
More>>>
Disenyo
Uri ng produkto *
Mobile workstation
Pagpoposisyon sa merkado
Pagganap
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
35,6 sentimetro (14")
Resolusyon ng display *
1920 x 1200 (mga) pixel
Touchscreen *
No
Uri ng HD
WUXGA
Uri ng panel
IPS
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
35,6 sentimetro
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core Ultra 5
Modelo ng processor *
125H
Mga core ng processor
14
Mga thread ng processor
18
Prikwensiya ng pagpapalakas ng processor
4,5 GHz
Cache ng processor
18 MB
Uri ng cache ng processor
L3
Memory
Panloob na memory *
32 GB
Uri ng panloob na memory
DDR5-SDRAM
Bilis ng orasan ng memory
5600 MHz
Salik ng anyo ng memory
SO-DIMM
Layout ng memory (mga puwang x laki)
1 x 32 GB
Mga puwang ng memory
2x SO-DIMM
Mga channel ng memory
Dual-channel
Mga graphic
Hindi kilala na tagagawa ng GPU
NVIDIA
Discrete na modelo ng graphics card *
NVIDIA RTX A500
Discrete memory ng graphics card
4 GB
Uri ng discrete graphics memory
GDDR6
On-board na graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete na graphics card *
Yes
On-board na modelo ng graphics card *
Intel Arc Graphics
Audio
(mga) Built-in na speaker
Yes
Bilang ng mga built-in na speaker
2
Bilang ng mga mikropono
2
Camera
Camera sa harap
Yes
Resolusyon ng camera sa harap (numeric)
5 MP
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
Bluetooth
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
3
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
USB Type-C DisplayPort Alternate Mode
Yes
Pagganap
Chipset ng motherboard
Intel SoC
Keyboard
Backlit ng keyboard
Yes
Keyboard na hindi tinatablan ng pagbuhos
Yes
Buong sukat na keyboard
Yes
Modelo ng input device
HP Premium Keyboard
Software
Naka-install ang operating system *
Windows 11 Pro
Mga feature na partikular sa brand
Segment ng HP
negosyo
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
3
Kapasidad ng baterya *
56 Wh
Mabilis na pag-charge
Yes
Mabilis na oras ng pag-charge (50%)
30 min
Kuryente
Dalas ng AC adapter
50 - 60 Hz
Boltahe ng input ng AC adapter
100 - 240 V
USB Power Delivery
Yes
Seguridad
Reader ng fingerprint
Yes
Proteksyon ng password
Yes
Uri ng proteksyon ng password
BIOS, Power on, Gumagamit
Pagpapanatili
Pagsunod sa Pagpapanatili
Yes
Mga sertipiko ng pagpapanatili
TCO
Timbang at sukat
Lapad
315,7 milimetro
Lalim
224,4 milimetro
Height
19,2 milimetro
Data ng packaging
Lapad ng package
483 milimetro
Lalim ng package
69 milimetro
Taas ng package
305 milimetro
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)