location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10610U Station de travail mobile 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15 G7
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
1J3Q0EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
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
Nombre de consultations du produit: 44082
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 13 Jun 2025 14:25:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10610U Station de travail mobile 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performances élevées Station de travail mobile Boîte coquille Gris
  • - Intel® Core™ i7 i7-10610U 1,8 GHz Nombre de coeurs de processeurs: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 16 Go DDR4-SDRAM 2666 MHz 2 x 8 Go
  • - 1 To SSD
  • - NVIDIA Quadro P520 4 Go Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymère (LiPo) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
Plus>>>
Performances de niveau professionnel. En déplacement

Dites adieu aux ralentissements. Accélérez l’exécution de vos projets et de vos charges de travail les plus exigeantes grâce aux derniers processeurs Intel® Core™ et aux cartes graphiques NVIDIA Quadro®, certifiés pour les applications professionnelles. Ouvrez des fichiers volumineux et exécutez des applications simultanément et bénéficiez du multitâche et d’une productivité plus rapides.

Adapté pour tous vos déplacements

À partir de seulement 1,7 kg[1], notre ZBook 15 pouces le plus mobile est conçu pour le mouvement. Grâce au Wi-Fi® 3 fois plus rapide[2], à la 4G LTE de classe gigabit[3] et à une meilleure autonomie de la batterie [4], vous êtes équipé pour les journées passées à l’extérieur. Et l'écran de confidentialité HP Sure View protège les informations privées des regards indiscrets.[5]

Design
Type de produit *
Station de travail mobile
Couleur du produit *
Gris
Format *
Boîte coquille
position de marché
Performances élevées
Intel® vPro™ Platform Eligibility
Yes
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
72%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
10e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-10610U
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
4,9 GHz
Fréquence du processeur *
1,8 GHz
Bus informatique
4 GT/s
Mémoire cache du processeur
8 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1528
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Comet Lake
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,3 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 2x2, 1x2+2x1, 4x1
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2666 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
64 Go
ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique distinct *
NVIDIA Quadro P520
Mémoire carte graphique distincte
4 Go
Type de carte graphique
GDDR5
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
Yes
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1150 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Nombre d'unités d'exécution
24
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x9B41,0x9BCC
Audio
Système audio
Bang & Olufsen
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Modèle du Bluetooth
5.0
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports HDMI *
1
Version HDMI
1.4b
Quantité de ports Thunderbolt 3
2
Combo casque / microphone Port
Yes
Logement SmartCard
Yes
Clavier
Caractéristiques spéciales du clavier
Odolná proti polití
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Programme Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
46 x 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
201896
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Sécurité
Lecteur d'empreintes digitales
Yes
Lecteur de carte Smart
Yes
Durabilité
Certificats de durabilité
ENERGY STAR
Technologies et matériaux durables
Faible teneur en halogène
Poids et dimensions
Largeur
359,5 mm
Profondeur
233,6 mm
Hauteur
19,2 mm
Poids *
1,75 kg
Autres caractéristiques
Interface d'adaptateur graphique
PCIe x16
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-09-09 04:21:32
Fr a recueilli 9 avis d’experts pour HP ZBook Firefly 15 G7 Intel® Core™ i7 i7-10610U Station de travail mobile 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2020-11-06 04:10:15
Intel Comet tue les stations de travail ultraportables. Nouveau nom, nouveau design. HP veut rendre sa série ZBook Firefly de stations de travail ultraportables plus séduisante avec cette nouvelle itération. Mais le constructeur américain est ralenti par...
Good taille, par rapport au prédécesseur, châssis en aluminium haute qualité, clavier, touchpad, bouton de pointage, écran mat 4K UHD, deux emplacements de RAM, autonomie, niveau sonore...
Bad architecture CPU / GPU datée, absence de version AMD Ryzen 4000, absence de RJ45 et de lecteur (micro) SD, températures extérieures, couverture des espaces colorimétriques (LCD)...
Bottom line En test: le HP ZBook Firefly 15 G7. Modèle de test fourni par HP.Un nouveau nom seul ne suffit pas pour une révolution - c'est pourquoi HP a aussi changé le design de sa station de travail ultraportable ZBook Firefly 15 G7, qui possède des qualités et de...
83%