location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 15.6 inch G8 Intel® Core™ i5 i5-1135G7 Station de travail mobile 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Windows 10 Pro Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15.6 inch G8
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
4F8Y3EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
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
Nombre de consultations du produit: 5461
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 13 Jun 2025 10:58:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ZBook Firefly 15.6 inch G8 Intel® Core™ i5 i5-1135G7 Station de travail mobile 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Windows 10 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Station de travail mobile Boîte coquille Gris
  • - Intel® Core™ i5 i5-1135G7 Nombre de coeurs de processeurs: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 Go DDR4-SDRAM 3200 MHz 1 x 16 Go
  • - 512 Go SSD
  • - Intel Iris Xe Graphics
  • - Bluetooth
  • - Lithium Polymère (LiPo) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
Plus>>>
Adapté pour tous vos déplacements

Avec son poids plume de 2,3 kg[1], notre HP ZBook 15 pouces le plus mobile est conçu pour les déplacements. Grâce à une connexion Wi-Fi®[2] 3 fois plus rapide et à une autonomie prolongée[4], vous êtes équipé pour vos journées loin du bureau

Goûtez à une expérience visuelle moderne

Profitez de superbes visuels, même en lumière directe, grâce à un affichage ultra lumineux. Les images offrent plus de détails, ce qui réduit le besoin de passer en mode panoramique et de zoomer[7]. Le tout dans un cadre fin et moderne qui optimise votre affichage.

Des performances professionnelles, en déplacement.

Dites adieu aux ralentissements et menez à bien vos projets et vos lourdes charges de travail avec les tout derniers processeurs Intel®[8] et leurs cartes graphiques intégrées ou distinctes[9]. Ouvrez des fichiers volumineux et exécutez simultanément des applications pour travailler rapidement en mode multitâche et augmenter votre productivité.

Design
Type de produit *
Station de travail mobile
Couleur du produit *
Gris
Format *
Boîte coquille
position de marché
Performance
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
11e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1135G7
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
4,2 GHz
Mémoire cache du processeur
8 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,4 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
0,9 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Adaptateur de carte graphique distinct *
No
Modèle d'adaptateur graphique inclus *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Connexion au réseau mobile *
No
Ethernet/LAN
No
Bluetooth
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports HDMI *
1
Version HDMI
2.0b
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Entrée DC
Yes
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Poids et dimensions
Largeur
359,5 mm
Profondeur
233,6 mm
Hauteur
19,2 mm
Poids *
1,7 kg