- - Premium Hybride (2-en-1) Convertible (pliable) Noir
- - Intel® Core™ i7 i7-1165G7 Nombre de coeurs de processeurs: 4
- - Écran tactile 33,8 cm (13.3") 4K Ultra HD 3840 x 2160 pixels UWVA Rétroéclairage à LED 16:9
- - 16 Go LPDDR4x-SDRAM 3733 MHz
- - 1 To SSD
- - Intel Iris Xe Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.0
- - Lithium Polymère (LiPo) 60 Wh 10 h 65 W
- - Windows 10 Home 64-bit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP Spectre x360 13-aw2009nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 33,8 cm (13.3") Écran tactile 4K Ultra HD 16 Go LPDDR4x-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir
Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
13-aw2009nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
4J626EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196068790677

Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops
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
8540
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le:
20 Jun 2025 09:10:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date:
31 Mar 2022
Product end of life date
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
Plus>>>
Travaillez toute la journée. Enchaînez les épisodes de vos séries préférées toute la nuit.
Travaillez dur et jouez intensément grâce à une batterie longue durée. Enchaînez les épisodes de vos séries préférées et restez connecté grâce au WiFi Gigabit
Une puissance sans compromis pour stimuler vos passions
Profitez d’une incroyable vitesse pour éditer et visionnez des vidéos en streaming en un clin d’œil avec la puissance d’un processeur Intel® Core™. Bénéficiez d’un affichage exceptionnel sur un écran haute définition presque sans bordures avec verre Corning® Gorilla® NBT™.
Conçu pour votre tranquillité d’esprit
Doté de nombreuses fonctionnalités de sécurité pour vous laisser l’esprit tranquille. Protégez-vous avec le dispositif d’arrêt de la caméra, impossible à pirater et le bouton de désactivation du microphone, à activation rapide. Un indicateur LED vous permet de savoir s’il est actif ou non.
Design
Nom de la couleur
Bleu Poséidon
Type de produit
*
Hybride (2-en-1)
Couleur du produit
*
Noir
Format
*
Convertible (pliable)
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran
*
33,8 cm (13.3")
Résolution de l'écran
*
3840 x 2160 pixels
Écran tactile
*

Type HD
4K Ultra HD
Type de panneau
UWVA
Afficher le nom du marketing technologique
UWVA
Rétroéclairage à LED

Format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
33,8 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Processeur
Fabricant de processeur
*
Intel
Famille de processeur
*
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur
*
i7-1165G7
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
4,7 GHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne
*
16 Go
Type de mémoire interne
LPDDR4x-SDRAM
Fréquence de la mémoire
3733 MHz
Support de mémoire
Intégré
Mémoire interne maximale
*
16 Go
ECC

Support de stockage
Capacité totale de stockage
*
1 To
Supports de stockage
*
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe

Facteur de forme SSD
M.2
Lecteur optique
*

Lecteur de cartes mémoires intégré

Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique distinct
*
Indisponible
Carte graphique intégrée
*

Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct
*

Modèle d'adaptateur graphique inclus
*
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré

Nombre de microphones
2
Caméra
Caméra avant

Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Caméra infrarouge (IR)

Réseau
Norme Wi-Fi
*
Wi-Fi 6 (802.11ax)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexion au réseau mobile
*

Réseau
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN

Bluetooth

Modèle du Bluetooth
5.0
Miracast

MIMO (entrées multiples, sorties multiples)

Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1)
*
1
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port

Mode alternatif de DisplayPort USB de type C

Veille et charge USB

Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique

Accéléromètre

Gyroscope

Capteur de température

Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique
*

Île-style clavier

Clavier complet

Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Dropbox, ExpressVPN
Logiciel de test
McAfee LiveSafe, Microsoft Office 365
Système d'exploitation installé
*
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®

Intel® VT-x avec Extended Page Tables (EPT)

Programme Intel® Stable Image Platform Program (SIPP)

Intel® Software Guard Extensions (Intel® SGX)

États Idle

Configuration CPU (max)
1
Les options intégrées disponibles

Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)

Technologie de vitalisation d'Intel® (VT-x)

Caractéristiques spéciales
HP Audio Boost

Génération HP Audio Boost
Gen 2
Type de haut parleur HP
HP Dual Speakers
HP Imagepad

Caméra avant HP
HP TrueVision HD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie
*
60 Wh
Autonomie maximum de la batterie
10 h
Charge rapide

Durée de charge rapide (50%)
30 min
Poids de la batterie
235 g
Puissance
AC adaptateur puissance
65 W
Capacité de puissance USB

Sécurité
Lecteur d'empreintes digitales

Poids et dimensions
Largeur
306,7 mm
Profondeur
194,5 mm
Hauteur
16,9 mm
Poids
*
1,27 kg
Informations sur l'emballage
Largeur du colis
147 mm
Profondeur du colis
413 mm
Hauteur du colis
332 mm
Poids du paquet
3 kg
Données logistiques
Code du système harmonisé
84713000