location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 16-d0032nb Intel® Core™ i7 i7-11800H Ordinateur portable 40,9 cm (16.1") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
16-d0032nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
64Z87EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
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
Nombre de consultations du produit: 1907
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 26 Oct 2024 17:23:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP 16-d0032nb Intel® Core™ i7 i7-11800H Ordinateur portable 40,9 cm (16.1") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jouer Ordinateur portable Boîte coquille Noir
  • - Intel® Core™ i7 i7-11800H Nombre de coeurs de processeurs: 8
  • - 40,9 cm (16.1") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 Go DDR4-SDRAM 3200 MHz 2 x 8 Go
  • - 1 To SSD
  • - NVIDIA GeForce RTX 3060 6 Go Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lithium Polymère (LiPo) 70 Wh 5,75 h 200 W
  • - Windows 11 Home
Plus>>>
Reste zen et joue plus longtemps
Reste zen et joue plus longtemps

Fais face même quand le jeu s’enflamme avec un système de refroidissement[2] qui évite toute surchauffe.

Conçu pour le jeu
Conçu pour le jeu

Donne le meilleur de toi-même avec un gameplay sans coupure à la fréquence de rafraîchissement impressionnante et profite d’une expérience visuelle ultra-nette.

OMEN Gaming Hub

OMEN Gaming Hub est l’espace de référence unique pour développer ton expérience de gaming. Des améliorations logicielles à la commande matérielle en passant par les services en direct, OMEN Gaming Hub fait passer l’expérience de jeu à un niveau supérieur, en toute simplicité.

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 1 To de stockage ultra-rapide SSD PCIe.

Mémoire double canal

La technologie double canal améliore les performances du système grâce au fonctionnement simultané des deux canaux qui permet de doubler la vitesse de communication entre le contrôleur de mémoire et la RAM.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

Une toute nouvelle perspective

Windows 11 offre un environnement calme et créatif pour vivre vos passions à travers une expérience nouvelle. Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [3]

Une expérience exceptionnelle, où que vous soyez

Les processeurs Intel® Core™ de 11e génération offrent la combinaison parfaite de fonctionnalités pour que vous soyez inarrêtable. Des performances élevées, une réactivité instantanée et une connectivité haut de gamme vous permettent d’accomplir vos tâches rapidement. [4]

NVIDIA® GeForce RTX™ 3060

GeForce RTX™ 3060 te permet de t’attaquer aux jeux les plus récents grâce à la puissance Ampere, l’architecture RTX 2e génération de NVIDIA. Bénéficie de performances incroyables grâce à des Ray Tracing Cores et des Tensor Cores améliorés, des nouveaux multiprocesseurs de streaming et une mémoire G6 haute vitesse. [5]

Écran FHD antireflet 144Hz

Réduis la frustration des ralentissements et des images fantômes avec un écran qui associe une fréquence de rafraîchissement de 144 Hz et une résolution haute définition intégrale 1080p pour un gameplay fluide et précis. [6]

Chargeur rapide HP

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [7]

Caméra HD HP Wide Vision

Grâce à un champ de vision grand-angle de 88 degrés, vous pouvez lancer des conversations vidéo avec toute votre famille ou avec un groupe d’amis avec un affichage d’une incroyable netteté. [9]

Port USB Type-C® SuperSpeed, vitesse de transfert de 5 Gbit/s

Connectez votre stockage externe grâce à ce port USB Type-C® SuperSpeed, offrant une vitesse de transfert de 5 Gbit/s. De plus, il est réversible et simple à connecter. Vous pouvez donc le brancher indifféremment dans un sens ou dans l’autre. [10]

Facilité de connexion
Facilité de connexion

Profitez d'une expérience sans fil plus fluide avec une combinaison de Wi-Fi 6 (2x2) et de Bluetooth® 5.0, toutes vos connexions sont robustes et jusqu'à trois fois plus rapides que le transfert de fichiers Wi-Fi 5. [8]

Clavier rétroéclairé avec pavé numérique intégré
Clavier rétroéclairé avec pavé numérique intégré

Poursuivez vos activités, même dans les pièces faiblement éclairées ou sur les vols de nuit. Avec un clavier rétroéclairé et un pavé numérique intégré, vous pouvez réaliser vos saisies confortablement dans plusieurs environnements.

Design
Nom de la couleur
Argent mica, logo chrome foncé
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Format *
Boîte coquille
position de marché
Jouer
Intel® vPro™ Platform Eligibility
No
Conception du produit
Finition peinture
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
40,9 cm (16.1")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
40,9 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Taux de d'actualisation maximal
144 Hz
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-11800H
Nombre de coeurs de processeurs
8
Nombre de threads du processeur
16
Fréquence du processeur Turbo
4,6 GHz
Mémoire cache du processeur
24 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
Emplacements mémoire (disponibles)
2
Mémoire interne maximale *
32 Go
Nombre de ports internes d'extension de mémoire libre
2
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique distinct *
NVIDIA GeForce RTX 3060
Mémoire carte graphique distincte
6 Go
Type de carte graphique
GDDR6
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
Yes
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Modèle du Bluetooth
5.2
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Technologie de cablâge
10/100/1000Base-T(X)
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
4
représentation / réalisation
Carte mère chipset
Intel HM570
Accéléromètre
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
argent mica
Logiciel
Logiciels pré-installés
ExpressVPN (30 jours d’essai gratuit); LastPass Premium (30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, McAfee LiveSafe™
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
Commutateur audio HP; HP Connection Optimizer; HP CoolSense; HP QuickDrop; OMEN Gaming Hub
Segment HP
Maison
HP GTIN (EAN/UPC)
196548147083
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
70 Wh
Autonomie maximum de la batterie
5,75 h
Lecture vidéo en continue
7,25 h
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
280 g
Puissance
AC adaptateur puissance
200 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
No
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Technologies et matériaux durables
Base et boîtier(s) des haut-parleurs fabriqués à partir de plastique issu de déchets récupérés dans l’environnement; Touches de clavier fabriquées avec du plastique recyclé
Poids et dimensions
Largeur
370 mm
Profondeur
260 mm
Hauteur
23,5 mm
Poids *
2,46 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
552 mm
Hauteur du colis
345 mm
Poids du paquet
3,71 kg
Contenu de l'emballage
Clavier fourni
Yes
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2