location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Station de travail mobile 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 1 To SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
ZBook Fury 16 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
98K96ET
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
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
Nombre de consultations du produit: 4542
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 31 Jul 2025 11:10:55
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Station de travail mobile 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 1 To SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro AI PC, AI Workstation Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Station de travail mobile Boîte coquille Gris
  • - Intel® Core™ i7 i7-14700HX Nombre de coeurs de processeurs: 20
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS
  • - 32 Go DDR5-SDRAM 5600 MHz 1 x 32 Go
  • - 1 To SSD
  • - NVIDIA RTX 2000 Ada 8 Go Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymère (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
Plus>>>
Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Processeur Intel Core™ i7

Exécutez simultanément plusieurs programmes lourds sur l’unité centrale sans sacrifier les performances avec un processeur i7 Intel Core™.[2]

Stockage haut débit HP Z Turbo Drive

Travaillez sans limites où que vous soyez avec un stockage PCIe en local jusqu’à 6 fois plus rapide que les SSD SATA et jusqu’à 21 fois plus rapide que le stockage sur disques durs traditionnels.[5]

Clavier résistant aux éclaboussures

Les accidents arrivent. C’est la raison pour laquelle nous avons conçu notre clavier avec un trou de drainage afin que les déversements mineurs s’écoulent par le bas pour faciliter le nettoyage.

Des fonctionnalités de sécurité de pointe

Les fonctions de sécurité avancées sont fournies en standard. Les protections de système telles que HP Sure Start, le tout premier BIOS du secteur doté d’une fonction d’autoréparation, permettent de verrouiller parfaitement votre appareil, ainsi que vos données et votre identité.

Accomplissez simultanément toutes vos tâches les plus lourdes

Traitez vos projets à contenu graphique important en toute simplicité grâce à un processeur Intel[2] de performances professionnelles et une carte graphique intégrée ou distincte[4].

Développez. Progressez. Évoluez

Obtenez un stockage et une mémoire de type ordinateur de bureau et bénéficiez d’espace pour vous développer. Profitez d'une extension simplifiée avec un accès sans outil aux composants.

Cadre fin pour une surface d’affichage étendue.

Donnez vie à vos projets sur un écran fantastique et affichez davantage sur votre écran avec un design à bord étroit.

Protégez l’avenir de tous, avec des ordinateurs engagés pour accroître la durabilité.

Chez HP, nous nous préoccupons de l’impact de nos produits sur les personnes, les communautés et la planète. C’est pourquoi cet appareil est certifié EPEAT Gold[12] et que l’emballage externe est fabriqué à 100 % en matériaux recyclés[13].

Design
Type de produit *
Station de travail mobile
Couleur du produit *
Gris
Format *
Boîte coquille
position de marché
Performance
Année de lancement
2024
Intel® vPro™ Platform Eligibility
No
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
40,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
Intel Core i7-14xxx
Modèle de processeur *
i7-14700HX
Nombre de coeurs de processeurs
20
Nombre de threads du processeur
28
Fréquence du processeur Turbo
5,5 GHz
Cœurs de performance
8
Cœurs efficaces
12
Fréquence Turbo maximale des Performance-cores
5,5 GHz
Fréquence Turbo maximale des Effcient-cores
3,9 GHz
Fréquence de base des cœurs performants
2,1 GHz
Fréquence de base des cœurs efficaces
1,5 GHz
Mémoire cache du processeur
33 Mo
Type de cache de processeur
L3
Puissance de base du processeur
55 W
Puissance maximum du turbo
157 W
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 32 Go
Emplacements mémoire
4x SO-DIMM
Mémoire interne maximale *
128 Go
Canaux de mémoire
Double canal
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique distinct *
NVIDIA RTX 2000 Ada
Mémoire carte graphique distincte
8 Go
Type de carte graphique
GDDR6
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
Yes
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 7 (802.11be)
Réseau
Standards wifi
Wi-Fi 7 (802.11be)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 7 BE200
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.4
Paiement sans contact
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de Mini DisplayPorts
1
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel WM790
Clavier
Caractéristiques spéciales du clavier
Morsbestendig
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Logiciels fournis
HP Wolf Pro Security Edition (1 ans)
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
Outils de gestion HP
HP Power Manager
Intelligence artificielle HP
AI PC, AI Workstation
Segment HP
Professionnel
HP GTIN (EAN/UPC)
198701689669
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
8
Capacité de la batterie *
95 Wh
Puissance
AC adaptateur puissance
230 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Entrée DC
Yes
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
TCO
Technologies et matériaux durables
Faible teneur en halogène
Poids et dimensions
Largeur
363 mm
Profondeur
250 mm
Hauteur
28,6 mm
Poids *
2,35 kg
Informations sur l'emballage
Largeur du colis
552 mm
Profondeur du colis
69 mm
Hauteur du colis
345 mm
Empreinte carbone
Empreinte carbone totale (kg of CO2e)
350
Émissions de carbone, fabrication (kg de CO2e)
297
Émissions de carbone, logistique (kg de CO2e)
25
Émissions de carbone en fin de vie (kg de CO2e)
1
Émissions totales de carbone, sans phase d'utilisation (kg de CO2e)
26
Technical details
Règlement général sur la sécurité des produits (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Autres caractéristiques
Garantie du fabricant
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.