location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek0006nb Intel® Core™ i3 i3-1215U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14-ek0006nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A5NT4EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1065
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 07 Mar 2025 00:03:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP Pavilion x360 14-ek0006nb Intel® Core™ i3 i3-1215U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Hybride (2-en-1) Convertible (pliable) Argent
  • - Intel® Core™ i3 i3-1215U Nombre de coeurs de processeurs: 6
  • - Écran tactile 35,6 cm (14") Full HD 1920 x 1080 pixels IPS 16:9
  • - 8 Go DDR4-SDRAM 3200 MHz
  • - 512 Go SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymère (LiPo) 43 Wh 8 h 45 W
  • - Windows 11 Home
Plus>>>
Un divertissement à 360°
Un divertissement à 360°

Cet ordinateur portable s’adapte à tous vos besoins de divertissement grâce à sa charnière à 360 degrés et vous offre un son immersif avec un système audio B&O.

Des performances fiables
Des performances fiables

Votre ordinateur reste toujours au top de ses performances grâce à la puissance d’un processeur Intel®[1] et de HP Network Booster.

Conception adaptée pour la planète
Conception adaptée pour la planète

Participez à la protection de l’environnement avec un ordinateur portable fabriqué à partir de plastiques issus de déchets récupérés dans l’environnement, durables et recyclés post-consommation[2].

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [3]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [4]

Ecran tactile IPS FHD

Bénéficiez toujours de la meilleure qualité pour votre contenu avec un grand angle de vision de 178° et une image dynamique. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis votre l’écran. [5]

Plastique issu des océans

D’une conception soucieuse de l’environnement, notre PC portable intègre des matériaux durables tels que le plastique océanique dans le capot, le cadre et le boîtier du haut-parleur. [6]

Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [7]

Une expérience audio puissante
Une expérience audio puissante

Grâce aux deux haut-parleurs HP, à la technologie HP Audio Boost et à un son personnalisé par les experts de B&O, vous pouvez profiter d'une expérience audio riche et authentique. Laissez le son vous transporter.

DDR4 RAM

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

Homologué EPEAT® Gold

Les produits enregistrés EPEAT® Gold sont les produits les mieux notés qui répondent à tous les critères requis par EPEAT. EPEAT est le label écologique de référence au niveau mondial pour les produits électroniques. [8]

L’autonomie qui vous libère

Attaquez votre journée sans vous soucier de recharger. Avec un maximum de 8 heures d’autonomie de batterie, vous pouvez travailler plus longtemps, regarder plus de contenu et passer plus de temps l’esprit totalement libre. [12]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [13]

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 512 Go de stockage ultra-rapide SSD PCIe.

Carte combinée Wi-Fi® 802.11a/b/g/n/ac (2x2) et Bluetooth® 5

Restez connecté à des accessoires Wi-Fi et Bluetooth® grâce à la technologie sans fil. [14]

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

Certifié ENERGY STAR®
Certifié ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [9]

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter. [15]

Stockage sur cloud Dropbox

Stockez et synchronisez votre contenu en ligne avec Dropbox. Obtenez 25 Go de stockage pendant un an pour accéder, gérer et partager vos photos, votre musique et vos fichiers depuis n'importe où depuis un simple accès Internet. [16]

Design
Nom de la couleur
Argent naturel
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2024
Conception du produit
Finition du capot brillante, cadre de clavier en finition moulée à motif vertical brossé , base texturée
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i3
Génération de processeurs
12e génération de processeurs Intel® Core™ i3
Modèle de processeur *
i3-1215U
Nombre de coeurs de processeurs
6
Nombre de threads du processeur
8
Fréquence du processeur Turbo
4,4 GHz
Cœurs de performance
2
Cœurs efficaces
4
Fréquence Turbo maximale des Performance-cores
4,4 GHz
Fréquence Turbo maximale des Effcient-cores
3,3 GHz
Mémoire cache du processeur
10 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
Intégré
Mémoire interne maximale *
8 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
Realtec RTL8822CE
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Modèle du Bluetooth
5.0
MIMO (entrées multiples, sorties multiples)
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Nom de la couleur du clavier
Argent naturel
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 30 jours d’essai McAfee Online Protection; Offre d’essai gratuit Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; myHP
Segment HP
Maison
HP GTIN (EAN/UPC)
198415547378
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
43 Wh
Autonomie maximum de la batterie
8 h
Lecture vidéo en continue
11 h
Charge rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Technologies et matériaux durables
Plastique océanique dans le cadre du clavier, la base et le bandeau latéral; Les touches du clavier et les ciseaux contiennent du plastique recyclé post-consommation
Poids et dimensions
Largeur
322 mm
Profondeur
210 mm
Hauteur (avant)
1,89 cm
Hauteur (arrière)
1,99 cm
Poids *
1,51 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,16 kg
Empreinte carbone
Empreinte carbone totale (kg of CO2e)
140
Émissions de carbone, fabrication (kg de CO2e)
124
Émissions de carbone, logistique (kg de CO2e)
4
Émissions totales de carbone, sans phase d'utilisation (kg de CO2e)
12
Détails techniques
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Autres caractéristiques
Nombre de haut-parleurs
2