location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 16-af1010nb Intel Core Ultra 7 255U Ordinateur portable 40,6 cm (16") 2K 32 Go LPDDR5x-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
16-af1010nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
BZ3N8EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
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
Nombre de consultations du produit: 779
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 29 Jul 2025 23:57:52
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook 5 16-af1010nb Intel Core Ultra 7 255U Ordinateur portable 40,6 cm (16") 2K 32 Go LPDDR5x-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinateur portable Boîte coquille Argent
  • - Intel Core Ultra 7 255U Nombre de coeurs de processeurs: 12
  • - 40,6 cm (16") 2K 1920 x 1200 pixels IPS Rétroéclairage à LED 16:10
  • - 32 Go LPDDR5x-SDRAM 7467 MHz
  • - 1 To SSD
  • - Intel Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Lithium Polymère (LiPo) 59 Wh 13 h 65 W
  • - Windows 11 Home
Plus>>>
Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle.[8]

Processeurs Intel Core™ Ultra (Série 2)
Processeurs Intel Core™ Ultra (Série 2)

Profitez de la polyvalence avec les processeurs Intel Core Ultra. Une IA évoluée qui rend la collaboration et la création intelligentes plus accessibles que jamais.[9]

Carte graphique Intel
Carte graphique Intel

Profitez de visuels saisissants et immersifs dans les applications créatives et les jeux.[10]

Format d’image 16:10
Format d’image 16:10

Grâce au format d’image 16:10, affichez davantage de contenu avec moins de défilement.

Panneau antireflets
Panneau antireflets

Grâce à ce panneau antireflets, vous pouvez profiter du soleil tout en utilisant votre ordinateur. Utilisez votre ordinateur en extérieur grâce à l'écran antireflet.

Écran à micro-bordure
Écran à micro-bordure

En insérant un écran plus grand dans une trame plus petite, cette face avant ultramince, à peine visible, révolutionne l'apparence de votre écran avec un design parfaitement efficace.[11]

Panneau IPS
Panneau IPS

Quel que soit ton angle de vue, cet écran offre des images nettes et éclatantes et un angle de vision de 178 degrés pour que tout le monde puisse profiter du spectacle.

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable.[12]

EPEAT Gold avec Climate+
EPEAT Gold avec Climate+

Avec EPEAT Gold avec Climate+, vous choisissez un mouvement vers la responsabilité et l’action climatique.[13]

Certifié ENERGY STAR
Certifié ENERGY STAR

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus.[14]

Le clavier contient du plastique recyclé post-consommation
Le clavier contient du plastique recyclé post-consommation

Nous apportons une conception plus réfléchie à nos claviers en utilisant du plastique recyclé post-consommation dans la conception.[15]

Aluminium recyclé
Aluminium recyclé

Parce que les petits détails font parfois une grande différence, cet ordinateur portable a été fabriqué avec des matériaux durables tels que l’aluminium recyclé.[16]

Essayez PC Game Pass gratuitement avec votre nouveau PC HP.
Essayez PC Game Pass gratuitement avec votre nouveau PC HP.

Jouez à des centaines de jeux PC de haute qualité avec votre nouvel appareil HP et 3 mois gratuits de PC Game Pass, y compris EA Play. Avec de nouveaux jeux ajoutés en permanence, il y a toujours quelque chose de nouveau à essayer.[17]

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes.[18]

Facilité de connexion
Facilité de connexion

Profitez de vitesses plus rapides, de performances améliorées et d’une plus capacité accrue grâce à la carte sans fil Wi-Fi 6 et Bluetooth 5.4.[19]

Coupure du microphone
Coupure du microphone

Gardez l’esprit tranquille tout en appréciant la commodité d’un bouton dédié de coupure du microphone que vous pouvez activer facilement. Un témoin à LED vous indique s’il est allumé.

Obturateur de caméra
Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Port USB Type-A, vitesse de transfert de 10 Gbit/s
Port USB Type-A, vitesse de transfert de 10 Gbit/s

Connectez votre stockage externe grâce à ce port USB Type-A, offrant une vitesse de transfert de 10 Gbit/s.[20]

Des avancés optimisées par l’IA au quotidien
Des avancés optimisées par l’IA au quotidien

Assurez votre productivité lors de vos déplacements avec un processeur Intel Core™ Ultra[1], la technologie HP Fast Charge[2] et le raccourci clavier Copilot[4].

Un écran plus large et plus lumineux
Un écran plus large et plus lumineux

Profitez de visuels époustouflants sur un écran large d’une grande précision[5] idéal pour le travail et les loisirs.

Une connexion assurée et un partage d’idées en toute simplicité
Une connexion assurée et un partage d’idées en toute simplicité

Participez à des conférences téléphoniques où que vous soyez avec le Wi-Fi rapide, une webcam FHD[3], Windows Studio Effects et la réduction du bruit basée sur l’IA.

Pour un avenir meilleur
Pour un avenir meilleur

Le PC portable IA HP OmniBook 5 intègre des matériaux recyclés[6] et est certifié EPEAT Gold avec Climate+[7].

Design
Nom de la couleur
Glacier silver
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Boîte coquille
position de marché
Premium
Année de lancement
2025
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
2K
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:10
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
40,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
62,5%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 7
Génération de processeurs
Intel Core Ultra (Series 2)
Modèle de processeur *
255U
Nombre de coeurs de processeurs
12
Nombre de threads du processeur
14
Fréquence du processeur Turbo
5,2 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
5,2 GHz
Fréquence Turbo maximale des Effcient-cores
4,2 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,4 GHz
Fréquence de base des cœurs performants
2 GHz
Fréquence de base des cœurs efficaces
1,7 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Unité de traitement neuronal (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
LPDDR5x-SDRAM
Fréquence de la mémoire
7467 MHz
Support de mémoire
Intégré
Configuration de la mémoire (fente x taille)
Not available
Mémoire interne maximale *
32 Go
Débit de transfert des données de mémoire
7467 MT/s
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Graphics
Graphique
Modèle d'adaptateur graphique inclus *
Intel Graphics
Audio
Système audio
DTS:X Ultra
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant
1920 x 1080 pixels
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Modèle du Bluetooth
5.4
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Nom de la couleur du clavier
Soft gray
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Optimiseur de connexion HP
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
Caméra avant HP
HP TrueVision FHD
Intelligence artificielle HP
AI PC
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
59 Wh
Autonomie maximum de la batterie
13 h
Lecture vidéo en continue
19,25 h
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
357,7 mm
Profondeur
254,8 mm
Hauteur (avant)
1,79 cm
Hauteur (arrière)
1,86 cm
Poids *
1,77 kg
Informations sur l'emballage
Largeur du colis
63 mm
Profondeur du colis
504 mm
Hauteur du colis
305 mm
Poids du paquet
2,52 kg