location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 460 G11 Intel Core Ultra 7 155U Ordinateur portable 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
ProBook 460 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A1LE0UT
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122803620 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1822
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 27 Jul 2025 11:28:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2025
Product end of life date
Brochure / Fiche produit (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 460 G11 Intel Core Ultra 7 155U Ordinateur portable 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Ordinateur portable Clapet Argent
  • - Intel Core Ultra 7 155U Nombre de coeurs de processeurs: 12
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS Rétroéclairage à LED 16:10
  • - 32 Go DDR5-SDRAM 5600 MHz 2 x 16 Go
  • - 512 Go SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 45 W
  • - Windows 11 Pro
Plus>>>
Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Tout dernier processeur multicœur Intel

Configurez le processeur de votre HP ProBook pour allier puissance, rapidité de performance et valeur ajoutée. Le tout dernier processeur Intel prend en charge de nombreuses tâches de manière fiable et transparente, grâce à ses multiples cœurs de traitement qui répartissent le travail.[1]

La sécurité est votre principale priorité

HP Wolf Pro Security Edition assure une protection de l’ordinateur préconfigurée à l’échelle de l’entreprise, destinée aux petites et moyennes entreprises.[3]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit.[5]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click.[7]

HP Sure Sense

Les logiciels malveillants évoluent rapidement et les logiciels antivirus traditionnels ne sont pas toujours capables de reconnaître les nouvelles attaques. Protégez votre PC contre les attaques inédites avec HP Sure Sense, qui s’appuie sur le deep learning et l’intelligence artificielle pour garantir une protection exceptionnelle contre les logiciels malveillants.

Récupération automatique suite aux attaques du micrologiciel

Les attaques de firmware peuvent anéantir votre ordinateur. Assurez-vous donc qu’il est protégé en permanence grâce au BIOS à réparation spontanée de HP. HP Sure Start 7e génération récupère en effet automatiquement le BIOS après les attaques de programmes malveillants ou de rootkits et les corruptions du système.

Travaillez sans interruption

Optimisez la productivité et réduisez les temps d’arrêt avec les fonctions pleinement intégrées et automatisées de l’écosystème du micrologiciel HP BIOSphere de 6e génération. Vos ordinateurs bénéficient d’une protection supplémentaire grâce à des mises à jour et des contrôles de sécurité automatiques.[8]

Accélérez les principes de base de la gestion informatique

Le module HP Manageability Integration Kit permet d’accélérer la création d’images et la gestion du matériel, du BIOS et de la sécurité via Microsoft System Center Configuration Manager.[9]

Conçu pour une productivité hybride

Améliorez votre productivité, en télétravail ou au bureau avec le format 16:10 sur un écran de 16 pouces.

Optimisé pour la croissance de votre entreprise

Tenez le rythme des tâches exigeantes et délais, avec le tout dernier processeur Intel[2] et une autonomie prolongée.

Protégé par HP Wolf Security

Les ordinateurs HP Wolf Pro Security Edition incorporent HP Sure Click Pro avec HP Sure Sense Pro, ce qui permet de bénéficier d’une couverture plus approfondie par rapport aux versions standard grâce à une licence utilisateur de 1 ou 3 ans avec assistance HP[4]. On obtient ainsi une solution unique, performante qui ne nécessite pas un environnement d’ordinateur géré par un service informatique.

Contribuer à protéger notre avenir partagé

Emballage extérieur fabriqué intégralement à partir de matériaux provenant de sources durables[6].

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
position de marché
Tous les jours
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:10
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 7
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
155U
Nombre de coeurs de processeurs
12
Nombre de threads du processeur
14
Fréquence du processeur Turbo
4,8 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,8 GHz
Fréquence Turbo maximale des Effcient-cores
3,8 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,7 GHz
Fréquence de base des cœurs efficaces
1,2 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Neural processor unit (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Fréquence maximale NPU
1,4 GHz
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Configuration de la mémoire (fente x taille)
2 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Graphics
Modèle d'adaptateur graphique inclus *
Intel Graphics
Audio
Nombre de haut-parleurs intégrés
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen. 2x2
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
Clavier
Caractéristiques spéciales du clavier
Spill-resistant
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
Yes
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Modèle de dispositif d’entrée
HP Premium Keyboard
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Puissance
AC adaptateur puissance
45 W
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
359,4 mm
Profondeur
251,1 mm
Hauteur (avant)
1,09 cm
Hauteur (arrière)
1,7 cm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Pays Grossiste
Canada 1 distributor(s)
United States 1 distributor(s)