location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-aw2519nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
13-aw2519nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
2R1Z2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195161727344 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 5893
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Jun 2025 10:25:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Spectre x360 13-aw2519nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybride (2-en-1) Convertible (pliable) Noir
  • - Intel® Core™ i7 i7-1165G7 Nombre de coeurs de processeurs: 4
  • - Écran tactile 33,8 cm (13.3") Full HD 1920 x 1080 pixels UWVA Rétroéclairage à LED 16:9
  • - 16 Go LPDDR4x-SDRAM 3733 MHz
  • - 512 Go SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymère (LiPo) 60 Wh 9,25 h 65 W
  • - Windows 10 Home 64-bit
Plus>>>
Travaillez toute la journée. Enchaînez les épisodes de vos séries préférées toute la nuit.
Travaillez toute la journée. Enchaînez les épisodes de vos séries préférées toute la nuit.

Travaillez dur et jouez intensément grâce à une batterie longue durée. Enchaînez les épisodes de vos séries préférées et restez connecté grâce au WiFi Gigabit

Une puissance sans compromis pour stimuler vos passions
Une puissance sans compromis pour stimuler vos passions

Profitez d’une incroyable vitesse pour éditer et visionnez des vidéos en streaming en un clin d’œil avec la puissance d’un processeur Intel® Core™. Bénéficiez d’un affichage exceptionnel sur un écran haute définition presque sans bordures avec verre Corning® Gorilla® NBT™.

Conçu pour votre tranquillité d’esprit
Conçu pour votre tranquillité d’esprit

Doté de nombreuses fonctionnalités de sécurité pour vous laisser l’esprit tranquille. Protégez-vous avec le dispositif d’arrêt de la caméra, impossible à pirater et le bouton de désactivation du microphone, à activation rapide. Un indicateur LED vous permet de savoir s’il est actif ou non.

Design
Couleur nom
Noir nuit
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
33,8 cm (13.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
UWVA
Afficher le nom du marketing technologique
UWVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
33,8 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Couverture sRGB (max)
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1165G7
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
LPDDR4x-SDRAM
Fréquence de la mémoire
3733 MHz
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
16 Go
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Réseau
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports USB4 Gen 3×2
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Pavé numérique *
No
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Dropbox, Netflix, ExpressVPN
Logiciel de test
McAfee LiveSafe, Microsoft 365
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Plateforme Intel® Evo™ vérifiée
Yes
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
208662
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Génération HP Audio Boost
Gen 2
Type de haut parleur HP
HP Dual Speakers
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
Caméra avant HP
HP TrueVision HD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
60 Wh
Autonomie maximum de la batterie
9,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
235 g
Puissance
AC adaptateur puissance
65 W
Entrée DC
Yes
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
306,7 mm
Profondeur
194,5 mm
Hauteur
16,9 mm
Poids *
1,27 kg
Informations sur l'emballage
Largeur du colis
147 mm
Profondeur du colis
413 mm
Hauteur du colis
332 mm
Poids du paquet
3 kg
Pays Grossiste
Switzerland 1 distributor(s)