location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-ek1809nz Intel® Core™ i7 i7-10750H Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-ek1809nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
3D3H1EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195908283836 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1549
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP OMEN 15-ek1809nz Intel® Core™ i7 i7-10750H Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jouer Ordinateur portable Clapet Noir
  • - Intel® Core™ i7 i7-10750H 2,6 GHz Nombre de coeurs de processeurs: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 16 Go DDR4-SDRAM 2933 MHz 2 x 8 Go
  • - 512 Go SSD
  • - NVIDIA GeForce RTX 3060 6 Go Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymère (LiPo) 70,9 Wh 200 W
  • - Windows 10 Home 64-bit
Plus>>>
Découvrez comment éviter de vous perdre

Cette machine fine, vicieuse et rêveuse est agréable à l’œil grâce à son affichage rapide et époustouflant, et encore plus agréable à l’oreille grâce à la master-class Audio de Bang & Olufsen. Restez debout toute la nuit à regarder ou à jouer, grâce à la longue durée de vie des piles. Sommes-nous en train de nous laisser séduire ?

Très peu
Très peu

Et voici ton nouveau meilleur compagnon. Cette machine de rêve optimisée est équipée d’un processeur Intel® et d’une carte graphique NVIDIA® GeForce® refroidie grâce à la technologie OMEN Tempest Cooling. Attention les yeux : ce tout petit format cache des performances gigantesques.

Trouver les paramètres idéals
Trouver les paramètres idéals

OMEN 15 ne se contente pas de présenter un design époustouflant et des caractéristiques techniques à couper le souffle. Avec OMEN Gaming Hub, vous pouvez composer chaque élément de votre jeu. Branchez et jouez mieux avec tous les ports dont vous aurez jamais besoin. Par rapport aux autres ordinateurs portables de jeu, aucun ami n’est en vue.

Design
Couleur nom
Noir céleste
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Clapet
position de marché
Jouer
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
72%
Temps de réponse montée/descente
7 ms
Taux de d'actualisation maximal
144 Hz
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
10e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-10750H
Nombre de coeurs de processeurs
6
Processeur nombre de threads
12
Fréquence du processeur Turbo
5 GHz
Fréquence du processeur *
2,6 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
TDP configurable vers le bas
35 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2933 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
Emplacements mémoire (disponibles)
2
Mémoire interne maximale *
32 Go
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
NVMe, PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA GeForce RTX 3060
Carte graphique distincte
6 Go
Type de carte graphique
GDDR6
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Réseau
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de Mini DisplayPorts
1
Quantité de ports Thunderbolt 3
1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel HM470
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie SpeedStep évoluée d'Intel
Yes
Accès mémoire Intel® Flex
Yes
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
70,9 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
270 g
Puissance
AC adaptateur puissance
200 W
Sécurité
Lecteur d'empreintes digitales
No
Sustainability
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Poids et dimensions
Largeur
357,9 mm
Profondeur
239,7 mm
Hauteur
22,9 mm
Poids *
2,45 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
3,65 kg