- - Ordinateur portable Clapet Argent
- - Intel® Core™ i7 i7-8565U 1,8 GHz Nombre de coeurs de processeurs: 4
- - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
- - 16 Go DDR4-SDRAM 2400 MHz 1 x 16 Go
- - 512 Go SSD
- - Intel® UHD Graphics
- - Wi-Fi 6 (802.11ax) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.0
- - Lithium-Ion (Li-Ion) 48 Wh 45 W
- - Windows 10 Pro 64-bit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP ProBook 650 G5 Intel® Core™ i7 i7-8565U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent
Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
650 G5
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
8MK19EA

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0194441913910

Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops
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
11198
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le:
10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date:
30 Apr 2021
Product end of life date
Brochure / Fiche produit
(4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
Plus>>>
Un design moderne et professionnel
Cet ordinateur est conçu pour les professionnels Le modèle HP ProBook 650 a passé avec succès les tests MIL-STD 810G[2] et possède une superbe finition argent avec des lignes précises, qui incarnent son design audacieux actuel.
Haute performance
Accélérez les applications métier exigeantes avec un processeur Intel® Core™ de 8e génération[3]. Restez connecté avec le réseau LAN sans fil HP Extended Range.
Basée sur des fondements sécurisés
Protégez votre ordinateur contre les futures menaces des programmes malveillants, grâce aux solutions de sécurité gérables HP, renforcées au niveau du matériel et dotées d’une fonction d’autoréparation. Du BIOS au navigateur, HP Sure Start de 5e génération[7] et HP Sure Click[8] contribuent à sécuriser votre ordinateur.
Design
Type de produit
*
Ordinateur portable
Couleur du produit
*
Argent
Elément de format
*
Clapet
Intel® vPro™ Platform Eligibility

Pays d'origine
Chine
Écran
Taille de l'écran
*
39,6 cm (15.6")
Résolution de l'écran
*
1920 x 1080 pixels
Écran tactile
*

Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED

Ratio de format d'image
16:9
Écran antireflet

Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Double-écran

Espace de couleur RGB
sRGB
Palette de couleurs
67%
Processeur
Fabricant de processeur
*
Intel
Famille de processeur
*
Intel® Core™ i7
Génération de processeurs
Intel® Core™ i7 de 8e génération
Modèle de processeur
*
i7-8565U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,6 GHz
Fréquence du processeur
*
1,8 GHz
Bus informatique
4 GT/s
Le cache du processeur
8 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1528
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Whiskey Lake
Type de bus
OPI
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 2x2
Mémoire
Mémoire interne
*
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale
*
32 Go
ECC

Support de stockage
Capacité totale de stockage
*
512 Go
Supports de stockage
*
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe

Facteur de forme SSD
M.2
Type de lecteur optique
*

Lecteur de cartes mémoires intégré

Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt
*
Indisponible
À bord adaptateur graphique
*

Adaptateur graphique
*

Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord
*
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1150 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x3EA0
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré

Nombre de microphones
2
Caméra
Caméra avant

Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Wifi

Norme Wi-Fi
*
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Réseau
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX200
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN

LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth

Version du Bluetooth
5.0
Paiement sans contact

Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1)
*
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1)
*
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI
*
1
Version HDMI
1.4
Nombre de ports VGA (D-Sub)
1
Combo casque / microphone Port

Veille et charge USB

Ports veille et charge USB
1
Clavier
Dispositif de pointage
Clickpad
Pavé numérique
*

Clavier backlight

Clavier résistant aux éclaboussures

Clavier complet

Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé
*
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)

Technologie Intel® Smart Response

Technologie Intel® Identity Protection (Intel® IPT)

Technologie Intel® Hyper Threading (Intel® HT Technology)

Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel

Intel Clear Video Technology HD

Intel® Clear Video Technology

Technologie Intel® Quick Sync Video

Accès mémoire Intel® Flex

Nouvelles instructions Intel® AES (Intel® AES-NI)

Technologie Trusted Execution d'Intel®

Enhanced Halt State d'Intel®

Intel® VT-x avec Extended Page Tables (EPT)

Clé de sécurité Intel®

Intel® TSX-NI

Intel® Garde SE

Intel® Software Guard Extensions (Intel® SGX)

Technologie Intel® Clear Video pour MID (Intel® CVT for MID)

Intel® 64

Bit de verrouillage

États Idle

Technologies de surveillance thermique

Taille de l'emballage du processeur
46x24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Configuration CPU (max)
1
Les options intégrées disponibles

Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)

Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)

ID ARK du processeur
149091
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Outils de sécurité HP
HP DriveLock and Automatic DriveLock; HP Fingerprint Sensor; HP Secure Erase;HP Sure Click; Windows Defender; HP Sure Start Gen5; HP BIOSphere Gen5; HP Client Security Gen5; HP Sure Sense
Outils de gestion HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Cong Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie
*
48 Wh
Puissance
AC adaptateur puissance
45 W
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
377 mm
Profondeur
257 mm
Hauteur
23,9 mm
Poids
*
2,18 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Contenu de l'emballage
Adaptateur secteur fourni
*

Source | Résumé Testseek | Taux moyen |
---|---|---|
Fr a recueilli 1 avis d’experts pour HP ProBook 650 G5 Intel® Core™ i7 i7-8565U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
|
0%
|
1
Pays | Grossiste |
---|---|
![]() |
1 distributor(s) |
Connexion
ou S'enregistrer comme nouvel utilisateur (gratuit)
si vous souhaitez voir apparaître plus d'informations sur les distributeurs .
Vous êtes fournisseur et souhaitez aussi voir apparaître vos informations ici, veuillez nous contacter via la page contact.
Vous êtes fournisseur et souhaitez aussi voir apparaître vos informations ici, veuillez nous contacter via la page contact.