location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-db0000nl AMD Ryzen™ 7 8845HS Ordinateur portable 43,9 cm (17.3") Quad HD 16 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-db0000nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A0DM8EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122627509 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1730
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 16 Dec 2024 03:33:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2024
Product end of life date
Bullet Points HP OMEN 17-db0000nl AMD Ryzen™ 7 8845HS Ordinateur portable 43,9 cm (17.3") Quad HD 16 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jouer Ordinateur portable Clapet Noir
  • - AMD Ryzen™ 7 8845HS 3,8 GHz Nombre de coeurs de processeurs: 8
  • - 43,9 cm (17.3") Quad HD 2560 x 1440 pixels IPS 16:9
  • - 16 Go DDR5-SDRAM 5600 MHz 2 x 8 Go
  • - 1 To SSD
  • - NVIDIA GeForce RTX 4060 8 Go NVIDIA G-SYNC AMD Radeon 780M
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymère (LiPo) 83 Wh 6,75 h 230 W
  • - Windows 11 Home
Plus>>>
Design
Couleur nom
Shadow black, black chrome logo
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Clapet
position de marché
Jouer
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
2560 x 1440 pixels
Écran tactile *
No
Type HD
Quad HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
43,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Temps de réponse montée/descente
3 ms
Taux de d'actualisation maximal
240 Hz
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 7
Génération de processeurs
AMD Ryzen 8000 Series
Modèle de processeur *
8845HS
Nombre de coeurs de processeurs
8
Processeur nombre de threads
16
Fréquence du processeur Turbo
5,1 GHz
Fréquence du processeur *
3,8 GHz
Le cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire (disponibles)
2
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA GeForce RTX 4060
Carte graphique distincte
8 Go
Type de carte graphique
GDDR6
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
AMD Radeon
Modèle d'adaptateur graphique à bord *
AMD Radeon 780M
NVIDIA G-SYNC
Yes
Audio
Système audio
DTS:X Ultra
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Réseau
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
MediaTek MT7922
Fabricant du contrôleur WLAN
MediaTek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.3
Technologie de cablâge
10/100/1000Base-T(X)
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
AMD SoC
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Couleur de rétroéclairage de clavier
RGB
Zone de rétro-éclairage du clavier
1-zone RGB
Clavier complet
Yes
Nom de la couleur du clavier
Nero ombra
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision FHD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
83 Wh
Autonomie maximum de la batterie
6,75 h
Lecture vidéo en continue
9,75 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
230 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Capacité de puissance USB
Yes
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
397,5 mm
Profondeur
277,9 mm
Hauteur (avant)
2,75 cm
Hauteur (arrière)
3 cm
Poids *
2,95 kg
Informations sur l'emballage
Largeur du colis
94 mm
Profondeur du colis
461 mm
Hauteur du colis
332 mm
Poids du paquet
4,64 kg
Contenu de l'emballage
Stylet
No