location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ56-102SZ Intel® Pentium® double cœur T4500 Ordinateur portable 39,6 cm (15.6") 2 Go DDR2-SDRAM 250 Go HDD Windows 7 Home Premium Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ56
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
CQ56-102SZ
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
XR454EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0885631978641 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 11433
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 27 Jan 2025 08:51:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jul 2011
Product end of life date
Bullet Points HP Compaq Presario CQ56-102SZ Intel® Pentium® double cœur T4500 Ordinateur portable 39,6 cm (15.6") 2 Go DDR2-SDRAM 250 Go HDD Windows 7 Home Premium Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinateur portable Clapet Noir
  • - Intel® Pentium® double cœur T4500 2,3 GHz Nombre de coeurs de processeurs: 2
  • - 39,6 cm (15.6") 1366 x 768 pixels Rétroéclairage à LED Gloss 16:9
  • - 2 Go DDR2-SDRAM 1 x 2 Go
  • - 250 Go HDD DVD Super Multi DL
  • - Intel® GMA 4500M
  • - Ethernet/LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Plus>>>
Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Clapet
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Nombre de couleurs affichées
16,78 millions de couleurs
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Surface d'affichage
Gloss
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Pentium® double cœur
Modèle de processeur *
T4500
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur *
2,3 GHz
Le cache du processeur
1 Mo
Type de cache de processeur
L2
Processeur bus système
800 MHz
Lithographie du processeur
45 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Penryn
Enveloppe thermique (TDP, Thermal Design Power)
35 W
Nombre de Traitement Transistors Die
410 M
Taille de la puce de traitement
107 mm²
Mémoire
Mémoire interne *
2 Go
Type de mémoire interne
DDR2-SDRAM
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 2 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
8 Go
Support de stockage
Capacité totale de stockage *
250 Go
Supports de stockage *
HDD
Quantité de disques durs installés
1
Capacité disque dur
250 Go
Interface du disque dur
SATA
Vitesse de rotation du disque dur
5400 tr/min
Disque dur, taille
2.5"
Type de lecteur optique *
DVD Super Multi DL
Graphique
À bord adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® GMA
Modèle d'adaptateur graphique à bord *
Intel® GMA 4500M
Mémoire de carte graphique maximum
0,797 Go
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Réseau
Wifi
Yes
Standards wifi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100 Mbit/s
Bluetooth
No
Technologie de cablâge
10/100Base-T(X)
Standards réseau
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Connectivité
Quantité de Ports USB 2.0 *
3
Connectivité
Nombre de port ethernet LAN (RJ-45)
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Port de sortie S/PDIF
No
Entrée jack microphone
Yes
Connecteur d' accueil
No
Port ExpressCard
No
Type de logement de CardBus PCMCIA
No
Logement SmartCard
No
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Drivers inclus
Yes
Système d'exploitation installé *
Windows 7 Home Premium
Caractéristiques spéciales du processeur
Technologie Intel® Turbo Boost
No
Small Business Advantage d'Intel® (Intel® SBA)
No
Technologie SpeedStep évoluée d'Intel
Yes
Technologie Trusted Execution d'Intel®
No
Intel® 64
Yes
Bit de verrouillage
Yes
Technologies de surveillance thermique
Yes
Code de processeur
SLGZC
Les options intégrées disponibles
No
Technologie de vitalisation d'Intel® (VT-x)
No
ID ARK du processeur
42925
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
6
Puissance
AC adaptateur puissance
65 W
Entrée DC
Yes
Sécurité
Port de câble antivol
Yes
Conditions environnementales
Température d'opération
0 - 35 °C
Température hors fonctionnement
-20 - 60 °C
Humidité relative de fonctionnement (H-H)
10 - 90%
Taux d'humidité relative (stockage)
5 - 95%
Altitude de fonctionnement
-15 - 3048 m
Altitude de non fonctionnement
-15 - 12192 m
Poids et dimensions
Largeur
374 mm
Profondeur
246 mm
Hauteur (avant)
3,28 cm
Hauteur (arrière)
3,78 cm
Poids *
2,55 kg
Informations sur l'emballage
Largeur du colis
520 mm
Profondeur du colis
110 mm
Hauteur du colis
345 mm
Contenu de l'emballage
Adaptateur secteur fourni *
Yes
Câbles inclus
Secteur
Manuel d'utilisation
Yes
Autres caractéristiques
LightScribe
Yes
Mémoire interne maximum (64-bit)
8 Go
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2014-05-28 01:41:48
Fr a recueilli 18 avis d’experts pour HP Compaq Presario CQ56-102SZ Intel® Pentium® double cœur T4500 Ordinateur portable 39,6 cm (15.6") 2 Go DDR2-SDRAM 250 Go HDD Windows 7 Home Premium Noir et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%