location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G11 Wolf Pro Security Edition Intel Core Ultra 5 125U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
EliteBook 840 G11 Wolf Pro Security Edition
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A37F2ET
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198990763286 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 4421
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 29 Jul 2025 22:00:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
L’indice de réparabilité (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G11 Wolf Pro Security Edition Intel Core Ultra 5 125U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinateur portable Clapet Argent
  • - Intel Core Ultra 5 125U Nombre de coeurs de processeurs: 12
  • - 35,6 cm (14") WUXGA 1920 x 1200 pixels IPS
  • - 32 Go DDR5-SDRAM 5600 MHz 1 x 32 Go
  • - 1 To SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymère (LiPo) 56 Wh 65 W
  • - Windows 11 Pro
Plus>>>
HP recommande Windows 11 Professionnel pour les entreprises

Travaillez n’importe où sans aucun compromis sur les performances avec Windows 11 et les technologies de collaboration, de sécurité et de connectivité HP. Résumez et réécrivez du contenu, obtenez des recommandations de contenu pertinentes et bénéficiez d’une parfaite organisation avec Microsoft Copilot.[1]

Un processeur Intel puissant

Profitez de plus de puissance et de rapidité avec la dernière génération du processeur Intel Core™.[2]

La sécurité est votre principale priorité

HP Wolf Pro Security Edition assure une protection de l’ordinateur préconfigurée à l’échelle de l’entreprise, destinée aux petites et moyennes entreprises.[4]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Profitez d’une connexion rapide et fiable dans des environnements sans fil denses, grâce à un débit de l’ordre du Gigabit avec le Wi-Fi 6E.[5]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click.[6]

Récupération automatique suite aux attaques du micrologiciel

Les attaques subies par le micrologiciel peuvent faire des ravages dans votre ordinateur. Assurez votre protection avec HP Sure Start, le BIOS à fonction d’autoréparation qui récupère automatiquement après les attaques ou les corruptions.[9]

Votre empreinte digitale, votre mot de passe

Les noms d’utilisateur et les mots de passe ne sont plus qu'un lointain souvenir. Il vous suffit de vous connecter à Windows et aux sites Web, via un capteur d'empreinte digitale optionnel.

Nettoyez rapidement grâce à une technologie intelligente

Revenez rapidement au chevet des patients grâce à l’application HP Easy Clean, qui désactive l’écran tactile, le clavier et le clavier pour vous permettre de désinfecter le système pendant qu’il est actif.[10]

Gestion facile de la batterie

Gérez et surveillez les performances et l’état de votre batterie et personnalisez les options de charge avec le tableau de bord HP Power Manager facile à utiliser.[11]

Une productivité tout au long de la journée

Renforcez vos équipes qui travaillent en mode hybride grâce à des fonctionnalités de conférence améliorées et à des performances optimisées par l’IA.

Caméra IR 5 MP

Découvrez une connectivité sur mesure grâce aux fonctionnalités de conférence intégrées au HP EliteBook 840.

Protégé par HP Wolf Security

Les ordinateurs HP Wolf Pro Security Edition incorporent HP Sure Click Pro avec HP Sure Sense Pro, ce qui permet de bénéficier d’une couverture plus approfondie par rapport aux versions standard grâce à une licence utilisateur de 1 ou 3 ans avec assistance HP[7]. On obtient ainsi une solution unique, performante qui ne nécessite pas un environnement d’ordinateur géré par un service informatique.

Contribuer à protéger notre avenir partagé

Le cadre de l’écran de ce PC est composé d’au moins 75 % de plastique recyclé[8].

Design
Nom de la couleur
Pike silver
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
position de marché
Premium
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
35,6 cm
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 5
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
125U
Nombre de coeurs de processeurs
12
Nombre de threads du processeur
14
Fréquence du processeur Turbo
4,3 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,3 GHz
Fréquence Turbo maximale des Effcient-cores
3,6 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,3 GHz
Fréquence de base des cœurs efficaces
0,8 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Unité de traitement neuronal (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Fréquence maximale NPU
1,4 GHz
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 32 Go
Emplacements mémoire
2x SO-DIMM
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Graphics
Modèle d'adaptateur graphique inclus *
Intel Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
représentation / réalisation
Capteur Hall
Yes
L’indice de réparabilité
8.6
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Logiciels fournis
HP Wolf Pro Security Edition (1 ans)
Caractéristiques spéciales
Intelligence artificielle HP
AI PC
Segment HP
Professionnel
HP GTIN (EAN/UPC)
198990763286
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Lecteur de carte Smart
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Certificats de conformité
CE, GS mark, RoHS, VCCI
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, TCO
Technologies et matériaux durables
Faible teneur en halogène
Poids et dimensions
Largeur
315,6 mm
Profondeur
224,3 mm
Hauteur (avant)
1,16 cm
Hauteur (arrière)
1,61 cm
Poids *
1,41 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
449 mm
Hauteur du colis
305 mm
Détails techniques
Règlement général sur la sécurité des produits (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Autres caractéristiques
Capteur chromatique
Yes
Garantie du fabricant
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.
Service d'assistance inclus
Service 1 an HP Wolf Pro Security Edition. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150FRE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRFR.pdf