location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 630 G11 Intel Core Ultra 5 125U Ordinateur portable 33,8 cm (13.3") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
EliteBook 630 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A37F8ET
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198990768571 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 4213
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 31 Jul 2025 17:08:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
L’indice de réparabilité (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 630 G11 Intel Core Ultra 5 125U Ordinateur portable 33,8 cm (13.3") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinateur portable Clapet Argent
  • - Intel Core Ultra 5 125U Nombre de coeurs de processeurs: 12
  • - 33,8 cm (13.3") WUXGA 1920 x 1200 pixels IPS Rétroéclairage à LED 16:10
  • - 32 Go DDR5-SDRAM 1 x 32 Go
  • - 1 To SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
Plus>>>
HP recommande Windows 11 Professionnel pour les entreprises

Travaillez n’importe où sans aucun compromis sur les performances avec Windows 11 et les technologies de collaboration, de sécurité et de connectivité HP. Résumez et réécrivez du contenu, obtenez des recommandations de contenu pertinentes et bénéficiez d’une parfaite organisation avec Microsoft Copilot.[1]

Un processeur Intel puissant

Profitez de plus de puissance et de rapidité avec la dernière génération du processeur Intel Core™.[2]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Profitez d’une connexion rapide et fiable dans des environnements sans fil denses, grâce à un débit de l’ordre du Gigabit avec le Wi-Fi 6E.[4]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click.[5]

Récupération automatique suite aux attaques du micrologiciel

Les attaques subies par le micrologiciel peuvent faire des ravages dans votre ordinateur. Assurez votre protection avec HP Sure Start, le BIOS à fonction d’autoréparation qui récupère automatiquement après les attaques ou les corruptions.[8]

Votre empreinte digitale, votre mot de passe

Les noms d’utilisateur et les mots de passe ne sont plus qu'un lointain souvenir. Il vous suffit de vous connecter à Windows et aux sites Web, via un capteur d'empreinte digitale optionnel.

Nettoyez rapidement grâce à une technologie intelligente

Revenez rapidement au chevet des patients grâce à l’application HP Easy Clean, qui désactive l’écran tactile, le clavier et le clavier pour vous permettre de désinfecter le système pendant qu’il est actif.[9]

Gestion facile de la batterie

Gérez et surveillez les performances et l’état de votre batterie et personnalisez les options de charge avec le tableau de bord HP Power Manager facile à utiliser.[10]

Performances en hausse pour l’entreprise

Profitez du nouvel écran 13,3 pouces 16:10 doté d’un grand clavier et d’un pavé tactile.

Protégé par HP Wolf Security

HP Wolf Security for Business crée une défense matérielle résiliente et toujours active.[3]

Des haut-parleurs au son cristallin

Profitez d’une qualité sonore exceptionnelle grâce aux haut-parleurs optimisés Poly Studio et à la réduction du bruit basées sur l’IA[6].

Contribuer à protéger notre avenir partagé

Les touches de cet ordinateur sont composées d’au moins 50 % de plastique recyclé post-consommation[7].

Design
Nom de la couleur
Argent vif/aluminium
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
position de marché
Premium
Année de lancement
2025
Nom de marque original
HP
Écran
Taille de l'écran *
33,8 cm (13.3")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:10
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
33,8 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 5
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
125U
Nombre de coeurs de processeurs
12
Nombre de threads du processeur
14
Fréquence du processeur Turbo
4,3 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,3 GHz
Fréquence Turbo maximale des Effcient-cores
3,6 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,3 GHz
Fréquence de base des cœurs efficaces
0,8 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
Smart Cache
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Unité de traitement neuronal (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Configuration de la mémoire (fente x taille)
1 x 32 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
64 Go
Débit de transfert des données de mémoire
5600 MT/s
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Graphics
Modèle d'adaptateur graphique inclus *
Intel Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Audio
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant
1920 x 1080 pixels
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
représentation / réalisation
L’indice de réparabilité
8.7
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Intelligence artificielle HP
AI PC
Segment HP
Professionnel
HP GTIN (EAN/UPC)
198990768571
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Certificats de conformité
CE, GS mark, RoHS, VCCI
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
TCO
Technologies et matériaux durables
Faible teneur en halogène; Conditionnement en vrac disponible; Le matériau d’emballage en pâte à papier moulée à l’intérieur de la boîte est intégralement constitué de matériaux recyclables provenant de sources durables; La caisse extérieure et les cales en carton ondulé sont intégralement constituées de matériaux recyclables provenant de sources durables; 25 % de plastique recyclé post-consommation; Boîtier de haut-parleurs et système de ventilation en plastique issus de déchets récupérés dans l’environnement; 50 % de métal recyclé
Poids et dimensions
Largeur
303,1 mm
Profondeur
215,1 mm
Hauteur (avant)
1 cm
Hauteur (arrière)
1,7 cm
Poids *
1,31 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
449 mm
Hauteur du colis
305 mm
Détails techniques
Règlement général sur la sécurité des produits (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Autres caractéristiques
Garantie du fabricant
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.