location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-eu0009nf Intel Core Ultra 5 125H Hybride (2-en-1) 35,6 cm (14") Écran tactile 3K 16 Go LPDDR5x-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Spectre x360 14-eu0009nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A51SNEA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415389008 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 5584
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 02 Aug 2025 12:41:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2025
Product end of life date
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre x360 14-eu0009nf Intel Core Ultra 5 125H Hybride (2-en-1) 35,6 cm (14") Écran tactile 3K 16 Go LPDDR5x-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybride (2-en-1) Convertible (pliable)
  • - Intel Core Ultra 5 125H Nombre de coeurs de processeurs: 14
  • - Écran tactile 35,6 cm (14") 3K 2880 x 1800 pixels OLED Rétroéclairage à LED 16:10
  • - 16 Go LPDDR5x-SDRAM 7467 MHz
  • - 1 To SSD
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymère (LiPo) 68 Wh 13 h 65 W
  • - Windows 11 Home
Plus>>>
Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle.[7]

Intel Core™ Ultra 5
Intel Core™ Ultra 5

Libérez tout votre potentiel grâce à des performances haut de gamme et une réactivité exceptionnelle. Créez, éditez et partagez du contenu avec une facilité déconcertante et profitez d’expériences de divertissement immersives en HD.[8]

Écran OLED

Avec la technologie d’affichage qui éclaire chaque pixel séparément, vous obteniez des noirs plus intenses pour un contraste plus riche, une profondeur optimisée des couleurs et une meilleure utilisation de la puissance par rapport aux écrans LED traditionnels.

Affichage Eyesafe certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.[9]

Taux de rafraîchissement variable
Taux de rafraîchissement variable

Optimisez les performances pour vos projets créatifs sans sacrifier l’autonomie de votre batterie. Avec la technologie VRR, votre PC est capable d’ajuster automatiquement le taux de rafraîchissement en fonction de la fréquence d’images du contenu visionné.

Écran antireflet
Écran antireflet

Ton écran reste parfaitement lisible où que tu sois. Cet écran diminue les reflets et améliore le contraste pour que tu puisses profiter d’une visibilité parfaite, quels que soient les paramètres, à l’intérieur ou à l’extérieur.[10]

Design durable
Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation.[11]

Aluminium recyclé
Aluminium recyclé

Parce que les petits détails font parfois une grande différence, cet ordinateur portable a été fabriqué avec des matériaux durables tels que l’aluminium recyclé.[12]

Intel Evo™
Intel Evo™

La plate-forme Intel Evo™ réunit la parfaite combinaison : performance, réactivité, autonomie de batterie et visuels époustouflants, le tout dans une nouvelle catégorie d’ordinateurs portables. Ces concepts sont attestés par Intel pour une expérience exceptionnelle sur ordinateur portable, où que vous soyez.[1]

Profitez pleinement des fonctionnalités de votre 365

Microsoft 365 renforce votre créativité, votre organisation et votre sécurité. Abonnement d’un an pour les nouveaux clients de Microsoft 365.[13]

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ.[14]

Une autonomie qui vous accompagne dans vos longues journées
Une autonomie qui vous accompagne dans vos longues journées

Prolongez votre journée jusqu’à la nuit avec jusqu’à 13 heures d’autonomie de la batterie. Une plus grande autonomie de la batterie vous aide à poursuivre au-delà de votre journée de travail sans avoir à recharger.[15]

Stockage sur disque SSD PCIe
Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 1 To de stockage ultra-rapide SSD PCIe.

Profitez d’une expérience sans fil fluide avec une carte Wi-Fi 7 (2x2) et Bluetooth 5.4.
Profitez d’une expérience sans fil fluide avec une carte Wi-Fi 7 (2x2) et Bluetooth 5.4.

Profitez d’une expérience sans fil fluide avec une carte Wi-Fi 7 (2x2) et Bluetooth 5.4.[16]

HP Audio Boost
HP Audio Boost

Faites passer votre expérience audio au niveau supérieur avec la technologie intelligente d'amplification qui vous offre un son dynamique, clair et puissant.

LPDDR5 RAM
LPDDR5 RAM

Bénéficiez de performances rapides et fluides grâce à la mémoire LPDDR5 économe en énergie. Conçue pour assurer des débits de données plus élevés avec une latence minimale, ainsi que des transferts de fichiers et un chargement d’applications plus rapides.

Clavier tout-en-un
Clavier tout-en-un

Contrôlez votre confidentialité, votre sécurité et votre multimédia en appuyant sur un bouton. Avec tous vos raccourcis clavier dans une seule zone, naviguez en toute fluidité sans aucune distraction.

Lecteur d’empreintes digitales
Lecteur d’empreintes digitales

Connectez-vous facilement à votre périphérique dans tous les modes, juste au toucher de votre doigt. La technologie brevetée d’empreintes digitales 3D garantit un accès et des paiements en ligne sécurisés.[17]

Allez toujours plus loin avec l’IA
Allez toujours plus loin avec l’IA

Maximisez votre productivité avec le HP Spectre doté d’une technologie IA intégrée, d’une connectivité smartphone transparente et d’une sécurité avancée.

Exécutez toutes vos tâches en un rien de temps.
Exécutez toutes vos tâches en un rien de temps.

Accélérez votre productivité sur une plateforme Intel Evo™ qui embarque le tout dernier processeur Intel.

Des outils de collaboration intelligents qui s’adaptent à vos besoins
Des outils de collaboration intelligents qui s’adaptent à vos besoins

Profitez d’une caméra de 9 Mpx [2], d’un mode nuit, de filtres et de la réduction du bruit par l’IA — pour une connectivité sans faille.

Conception soucieuse de l’environnement
Conception soucieuse de l’environnement

Ces produits sont certifiés EPEAT Gold[3] et ENERGY STAR et ont été fabriqués à partir de matériaux recyclés[4, 5, 6].

Design
Nom de la couleur
Slate bleu
Type de produit *
Hybride (2-en-1)
Format *
Convertible (pliable)
position de marché
Premium
Conception du produit
Finition sablée
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
2880 x 1800 pixels
Écran tactile *
Yes
Type HD
3K
Type de panneau
OLED
Afficher le nom du marketing technologique
UWVA
Rétroéclairage à LED
Yes
Format d'image
16:10
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale d'écran (cm)
35,6 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Temps de réponse montée/descente
0,2 ms
Taux de d'actualisation maximal
120 Hz
Prise en charge HDR
Yes
Technologie HDR (plage dynamique élevée)
High Dynamic Range (HDR) 500
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 5
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
125H
Nombre de coeurs de processeurs
14
Nombre de threads du processeur
18
Fréquence du processeur Turbo
4,5 GHz
Cœurs de performance
4
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,5 GHz
Fréquence Turbo maximale des Effcient-cores
3,6 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,5 GHz
Fréquence de base des cœurs performants
1,2 GHz
Fréquence de base des cœurs efficaces
0,7 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
18 Mo
Type de cache de processeur
L3
Puissance de base du processeur
28 W
Puissance maximum du turbo
115 W
Unité de traitement neuronal (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Fréquence maximale NPU
1,4 GHz
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Prise en charge des types de données de l'IA par le NPU
FP16, FP32, Int8
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Performances de la NPU jusqu'à
11 TOPs
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
LPDDR5x-SDRAM
Fréquence de la mémoire
7467 MHz
Support de mémoire
Intégré
Configuration de la mémoire (fente x taille)
Not available
Mémoire interne maximale *
16 Go
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Arc Graphics
Modèle d'adaptateur graphique inclus *
Intel Arc Graphics
Audio
Système audio
DTS:X Ultra
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
4
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
9 MP
Caméra infrarouge (IR)
Yes
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 7 (802.11be)
Standards wifi
Wi-Fi 7 (802.11be)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 7 BE200
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.4
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
L’indice de réparabilité
6.3
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
Slate blue
Logiciel
Logiciels pré-installés
Intel® Unison™; Windows Studio Effects, Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 1 an d’abonnement McAfee Online Protection, Offre d’essai gratuite Adobe de 1 mois; Essai gratuit de 1 mois Xbox Game
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Outils de sécurité HP
Clavier tout-en-un ; Prise en charge du Trusted Platform Module (TPM)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Display Control; HP Enhanced Lighting; myHP
Intelligence artificielle HP
AI PC
Segment HP
Maison
HP GTIN (EAN/UPC)
198415389008
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
68 Wh
Autonomie maximum de la batterie
13 h
Lecture vidéo en continue
17 h
Charge rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Capacité de puissance USB
Yes
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Technologies et matériaux durables
Boîtier(s) de haut-parleurs et cadre en plastique issu de déchets récupérés dans l’environnement; Les touches du clavier et les ressorts ciseaux contiennent du plastique recyclé post-consommation; Capot, cadre de clavier, base, bouchon(s) de charnière(s) et plaque de support de clavier en métal recyclé
Poids et dimensions
Largeur
313,7 mm
Profondeur
220,4 mm
Hauteur
16,9 mm
Poids *
1,44 kg
Informations sur l'emballage
Largeur du colis
130 mm
Profondeur du colis
401 mm
Hauteur du colis
330 mm
Poids du paquet
3,17 kg
Empreinte carbone
Empreinte carbone totale (kg of CO2e)
140
Émissions de carbone, fabrication (kg de CO2e)
119
Émissions de carbone, logistique (kg de CO2e)
13
Émissions de carbone en fin de vie (kg de CO2e)
1
Émissions totales de carbone, sans phase d'utilisation (kg de CO2e)
4
Contenu de l'emballage
Stylet
Yes
Détails techniques
Règlement général sur la sécurité des produits (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Autres caractéristiques
Garantie du fabricant
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.
Service d'assistance inclus
Service HP pour ordinateur portable - Enlèvement et retour - 3 ans. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281FRE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRFR.pdf