location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eg2003nf Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Bleu

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Pavilion 15-eg2003nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A7JY0EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415715326 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 6913
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 16 Jun 2025 14:04:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 15-eg2003nf Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Bleu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Ordinateur portable Clapet Bleu
  • - Intel® Core™ i7 i7-1255U Nombre de coeurs de processeurs: 10
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 Go DDR4-SDRAM 3200 MHz 2 x 8 Go
  • - 512 Go SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Lithium-Ion (Li-Ion) 41 Wh 7,5 h 45 W
  • - Windows 11 Home
Plus>>>
Un processeur Intel® puissant
Un processeur Intel® puissant

Réalisez facilement toutes vos tâches grâce à un puissant processeur Intel®[1].

Conception portable et autonomie longue durée
Conception portable et autonomie longue durée

Le format compact, l’autonomie longue durée et la fonction de charge rapide HP Fast Charge[2] de cet ordinateur portable vous permettent d’en faire toujours plus lors de vos déplacements.

Profitez d’un divertissement épique
Profitez d’un divertissement épique

Profitez de divertissements époustouflants grâce à un écran à micro-bords et anti-scintillement[3] ainsi que d’un système audio B&O.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [4]

Un processeur dynamique qui s'adapte à vous pour des performances multitâches accrues

Les processeurs Intel® Core™ de 12ème génération distribuent les performances là où vous en avez le plus besoin, vous permettant de gagner du temps et de faire ce que vous voulez vraiment. [5]

Carte graphique Intel® Iris® Xᵉ

Performances impressionnantes pour la création, le jeu et le divertissement. Un nouveau niveau de performances graphiques et des visuels nets et époustouflants, le tout avec la commodité d’un ordinateur portable fin et léger. [6]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [7]

Écran FHD IPS

Profitez d’images extrêmement nettes, quel que soit l’angle de vision. Avec un grand angle de vision de 178° et une résolution dynamique de 1 920 x 1 080, vous bénéficierez toujours d’un affichage remarquable de votre contenu favori. [8]

Panneau antireflets

Grâce à ce panneau antireflets, vous pouvez profiter du soleil tout en utilisant votre ordinateur. Utilisez votre ordinateur en extérieur grâce à l'écran antireflet.

Une expérience audio puissante
Une expérience audio puissante

Grâce aux deux haut-parleurs HP, à la technologie HP Audio Boost et à un son personnalisé par les experts de B&O, vous pouvez profiter d'une expérience audio riche et authentique. Laissez le son vous transporter.

Mémoire double canal

La technologie double canal améliore les performances du système grâce au fonctionnement simultané des deux canaux qui permet de doubler la vitesse de communication entre le contrôleur de mémoire et la RAM.

Conception optimisée en métal

Une conception épurée et de haute qualité en métal rend cet ordinateur plus fin et plus léger tout en garantissant une solidité durable, grâce à une technologie avancée de mise en forme 3D du métal.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [12]

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 512 Go de stockage ultra-rapide SSD PCIe.

Facilité de connexion

Profitez d'une expérience sans fil fluide avec une combinaison de Wi-Fi CERTIFIED 6™ (2x2) et Bluetooth® 5,3. [13]

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

Certifié ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [10]

Homologué EPEAT® Silver
Homologué EPEAT® Silver

Les produits certifiés EPEAT® Silver répondent à tous les critères requis, sur la base de leurs caractéristiques environnementales, ainsi qu’à au moins 50 % des critères facultatifs. EPEAT est le premier écolabel au monde pour l’électronique. [9]

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter. [14]

Design
Nom de la couleur
Capot en aluminium bleu brume, cadre de clavier en aluminium bleu ciel et socle bleu ciel
Type de produit *
Ordinateur portable
Couleur du produit *
Bleu
Format *
Clapet
position de marché
Tous les jours
Année de lancement
2024
Conception du produit
Capot et cadre de clavier sablés, finition de la base brillante
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
12e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1255U
Nombre de coeurs de processeurs
10
Nombre de threads du processeur
12
Fréquence du processeur Turbo
4,7 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
4,7 GHz
Fréquence Turbo maximale des Effcient-cores
3,5 GHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Configuration de la mémoire (fente x taille)
2 x 8 Go
Débit de transfert des données de mémoire
3200 MT/s
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique inclus *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
MediaTek MT7921
Fabricant du contrôleur WLAN
MediaTek
Réseau
Bluetooth
Yes
Modèle du Bluetooth
5.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
L’indice de réparabilité
5.9
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 30 jours d’essai McAfee Online Protection; Offre d’essai gratuit Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Fente pour verrou Kensington Nano Security; Prise en charge du module de plateforme sécurisée (Firmware TPM)
Logiciel HP fourni
HP Audio Switch; HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; myHP
Segment HP
Maison
HP GTIN (EAN/UPC)
198415715326
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
41 Wh
Autonomie maximum de la batterie
7,5 h
Lecture vidéo en continue
10,25 h
Charge rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
192 g
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Kensington
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR
Technologies et matériaux durables
Boîtier(s) des haut-parleurs fabriqué(s) en plastique recyclé issu de déchets récupérés dans l’environnement
Poids et dimensions
Largeur
360,2 mm
Profondeur
234 mm
Hauteur
17,9 mm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,29 kg
Empreinte carbone
Empreinte carbone totale (kg of CO2e)
150
Émissions de carbone, fabrication (kg de CO2e)
133
Émissions de carbone, logistique (kg de CO2e)
11
Émissions totales de carbone, sans phase d'utilisation (kg de CO2e)
6
Données logistiques
Code du système harmonisé
8471300000
Détails techniques
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Autres caractéristiques
Nombre de haut-parleurs
2