location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G5 Renew Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
EliteBook 840 G5 Renew
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A9FR0E8Q
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415957689 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 130
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 01 Feb 2025 04:31:37
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G5 Renew Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinateur portable Clapet Argent
  • - Intel® Core™ i5 i5-8250U 1,6 GHz Nombre de coeurs de processeurs: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels UWVA 16:9
  • - 16 Go DDR4-SDRAM 2400 MHz
  • - 256 Go SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,1000,100 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 50 Wh 65 W
  • - Windows 10 Pro
Plus>>>
Une nouvelle conception remarquable

Cet ordinateur portable ultra-fin de haute précision en aluminium doté d’un écran à bordure étroite vous accompagne partout et s’intègre avec élégance. Un écran ultra-lumineux en option s’adapte à tous les environnements pour vous permettre de découvrir partout des visuels impressionnants.

Basée sur des fondements sécurisés

Protégez votre ordinateur contre les futures menaces des programmes malveillants en pleine évolution, grâce aux solutions de sécurité intuitives HP, renforcées au niveau du matériel et dotées de fonctions d’auto-réparation. Du BIOS au navigateur, HP Sure Start de 4e génération et HP Sure Click contribuent à sécuriser votre ordinateur.

Une collaboration limpide

Des appels au son clair et précis avec des fonctions de collaboration avancées comme HP Noise Cancellation. Les puissants haut-parleurs orientés vers le haut produisent un son riche. Le troisième microphone orienté vers l’extérieur et les touches de collaboration assurent des appels productifs sur l’ordinateur.

Une solution d’accueil moderne

Basculez rapidement à la productivité de bureau avec un seul câble USB-C™. La station d’accueil HP Thunderbolt G2, disponible en option, offre une facilité de gestion professionnelle et un module audio en option. La solution d’accueil classique est également prise en charge pour fonctionner avec votre solution existante.

Faites face à n'importe quelle situation

Collaborez en toute sérénité avec Windows 10 Professionnel et les puissantes fonctionnalités de sécurité, de collaboration et de connectivité de HP.

Hautes performances, haute portabilité.

Vous aide à accélérer les applications professionnelles exigeantes avec un processeur quadricœur Intel® Core™ de 8e génération, disponible en option.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
Matériau du boîtier/corps
Aluminium
position de marché
Premium
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
UWVA
Format d'image
16:9
Écran antireflet
Yes
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 8e génération
Modèle de processeur *
i5-8250U
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
3,4 GHz
Fréquence du processeur *
1,6 GHz
Mémoire cache du processeur
6 Mo
Type de cache de processeur
Smart Cache
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics 620
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra
Résolution de la caméra avant
1280 x 720 pixels
Caméra avant de type HD
HD
Caméra infrarouge (IR)
No
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 8265
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 1000, 100 Mbit/s
Bluetooth
Yes
Modèle du Bluetooth
4.2
Miracast
Yes
WWAN
Non installé
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
1.4b
Quantité de ports Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Logement SmartCard
Yes
représentation / réalisation
Capteur de lumière ambiante
Yes
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Logiciel
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales
HP Sure View
No
Type de haut parleur HP
HP Dual Speakers
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
50 Wh
Puissance
AC adaptateur puissance
65 W
Entrée DC
Yes
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Poids et dimensions
Largeur
376 mm
Profondeur
234 mm
Hauteur
17,9 mm
Poids *
1,48 kg