location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 460 16 inch G11 Notebook PC Intel Core Ultra 7 155U Ordinateur portable 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
ProBook 460 16 inch G11 Notebook PC
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
AD1Y3ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198990768663 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1235
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 29 Apr 2025 16:00:18
The date of the most recent change of the data-sheet in Icecat's system
L’indice de réparabilité (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 460 16 inch G11 Notebook PC Intel Core Ultra 7 155U Ordinateur portable 40,6 cm (16") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Ordinateur portable Clapet Argent
  • - Intel Core Ultra 7 155U Nombre de coeurs de processeurs: 12
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS Rétroéclairage à LED 16:10
  • - 32 Go DDR5-SDRAM 5600 MHz 2 x 16 Go
  • - 1 To SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh
  • - Windows 11 Pro
Plus>>>
HP recommande Windows 11 Professionnel pour les entreprises

Travaillez n’importe où sans aucun compromis sur les performances avec Windows 11 et les technologies de collaboration, de sécurité et de connectivité HP. Résumez et réécrivez du contenu, obtenez des recommandations de contenu pertinentes et bénéficiez d’une parfaite organisation avec Microsoft Copilot.[1]

Tout dernier processeur multicœur Intel

Configurez le processeur de votre HP ProBook pour allier puissance, rapidité de performance et valeur ajoutée. Le tout dernier processeur Intel prend en charge de nombreuses tâches de manière fiable et transparente, grâce à ses multiples cœurs de traitement qui répartissent le travail.[3]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit.[5]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click.[7]

HP Sure Sense

Les programmes malveillants évoluent très vite, bien au-delà des capacités anti-virus traditionnelles. Protégez votre ordinateur contre des attaques inédites avec HP Sure Sense, qui associe l’analyse comportementale avec des techniques d’IA avancées afin d’offrir une protection exceptionnelle.[8]

Récupération automatique suite aux attaques du micrologiciel

Les attaques subies par le micrologiciel peuvent faire des ravages dans votre ordinateur. Assurez votre protection avec HP Sure Start, le BIOS à fonction d’autoréparation qui récupère automatiquement après les attaques ou les corruptions.[9]

Travaillez sans interruption

Optimisez la productivité et réduisez les temps d’arrêt avec les fonctions pleinement intégrées et automatisées de l’écosystème du micrologiciel HP BIOSphere de 6e génération. Vos ordinateurs bénéficient d’une protection supplémentaire grâce à des mises à jour et des contrôles de sécurité automatiques.[10]

Accélérez les principes de base de la gestion informatique

Contribuez à réduire les temps d’arrêt et le coût total de possession de vos PC HP avec le module de gestion intégrée HP Manageability Integration Kit. Cette solution accélère la création d’images et simplifie la gestion de routine des mises à jour matérielles, du BIOS, de la sécurité et des logiciels.[11]

Conçu pour une productivité hybride

Améliorez votre productivité, en télétravail ou au bureau avec le format 16:10 sur un écran de 16 pouces.

Optimisé pour la croissance de votre entreprise

Tenez le rythme des tâches exigeantes et délais, avec le tout dernier processeur Intel[2] et une autonomie prolongée.

Sécurité professionnelle

Protégez votre entreprise en pleine expansion avec des fonctionnalités de sécurité de point de terminaison multicouches[4] qui vous aident à protéger votre ordinateur et vos données.

Contribuer à protéger notre avenir partagé

Emballage extérieur fabriqué intégralement à partir de matériaux provenant de sources durables[6].

Design
Nom de la couleur
Argent vif
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
position de marché
Tous les jours
Année de lancement
2025
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Rétroéclairage à LED
Yes
Format d'image
16:10
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 7
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
155U
Nombre de coeurs de processeurs
12
Nombre de threads du processeur
14
Fréquence du processeur Turbo
4,8 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,8 GHz
Fréquence Turbo maximale des Effcient-cores
3,8 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,7 GHz
Fréquence de base des cœurs efficaces
1,2 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Mémoire cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Unité de traitement neuronal (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
2 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel Graphics
Graphique
Modèle d'adaptateur graphique inclus *
Intel Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen. 2x2
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
L’indice de réparabilité
8.4
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Segment HP
Professionnel
HP GTIN (EAN/UPC)
198990768663
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Puissance
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Port de charge USB de type C *
Yes
Capacité de puissance USB
Yes
Sécurité
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Certificats de conformité
CE, GS mark, RoHS, VCCI
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
TCO
Technologies et matériaux durables
Faible teneur en halogène; Conditionnement en vrac disponible; Le matériau d’emballage en pâte à papier moulée à l’intérieur de la boîte est intégralement constitué de matériaux recyclables provenant de sources durables; La caisse extérieure et les cales en carton ondulé sont intégralement constituées de matériaux recyclables provenant de sources durables; 20 % de plastique recyclé post-consommation; Boîtier de haut-parleurs et système de ventilation en plastique issus de déchets récupérés dans l’environnement; 50 % de métal recyclé
Poids et dimensions
Largeur
359,4 mm
Profondeur
251,1 mm
Hauteur (avant)
1,09 cm
Hauteur (arrière)
1,7 cm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Détails techniques
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Autres caractéristiques
Manufacturer warranty
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.
Pays Grossiste
France 1 distributor(s)
United Kingdom 1 distributor(s)