location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 15a-nb0040nf Intel® Core™ i3 i3-N305 39,6 cm (15.6") Full HD 8 Go LPDDR5-SDRAM 256 Go UFS Wi-Fi 6 (802.11ax) ChromeOS Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Chromebook 15a-nb0040nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
AP4C9EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198701429258 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 3480
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 16 Jun 2025 23:54:42
The date of the most recent change of the data-sheet in Icecat's system
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 15a-nb0040nf Intel® Core™ i3 i3-N305 39,6 cm (15.6") Full HD 8 Go LPDDR5-SDRAM 256 Go UFS Wi-Fi 6 (802.11ax) ChromeOS Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Chromebook Clapet Argent
  • - Intel® Core™ i3 i3-N305 Nombre de coeurs de processeurs: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 8 Go LPDDR5-SDRAM 4800 MHz
  • - 256 Go UFS
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium Polymère (LiPo) 58 Wh 45 W
  • - ChromeOS
Plus>>>
Processeur Intel Core™
Processeur Intel Core™

Obtenez les performances et les capacités graphiques dont vous avez besoin grâce au processeur Intel, le tout à un prix abordable qui vous permet de vous connecter, d’apprendre et de jouer en toute liberté.[6]

Carte graphique Intel UHD
Carte graphique Intel UHD

Profitez d'un contenu 4K et jouez à vos jeux préférés en 720p, sans avoir besoin d'une carte graphique dédiée. Grâce à d'excellentes performances graphiques Intel UHD, vous sentirez la différence dans toutes tes activités.[7]

Écran FHD IPS
Écran FHD IPS

Profitez d’images extrêmement nettes, quel que soit l’angle de vision. Avec un grand angle de vision de 178° et une résolution dynamique de 1 920 x 1 080, vous bénéficierez toujours d’un affichage remarquable de votre contenu favori.[8]

Rapport d’aspect 16:9
Rapport d’aspect 16:9

Grâce au format d’image 16:9, affichez davantage de contenu avec moins de défilement.[9]

Certifié ENERGY STAR
Certifié ENERGY STAR

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus.[10]

Design durable
Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation.[11]

Les touches du clavier contiennent du plastique recyclé post-consommation
Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation.[12]

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ.[13]

UFS 256 Go

Avec Universal Flash Storage, vous pouvez bénéficier d’un stockage hautes performances avec des vitesses rapides et une consommation d’énergie réduite lors de vos déplacements.

Obturateur de caméra
Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Doubles haut-parleurs
Doubles haut-parleurs

Profitez pleinement de votre musique, de vos films ou de vos jeux préférés grâce aux doubles haut-parleurs stéréo.

Alimentation+ écran USB Type-C + vitesse de transfert de 5 Gbit/s
Alimentation+ écran USB Type-C + vitesse de transfert de 5 Gbit/s

Alimentez votre appareil ou branchez un écran externe sur un port USB-C unique avec une vitesse de transfert de 5 Gbit/s. De plus, il est réversible et simple à connecter. Vous pouvez donc le brancher indifféremment dans un sens ou dans l’autre.[14]

Clavier complet avec pavé numérique intégré
Clavier complet avec pavé numérique intégré

Le clavier complet avec pavé numérique intégré vous assure une frappe confortable et augmente votre productivité avec une course des touches de seulement 1,5 mm.

Caméra HD HP True Vision
Caméra HD HP True Vision

Participez à des conversations vidéo d'une netteté éclatante, même par faible luminosité, chaque conversation deviendra une expérience unique qui vous permettra de communiquer dans de meilleures conditions.[15]

Une productivité sans limite à portée de main
Une productivité sans limite à portée de main

Affrontez n’importe quelle journée, tous les jours, avec un processeur Intel[1] et une mémoire LPDDR5 pour des performances rapides et réactives.

Votre journée de travail est terminée ? Place au jeu !
Votre journée de travail est terminée ? Place au jeu !

De nombreuses fonctionnalités, une résolution éclatante et un son stéréo double pour un divertissement captivant à tout moment.

Connectez-vous à l’essentiel
Connectez-vous à l’essentiel

Soignez votre image, votre voix et votre conscience avec un Chromebook HP en plastique recyclé[4] et un emballage 100 % recyclable[5].

Design
Nom de la couleur
Gris acier métallisé
Type de produit *
Chromebook
Couleur du produit *
Argent
Format *
Clapet
position de marché
Tous les jours
Conception du produit
Finition du capot et du cadre de clavier mate, finition de la base texturée
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i3
Génération de processeurs
Intel Core i3-Nxxx
Modèle de processeur *
i3-N305
Nombre de coeurs de processeurs
8
Nombre de threads du processeur
8
Fréquence du processeur Turbo
3,8 GHz
Mémoire cache du processeur
6 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
LPDDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Support de mémoire
Intégré
Mémoire interne maximale *
8 Go
Débit de transfert des données de mémoire
4800 MT/s
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
UFS
Memoire flash
256 Go
Lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
MediaTek MT7921
Fabricant du contrôleur WLAN
MediaTek
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
L’indice de réparabilité
5.1
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Logiciel
Logiciel de test
Lecteur 100 Go Google One™ (1 an d'abonnement inclus)
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision FHD
Outils de sécurité HP
H1 Microcontrôleur sécurisé; Touche de silence du microphone; Obturateur de confidentialité de la caméra
Segment HP
Maison
HP GTIN (EAN/UPC)
198701429258
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
58 Wh
Charge rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Capacité de puissance USB
Yes
Sécurité
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR
Technologies et matériaux durables
Boîtier(s) des haut-parleurs et cadre fabriqués à partir de plastique issu de déchets récupérés dans l’environnement; Touches de clavier fabriquées avec du plastique recyclé
Poids et dimensions
Largeur
362,6 mm
Profondeur
241,5 mm
Hauteur
19,8 mm
Poids *
1,73 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,35 kg
Empreinte carbone
Empreinte carbone totale (kg of CO2e)
150
Émissions de carbone, fabrication (kg de CO2e)
130
Émissions de carbone, logistique (kg de CO2e)
11
Émissions totales de carbone, sans phase d'utilisation (kg de CO2e)
6
Données logistiques
Code du système harmonisé
8471300000
Détails techniques
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Autres caractéristiques
Nombre de haut-parleurs
2
Manufacturer warranty
Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site.
Pays Grossiste
United Kingdom 1 distributor(s)