location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A Workstation Windows 11 Pro Tower תחנת עבודה AI Workstation שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A Workstation
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8X6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251316999 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 186
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jun 2025 16:38:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A Workstation Windows 11 Pro Tower תחנת עבודה AI Workstation שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה שחור
  • - שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד AMD Ryzen™‎

הפח חיים ברעיונות שלך במהירות וביעילות עם מעבדי AMD Ryzen™‎ החדישים ביותר.

תצורות זיכרון סופר-מהירות

מאיצים את זרימת העבודה. קבלו את הכוח הנדרש כדי לצלוח עומסי עבודה עתירי זיכרון הודות לאפקטים חזותיים מהירים, קומפוזיציה ועיבוד

ליצור, לרנדר ולעבד – הכול בבת אחת

ייצור וירטואלי, עיצוב בתלת ממד, בינה מלאכותית ולמידת מכונה. עיצוב המערכת כולל מספר מדהים של ליבות במעבד יחיד של תחנת עבודה[1] כך שיש מקום לכמה וכמה מעבדים מתקדמים.[2] והכול ביעילות ביצועית מרשימה.

ניתן להרחבה. גמיש. פועל בשקט

מיועד לכלול את כל העוצמה והרכיבים שאתם זקוקים להם עכשיו, אבל גם לספק מקום לגדול. קבלו יכולת הרחבה מקסימלית עם תצורות אחסון וזיכרון גדולות. מכשיר שפועל בשקט וללא תקלות יאפשר לכם לעבוד על פרויקטים אינטנסיביים ותובעניים.

אבטחה מקיפה. מהימנות שאפשר לסמוך עליה

שקט נפשי עם תחנת עבודה עמידה. ה-Z6 G5 עובר 360,000 שעות של בדיקות קפדניות, בדיקות MIL-STD[3] ומאושר לשימוש עם אפליקציות מקצועיות. ועם Wolf Security for Business של HP הוא מוגן מתחת למערכת ההפעלה, בתוכה ומעליה.‎[4]

חלק ממגוון מוצרי המחשב שתורמים הכי הרבה לקיימות סביבתית[5]

לנו ב-‎ HP אכפת מההשפעה שיש למוצרים שלנו על האנשים, על הקהילות ועל כדור הארץ שלנו‎. מוצרי‎ Z ‎מעוצבים ברוח של קיימות סביבתית. תוכלו להתגאות בבחירת מוצריZ ‎, בידיעה שאתם עוזרים להגן על העתיד המשותף שלנו‎.

מדיית אחסון
מספר כונני האחסון המותקנים
1
גרפיקה
כרטיס מסך עצמאי *
Yes
כרטיס מסך מובנה *
Yes
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
רשת
חיבור( LAN (WLAN אלחוטי *
Yes
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
12
כמות חיבורי USB4 Gen 3x2
1
עיצוב
סוג מארז *
Tower
שם של צבע
Black
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
ביצועים
הגנה באמצעות סיסמה
Yes
ביצוע
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
169 מ"מ
עומק *
465 מ"מ
גובה *
445 מ"מ
רוחב אריזה
313 מ"מ
עומק האריזה
593 מ"מ
גובה האריזה
610 מ"מ
תוכן האריזה
כולל מקלדת
Yes