location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G5 Intel® Xeon® Gold 6530 128 ג'יגה בייט DDR5-SDRAM 2 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro Tower תחנת עבודה AI Workstation שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G5
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8Y0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828849717 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 1692
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 24 Jun 2025 02:53:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G5 Intel® Xeon® Gold 6530 128 ג'יגה בייט DDR5-SDRAM 2 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro Tower תחנת עבודה AI Workstation שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה שחור
  • - Intel® Xeon® Gold 6530 2.1 ג'יגה הרץ מעבד מספר ליבות: 32
  • - 128 ג'יגה בייט DDR5-SDRAM 5600 מגה הרץ 4 x 32 ג'יגה בייט
  • - 2 TB SSD
  • - NVIDIA RTX 4000 Ada 20 ג'יגה בייט
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבדIntel‎‎ Xeon‎‎ ‎‏

קבל מהירות ברמה מקצועית כדי לשדרג את הביצועים ואת זמני הפעולה שלך בתזרימי העבודה המקצועיים התובעניים ביותר עם מעבד Intel Xeon‎.[8]

כרטיס גרפי ברמה מקצועית

התמודדו מפרוייקטים עתירי מעבדים, למידת מכונה והצגה חזותית של נתונים.

תצורות זיכרון סופר-מהירות

מתמודדים בקלות עם עומסי עבודה עתירי זיכרון הודות לעיבוד מהיר תלוי CPU, פיתוח והדרכת אימון וביצועי הצגה חזותית של נתונים.

ביצועים יוצאים מן הכלל. אפשרות הרחבה יוצאת דופן.

התמודדות עם תהליכי עבודה עתירי מעבדים עם עד 64 ליבות[1] בשני מעבדי CPU מסוג Intel Xeon W‏, 2 כרטיסים גרפיים מתקדמים[2] וזיכרון RAM של 1TB DDR5‏[3]. אפשרות קלה להרחבת החומרה ככל שהעבודה מתפתחת, באמצעות גישה ללא כלים, 7 חריצי PCIe ו-2 מפרצי NVMe קדמיים נגישים.[3]

בנוי לפעולה קרירה ושקטה.

דוחפים את תחנת העבודה לפעילות מרבית ללא רעשים מפריעים. בקרת המאווררים החכמה מאפשרת הפעלה חרישית של המערכת על ידי כוונון מהירות המאווררים בזמן אמת, תוך שימוש ביותר מעשרים חיישני טמפרטורה. פתחי האוורור והתעלות ממוקמים במיקום המאפשר ייעול של זרימת האוויר והסרת חום.

מציתים את החדשנות בתחום הבינה המלאכותית.

האיצו את הפיתוח והלמידה של הבינה המלאכותית באמצעות Z8 תחנת עבודה AI, הכוללת עד 2 כרטיסים גרפיים מדור NVIDIA RTX™ 6000 Ada‏[4] המספקים עד 2,914 AI TOPS לקבלת בינה מלאכותית מתקדמת. עבדו נתונים קנייניים באופן מאובטח בתחנת עבודה מקומית כדי לקבל תובנות מהר יותר.

תוכנן במחשבה על הסביבה.

לנו ב-HP אכפת מההשפעה שיש למוצרים שלנו על האנשים, על הקהילות ועל הסביבה. לכן מחשב Z8 מכיל 40% פלסטיק ממוחזר,[5] 10% מתכת ממוחזרת, 100% מאריזת קופסה חיצונית ממקור בר-קיימא, והוא רשום ב-EPEAT Gold Climate+‎‏.[ 6,7]

מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Xeon® Gold
מעבד , מודל *
6530
מעבד מספר ליבות
32
מספר תהליכים
64
תדר הטורבו של המעבד
4 ג'יגה הרץ
תדר המעבד *
2.1 ג'יגה הרץ
זיכרון המטמון של המעבד
160 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
128 ג'יגה בייט
זיכרון פנימי מקסימלי *
1 TB
סוג זיכרון פנימי
DDR5-SDRAM
מערך/סידור הזיכרון
4 x 32 ג'יגה בייט
חריצי זיכרון
16x DIMM
מהירות הזיכרון
5600 מגה הרץ
ECC
Yes
קצב העברת נתונים של הזיכרון
5600 מגה-העברות/שנייה
מדיית אחסון
סך קיבולת האחסון *
2 TB
מדיית אחסון *
SSD
סוג הכונן האופטי *
No
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
2 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
2 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express 4.0
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך עצמאי *
Yes
יצרן מעבד גרפי נפרד
NVIDIA
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
NVIDIA RTX 4000 Ada
זיכרון נפרד לכרטיס המסך
20 ג'יגה בייט
סוג זיכרון גרפי נפרד
GDDR6
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
דגם כרטיס המסך המובנה *
לא זמין
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
חיבור( LAN (WLAN אלחוטי *
No
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
10
כמות יציאות ( Ethernet LAN (RJ-45
2
יציאת קו
Yes
קו נכנס
Yes
שקע משולב אוזניות ומיקרופון
Yes
חריצי הרחבה
חריצי PCI Express x4 (Gen 3.x)
2
חריצי PCI Express x8 (Gen 3.x)
1
חריצי PCI Express x8 (Gen 4.x)
2
חריצי PCI Express x16 (Gen 3.x)ֽ
1
חריצי PCI Express x16(Gen 4.x)
2
חריצי PCI Express x16 (Gen 5.x)
1
עיצוב
סוג מארז *
Tower
מספר מפרצי 3.5 אינץ'
6
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
צבע המוצר *
שחור
שנת השקה
2024
ביצוע
מיצוב בשוק
ביצועים
מערכת שבבים בלוח האם
Intel C741
שבב השמע
Realtek ALC3205-CG
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
תחנת עבודה
גרסת Trusted Platform Module (TPM)
2.0
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
כלי אבטחה של HP
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certicate; HP Sure Start; HP Sure Recover
כלי ניהול של HP
HP Driver Packs; HP Smart Support
מסופקת תוכנה של HP
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
משקל ומידות
רוחב *
215.9 מ"מ
עומק *
551.2 מ"מ
גובה *
444.5 מ"מ
משקל *
22.5 קילוגרם
רוחב אריזה
332 מ"מ
עומק האריזה
734 מ"מ
גובה האריזה
636 מ"מ
משקל האריזה
27.9 קילוגרם
תצוגה
כולל צג *
No
מדינה מפיץ
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)