location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5E8Y2EA מחשב אישי/תחנת עבודה Windows 11 Pro Tower AI Workstation

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5E8Y2EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8Y2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828849663 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 174
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 24 Jun 2025 23:14:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 5E8Y2EA מחשב אישי/תחנת עבודה Windows 11 Pro Tower AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה
  • - DVD±RW
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel Xeon W

קבל ביצועים מיטביים בין אם האפליקציה המקצועית שלך משתמשת במספר ליבות גבוה או בתדירות גבוהה עם מעבד Intel Xeon W.[1]

כרטיס גרפי ברמה מקצועית

התמודדו עם פרויקטים מתקדמים של עריכת וידיאו, למידת מכונה וסימולציה

תצורות זיכרון סופר-מהירות

מאיצים את זרימת העבודה. קבלו את הכוח הדרוש כדי לצלוח עומסי עבודה עתירי זיכרון עם ביצועים מהירים של עיבוד תמונה, הדמיה, למידת מכונה ועריכת וידיאו.

ביצועים מקצועיים. אפשרות הרחבה יוצאת דופן.

השתלטו על תהליכי עבודה מאתגרים עם עד 2 כרטיסים גרפיים מתקדמים, 26 ליבות[1] במעבד Intel Xeon W מהדור הבא וזיכרון בנפח 12GB ‏[2]. אפשרות קלה להרחבת החומרה ככל שהעבודה מתפתחת, באמצעות גישה ללא כלים, 5 חריצי PCIe ו-2 מפרצי NVMe קדמיים נגישים.[3]

בנוי לפעולה קרירה ושקטה.

דוחפים את תחנת העבודה לפעילות מרבית ללא רעשים מפריעים. בקרת המאווררים החכמה מאפשרת הפעלה חרישית של המערכת על ידי כוונון מהירות המאווררים בזמן אמת, תוך שימוש ביותר מעשרים חיישני טמפרטורה. פתחי האוורור והתעלות ממוקמים במיקום המאפשר ייעול של זרימת האוויר והסרת חום.

מציתים את חדשנות הבינה המלאכותית

האיצו את הפיתוח והלמידה של הבינה המלאכותית באמצעות Z4 תחנת עבודה AI, הכוללת עד 2 כרטיסים גרפיים מדור NVIDIA RTX™ 6000 Ada‏[4] המספקים עד 2,914 AI TOPS לקבלת בינה מלאכותית מתקדמת. עבדו נתונים קנייניים באופן מאובטח בתחנת עבודה מקומית כדי לקבל תובנות מהר יותר.

תוכנן במחשבה על הסביבה.

לנו ב-HP אכפת מההשפעה שיש למוצרים שלנו על האנשים, על הקהילות ועל הסביבה. לכן מחשב Z4 מכיל 40% פלסטיק ממוחזר,[5] 10% מתכת ממוחזרת, 100% מאריזת קופסה חיצונית ממקור בר-קיימא, והוא רשום ב-EPEAT Gold Climate+‎‏.[ 6,7]

זכרון
חריצי זיכרון
8x DIMM
לא מסוג ECC
Yes
מדיית אחסון
סוג הכונן האופטי *
DVD±RW
מספר כונני האחסון המותקנים
1
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
4
עיצוב
סוג מארז *
Tower
ביצוע
מיצוב בשוק
ביצועים
מערכת שבבים בלוח האם
Intel W790
הגנה באמצעות סיסמה
Yes
ביצוע
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
משקל ומידות
רוחב *
168.9 מ"מ
עומק *
444.5 מ"מ
גובה *
386.1 מ"מ
רוחב אריזה
314 מ"מ
עומק האריזה
572 מ"מ
גובה האריזה
563 מ"מ
תוכן האריזה
כולל מקלדת
Yes