location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 805 G8 AMD Ryzen™ 7 PRO 5750G 16 ג'יגה בייט DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC מחשב אישי שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Mini 805 G8
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5M9X4EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415347497 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 7685
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 27 Jul 2025 11:12:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 805 G8 AMD Ryzen™ 7 PRO 5750G 16 ג'יגה בייט DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC מחשב אישי שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחשב אישי שחור 90 W
  • - AMD Ryzen™ 7 PRO 5750G 3.8 ג'יגה הרץ מעבד מספר ליבות: 8
  • - 16 ג'יגה בייט DDR4-SDRAM 3200 מגה הרץ 1 x 16 ג'יגה בייט
  • - 1 TB SSD
  • - AMD Radeon Graphics
  • - חיבור Ethernet LAN Wi-Fi 6 (802.11ax) שן כחולה Bluetooth 5.3
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד AMD מרשים

השלימו את המשימות שלכם בעזרת מעבד AMD Ryzen™ PRO יעיל ומהימן מהדור הבא, שיספק לכם תגובתיות מהירה ומצב connected modern standby.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[1]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[3]

HP Sure Sense

תוכנות זדוניות מתפתחות במהירות מעבר ליכולות האנטי-וירוס המסורתיות. הגן על המחשב האישי שלך מפני התקפות שלא נראו עד כה עם HP Sure Sense, המשלב ניתוח התנהגותי עם טכניקות AI מתקדמות כדי לספק הגנה יוצאת דופן.

שמור על הגנות האבטחה של המחשב

עצרו שינויים לא רצויים בהגדרות האבטחה ועזרו להגביל את התפשטות התוכנות הזדוניות עם HP Sure Run – שמזהה, מבודד ומספק דיווח על גורמים עוינים שמנסים לעצור תהליכים.

שחזור אוטומטי בעקבות מתקפות על הקושחה

התקפות על הקושחה עלולות להרוס כליל את המחשב. HP Sure‏ – BIOS עם יכולות תיקון עצמי – מספק הגנה מתמשכת ומשחזר את עצמו באופן אוטומטי בעקבות מתקפה או השחתה.[4]

מתנקה במהירות בטכנולוגיה חכמה

חזור אל מטופלים במהירות עם אפליקציית HP Easy Clean, אשר משביתה את מסך המגע, המקלדת ומשטח הלחיצה כך שתוכל לחטא את המערכת בעודה פועלת.[7]

ניהול מחשב פשוט

עם HP Support Assistant, תוכל לבזבז פחות זמן ולהגיע ישירות לעדכונים הדרושים לך.[8]

האץ את יסודות ניהול IT

פרוס את ערכת שילוב יכולות הניהול של HP כדי לסייע בהאצת יצירת התמונה והניהול של חומרה, BIOS ואבטחה בעת ניהול התקנים באמצעות Microsoft Endpoint Manager.[9]

אפשרויות פריסה מרובות

HP Elite Mini 805 – מחשב שקט במיוחד וקטן להפליא המשתלב בקלות במרבית סביבות העבודה.

העוצמה שתעזור לכם להצליח

הודות למעבד AMD Ryzen™‎ תוכלו ליהנות מביצועים יציבים של מחשב שולחנ‎י.[2]

מוגן על ידי HP Wolf Security

HP Wolf Security for Business יוצר הגנה עמידה שנאכפת על-ידי חומרה ושפועלת תמיד.[5]

עזור להגן על העתיד המשותף שלנו

מארז הרמקול ופאנל המחברים במסגרת הקדמית כוללים 5% פלסטיק המוגדר כבסיכון להגיע לאוקיינוס.[8]

מעבד
מעבד , יצרן *
AMD
מעבד , משפחה *
AMD Ryzen™ 7 PRO
דור מעבד
AMD Ryzen PRO 5000 Series
מעבד , מודל *
5750G
מעבד מספר ליבות
8
מספר תהליכים
8
תדר הטורבו של המעבד
4.6 ג'יגה הרץ
תדר המעבד *
3.8 ג'יגה הרץ
זיכרון המטמון של המעבד
20 מגה בייט
סוג זיכרון המטמון של המעבד
L3
מספר המעבדים המותקנים
1
זכרון
זיכרון פנימי *
16 ג'יגה בייט
זיכרון פנימי מקסימלי *
128 ג'יגה בייט
סוג זיכרון פנימי
DDR4-SDRAM
מערך/סידור הזיכרון
1 x 16 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
מהירות הזיכרון
3200 מגה הרץ
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
סוג הכונן האופטי *
No
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך עצמאי *
No
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
יצרן מעבד גרפי מובנה
AMD
משפחת כרטיס מסך מובנה
AMD Radeon Graphics
דגם כרטיס המסך המובנה *
AMD Radeon Graphics
רשת
חיבור Ethernet LAN *
Yes
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6 (802.11ax)
תקני Wi-Fi
Wi-Fi 6 (802.11ax)
יצרן בקר WLAN
Realtek
דגם בקר הרשת האלחוטית
Realtek RTL8852BE
סוג אנטנה
2x2
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
קישוריות
כמות יציאות USB 2.0 *
4
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
4
כמות חיבורי USB 3.2 Gen 2x2 Type-C
1
מספר יציאות HDMI *
1
קישוריות
גירסת HDMI
2.1
מספר יציאות מסך
1
גרסת DisplayPort
1.4a
כמות יציאות ( Ethernet LAN (RJ-45
1
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
חריצי PCI Express x16(Gen 4.x)
1
עיצוב
סוג מארז *
Mini PC
שם של צבע
Jack black
מספר מפרצי 3.5 אינץ'
1
צבע המוצר *
שחור
שנת השקה
2024
ארץ מוצא
סין
ביצוע
מערכת שבבים בלוח האם
AMD PRO 565
שבב השמע
Realtek ALC3867
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
מחשב אישי
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
פלח השוק של HP
עסקים
ניהול אנרגיה
אספקת חשמל *
90 W
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
10 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב *
177 מ"מ
עומק *
175 מ"מ
גובה *
34 מ"מ
משקל *
1.45 קילוגרם
רוחב אריזה
498 מ"מ
עומק האריזה
235 מ"מ
גובה האריזה
132 מ"מ
משקל האריזה
2.95 קילוגרם
תוכן האריזה
עכבר כלול
Yes
קישוריות עכבר
חוטי
כולל מקלדת
Yes
קישוריות מקלדת
חוטי
תצוגה
כולל צג *
No
פיצ'רים נוספים
מקלדת , סוג
USB
מדינה מפיץ
Italia 1 distributor(s)
United Kingdom 1 distributor(s)