location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G9 Intel® Celeron® N4500 29.5 ס"מ (11.6 אינצ') מסך מגע רגיש HD 4 ג'יגה בייט LPDDR4x-SDRAM 64 ג'יגה בייט eMMC Wi-Fi 6 (802.11ax) ChromeOS שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook 11 G9
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9K8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497987683 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 4748
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 16 Jun 2025 14:01:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP Chromebook 11 G9 Intel® Celeron® N4500 29.5 ס"מ (11.6 אינצ') מסך מגע רגיש HD 4 ג'יגה בייט LPDDR4x-SDRAM 64 ג'יגה בייט eMMC Wi-Fi 6 (802.11ax) ChromeOS שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחשוב בענן Chromebook צדפה שחור
  • - Intel® Celeron® N4500 1.1 ג'יגה הרץ מעבד מספר ליבות: 2
  • - מסך מגע רגיש 29.5 ס"מ (11.6 אינצ') HD 1366 x 768 פיקסלים IPS 16:9
  • - 4 ג'יגה בייט LPDDR4x-SDRAM 4266 מגה הרץ
  • - 64 ג'יגה בייט eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) שן כחולה Bluetooth 5.0
  • - ליתיום-יוני (Li-Ion) 47 Wh 45 W
  • - ChromeOS
עוד>>>
עיצוב
שם של צבע
Jet black
סוג המוצר *
Chromebook
צבע המוצר *
שחור
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
מחשוב בענן
שנת השקה
2023
כשירות של פלטפורמת Intel® vPro™‎
No
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
29.5 ס"מ (11.6 אינצ')
רזולוציית מסך *
1366 x 768 פיקסלים
מסך מגע רגיש *
Yes
רזולוציה
HD
סוג הפאנל
IPS
יחס גובה-רוחב מקורי
16:9
מסך בגימור מאט
Yes
בהירות תצוגה
250 cd/m²
גודל מסך אלכסוני (מטרי)
29.5 ס"מ
מרחב צבעים RGB
NTSC
סולם צבעים
45%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Celeron®
מעבד , מודל *
N4500
מעבד מספר ליבות
2
מספר תהליכים
4
תדר הטורבו של המעבד
2.8 ג'יגה הרץ
תדר המעבד *
1.1 ג'יגה הרץ
זיכרון המטמון של המעבד
4 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
4 ג'יגה בייט
סוג זיכרון פנימי
LPDDR4x-SDRAM
מהירות הזיכרון
4266 מגה הרץ
גודל הזיכרון
מובנה
זיכרון פנימי מקסימלי *
4 ג'יגה בייט
ECC
No
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
64 ג'יגה בייט
מדיית אחסון *
eMMC
זיכרון פלאש
64 ג'יגה בייט
סוג הכונן האופטי *
No
משולב קורא כרטיסים
Yes
כרטיס זיכרון תואם
MicroSD (TransFlash), SD, SDHC
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel® UHD Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית
HD
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6 (802.11ax)
רשת
תקני Wi-Fi
Wi-Fi 6 (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6 AX201
יצרן בקר WLAN
Intel
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.0
Miracast
Yes
משקל סטרובוסקופ
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
2
שקע משולב אוזניות ומיקרופון
Yes
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
מקלדת , תכונות עיקריות
Stoot- en morsbestendig
התקן הצבעה
Clickpad
לוח המקשים המספרי *
No
מקלדת צ'יקלט
Yes
מקלדת עמידה בפני נוזלים
Yes
מקלדת מלאה
Yes
תוכנה
מערכת הפעלה מסופקת *
ChromeOS
תכונות מיוחדות של מעבד
תצורת המעבד (מרבי)
1
פיצ'רים של המותג
סוג רמקול של HP
HP Dual Speakers
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-יוני (Li-Ion)
מספר תאי סוללה
2
קיבולת הסוללה (ואט-שעה) *
47 Wh
משקל הסוללות
190 גרם
ניהול אנרגיה
מתאם AC לפיזור הכח
45 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
אספקת חשמל דרך שקע USB
Yes
בטחון
חריץ מנעול לכבל
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
295 מ"מ
עומק
205.3 מ"מ
גובה
18.8 מ"מ
משקל *
1.34 קילוגרם
חבילות מידע
רוחב אריזה
67 מ"מ
עומק האריזה
435 מ"מ
גובה האריזה
260 מ"מ
תוכן האריזה
עט סטיילוס
No
פיצ'רים נוספים
מספר הרמקולים
2