location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Fortis G11 Intel® N N100 Chromebook 35.6 ס"מ (14 אינצ') מסך מגע רגיש Full HD 8 ג'יגה בייט LPDDR5-SDRAM 64 ג'יגה בייט eMMC Wi-Fi 6 (802.11ax) ChromeOS שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fortis
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis G11
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9N2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122422685 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 3295
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 21 Jul 2025 11:25:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Fortis G11 Intel® N N100 Chromebook 35.6 ס"מ (14 אינצ') מסך מגע רגיש Full HD 8 ג'יגה בייט LPDDR5-SDRAM 64 ג'יגה בייט eMMC Wi-Fi 6 (802.11ax) ChromeOS שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחשוב בענן Chromebook צדפה שחור
  • - Intel® N N100 מעבד מספר ליבות: 4
  • - מסך מגע רגיש 35.6 ס"מ (14 אינצ') Full HD 1920 x 1080 פיקסלים IPS
  • - 8 ג'יגה בייט LPDDR5-SDRAM 6400 מגה הרץ
  • - 64 ג'יגה בייט eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) שן כחולה Bluetooth 5.3
  • - ליתיום-פולימר (LiPo) 47 Wh 45 W
  • - ChromeOS
עוד>>>
Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS.[1]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps.[1]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[2]

Hassle-free connectivity keeps you going

Get a fast and reliable connection and stay connected in dense wireless environments with optional Wi-Fi 6 LAN and Bluetooth 5.3 combo.[5]

Engineered for durability

Rugged, fan-less, durable design undergoes MIL-STD 810[3] and drop testing[4], and resists keycap picking.

Productivity empowered

Quickly stream and access online content, thanks to an Intel quad-core processor[7] and plenty of memory.

Immersive interaction

Confidently engage others with a lay-flat hinge and an HDMI port to connect displays and projectors.[10]

Help protect our shared future

This HP Fortis 14 inch G11 Chromebook has met environmental criteria to be EPEAT Gold registered.[11]

עיצוב
שם של צבע
Jack black
סוג המוצר *
Chromebook
צבע המוצר *
שחור
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
מחשוב בענן
שנת השקה
2024
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
35.6 ס"מ (14 אינצ')
רזולוציית מסך *
1920 x 1080 פיקסלים
מסך מגע רגיש *
Yes
רזולוציה
Full HD
סוג הפאנל
IPS
בהירות תצוגה
250 cd/m²
גודל מסך אלכסוני (מטרי)
35.6 ס"מ
מרחב צבעים RGB
NTSC
סולם צבעים
45%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® N
מעבד , מודל *
N100
מעבד מספר ליבות
4
מספר תהליכים
4
תדר הטורבו של המעבד
3.4 ג'יגה הרץ
זיכרון המטמון של המעבד
6 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
8 ג'יגה בייט
סוג זיכרון פנימי
LPDDR5-SDRAM
מהירות הזיכרון
6400 מגה הרץ
גודל הזיכרון
מובנה
זיכרון פנימי מקסימלי *
8 ג'יגה בייט
מדיית אחסון
סך קיבולת האחסון *
64 ג'יגה בייט
מדיית אחסון *
eMMC
זיכרון פלאש
64 ג'יגה בייט
סוג הכונן האופטי *
No
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel® UHD Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מיקרופון מובנה
Yes
מספר מיקרופונים
2
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6 (802.11ax)
תקני Wi-Fi
Wi-Fi 6 (802.11ax)
רשת
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
MediaTek MT7921
יצרן בקר WLAN
MediaTek
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
2
מספר יציאות HDMI *
1
גירסת HDMI
1.4
שקע משולב אוזניות ומיקרופון
Yes
מקלדת
התקן הצבעה
משטח מגע
לוח המקשים המספרי *
No
מקלדת צ'יקלט
Yes
מקלדת מלאה
Yes
תוכנה
מערכת הפעלה מסופקת *
ChromeOS
פיצ'רים של המותג
סוג רמקול של HP
HP Quad Speakers
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
מספר תאי סוללה
2
קיבולת הסוללה (ואט-שעה) *
47 Wh
משקל הסוללות
190 גרם
ניהול אנרגיה
מתאם AC לפיזור הכח
45 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
אספקת חשמל דרך שקע USB
Yes
בטחון
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
330 מ"מ
עומק
230 מ"מ
גובה
22 מ"מ
משקל *
1.63 קילוגרם
חבילות מידע
רוחב אריזה
67 מ"מ
עומק האריזה
435 מ"מ
גובה האריזה
260 מ"מ
תוכן האריזה
עט סטיילוס
No
מדינה מפיץ
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)