location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7C422EA מחשב נייד מחברת 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home כסף

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7C422EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7C422EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192046647 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 177
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 12 Jul 2025 06:10:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 7C422EA מחשב נייד מחברת 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home כסף
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי מחברת כסף
  • - 16:9
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) שן כחולה Bluetooth
  • - 8 שעות 45 W
  • - Windows 11 Home
עוד>>>
קבל פרספקטיבה חדשה
קבל פרספקטיבה חדשה

Windows 11 כולל תפריט Start (התחל) בעיצוב מחודש כמו גם דרכים חדשות להתחבר לאנשים המועדפים עליכם, לחדשות, למשחקים ולתוכן – זהו מקום שמעודד אתכם לחשוב, להתבטא וליצור באופן טבעי.[5]

מעבד דינמי שמתאים את עצמו אליך כדי לקבל ביצועים משופרים בריבוי משימות
מעבד דינמי שמתאים את עצמו אליך כדי לקבל ביצועים משופרים בריבוי משימות

מעבדי Intel Core™‎ דור 12 מקצים את הביצועים היכן שאתה זקוק להם ביותר – ובכך חוסכים לך זמן ומגדילים את יכולתך לעשות את הדברים שאתה רוצה לעשות באמת.[6]

כרטיס גרפי Intel Iris Xᵉ
כרטיס גרפי Intel Iris Xᵉ

ביצועים מרשימים ליצירה, משחקים ובידור. רמה חדשה של ביצועי גרפיקה וחוויה ויזואלית מרהיבה וחדה - עם הנוחות של מחשב נייד דק וקל משקל.[7]

ללא ריצוד

באמצעות טכנולוגיית עמעום DC ששולטת בבהירות על-ידי כוונון זרם ישיר במקום הפעלה מחזורית של התאורה האחורית, אנו יכולים להפחית את ריצודי המסך לקבלת צפייה נוחה יותר.[8]

תצוגת Full HD
תצוגת Full HD

התרווח בכסא ותתחיל ליהנות מתצוגות ויזואליות ברורות וחדות עם איכות דינמית של 2 מיליון פיקסלים. רזולוציית ‎1,920 x 1,080 מעניקה לכל התוכן הדיגיטלי שלך ממד חדש.[9]

מסך עם ציפוי נגד בוהק
מסך עם ציפוי נגד בוהק

תוכל ליהנות מהשמש ומהתוכן המועדף עליך בעזרת מסך זה, הכולל ציפוי נגד בוהק. המשמעות של 'אינו מחזיר אור' ו'ברק מועט' היא שכאשר תהיה בחוץ תיהנה משיעור נמוך יותר של בוהק.

מקשי המקלדת מכילים פלסטיק ממוחזר לאחר צריכה
מקשי המקלדת מכילים פלסטיק ממוחזר לאחר צריכה

אנו מביאים למקלדות שלנו עיצוב שהוא יותר בר קיימא על ידי שימוש בכיפות מקשים המיוצרות מפלסטיק ממוחזר אחרי שימוש.[10]

מבצע Adobe

קונים מחשב מ-HP ומקבלים במתנה גרסת ניסיון לחודש של אפליקציות היצירתיות והפרודוקטיביות הטובות ביותר של Adobe.[11]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר המחשב הנישא עומד להתרוקן, לאף אחד אין זמן להמתין שעות לטעינה מחדש. כבה את ההתקן שלך ועבור מ-0 טעינה לטעינה של 50% בתוך 45 דקות בערך.[12]

אחסון PCIe SSD
אחסון PCIe SSD

אתחול תוך שניות במהירות מדהימה עם נפח אחסון PCIe SSD של עד 1 טרהבייט.

מחובר ללא מאמץ
מחובר ללא מאמץ

מהירויות מהירות יותר, ביצועים משופרים וקיבולת גדולה יותר עם Wi-Fi 6 וכרטיס אלחוטי Bluetooth️5.3.[13]

תמיכה ב-MU-MIMO
תמיכה ב-MU-MIMO

אם ברשותך מספר מכשירי MU-MIMO בביתך, תמיכת MU-MIMO פועלת בשילוב עם נתב MU-MIMO כדי להגדיל את תעבורת הרשת עבור חוויה מקוונת חלקה יותר.

רמקולים כפולים
רמקולים כפולים

הגבר את עוצמת הקול להשמעת המוסיקה, הסרט או המשחק האהובים עליך עם רמקולי סטריאו כפולים.

זיכרון דו-ערוצי
זיכרון דו-ערוצי

עם טכנולוגיית ערוץ כפול, שני ערוצים פועלים בו-זמנית כדי להכפיל את מהירות התקשורת שבין בקר בזיכרון לזיכרון ה-RAM תוך כדי הגדלת ביצועי המערכת.

יציאת USB Type-C‎ עם קצב העברת נתונים של 5Gbps
יציאת USB Type-C‎ עם קצב העברת נתונים של 5Gbps

חברו את האחסון החיצוני שלכם באמצעות יציאת USB Type-C‎ זאת, שתומכת בקצב העברת נתונים של ‎5Gbps. זאת פעולה הפיכה, כך שלעולם לא תצטרכו שוב לדאוג בנוגע להתחברות במהופך.[14]

מצב המתנה מודרני מחובר

הישאר מעודכן בדואר האלקטרוני שלך, בהתראות לוח השנה ועוד – גם כשאינך משתמש במחשב. המחשב שלך נשאר מחובר לצורך עדכונים מיידיים.

קורא כרטיסי SD ומיקרו SD
קורא כרטיסי SD ומיקרו SD

כל מה שעליך לעשות הוא להכניס כרטיס SD או מיקרו SD ולהגדיל את נפח האחסון של המכשיר שברשותך לצפייה בסרטים, בתמונות ובקטעי מוסיקה נוספים. לחלופין, תוכל לגשת בקלות לכל התוכן שאחסנת בכרטיס הקיים.

מקלדת בגודל מלא
מקלדת בגודל מלא

המקלדת בגודל מלא מאפשרת לך לעבוד בכל מקום, עם עומק לחיצה של 1.5 מ"מ לנוחות הקלדה ולפרודוקטיביות כוללת.

דק וקל משקל עם צג micro-edge
דק וקל משקל עם צג micro-edge

נייד במיוחד עם עיצוב קל משקל ותצוגה נוחה בצג micro-edge ללא ריצודים[1].

ביצועים מהימנים בכל יום
ביצועים מהימנים בכל יום

בצע בקלות משימות יומיות בעזרת מעבד Intel Core™ Processor[2] של המחשב הנייד שלך עם שפע שטח האחסון שלו.

הישאר מחובר עם חיי סוללה ארוכים
הישאר מחובר עם חיי סוללה ארוכים

חיי הסוללה הארוכים[3] וטכנולוגיית הטעינה המהירה של HP[4] מאפשרים לך לעבוד, לצפות ולהישאר מחובר כל היום.

עיצוב
שם של צבע
Natural silver
סוג המוצר *
מחברת
צבע המוצר *
כסף
מיצוב בשוק
יומיומי
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
יחס גובה-רוחב מקורי
16:9
מעבד
דור מעבד
12th gen Intel® Core™ i5
זכרון
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך מובנה *
Yes
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6 (802.11ax)
שן כחולה Bluetooth
Yes
משקל סטרובוסקופ
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
קישוריות
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4b
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
Natural silver
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
8 שעות
זמן השמעת וידאו ברצף
10.25 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
45 W
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
324 מ"מ
עומק
225 מ"מ
גובה
17.9 מ"מ
משקל *
1.46 קילוגרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
483 מ"מ
גובה האריזה
305 מ"מ
משקל האריזה
1.92 קילוגרם