location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 ג'יגה בייט DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower תחנת עבודה AI Workstation שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82G01ET#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701532422 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 8286
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jul 2025 11:55:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 ג'יגה בייט DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower תחנת עבודה AI Workstation שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה שחור 1450 W
  • - AMD Ryzen Threadripper PRO 7955WX 4.5 ג'יגה הרץ מעבד מספר ליבות: 16
  • - 64 ג'יגה בייט DDR5-SDRAM 5600 מגה הרץ 2 x 32 ג'יגה בייט
  • - 2 TB SSD
  • - חיבור Ethernet LAN 10,1000,100 מגה ביט/ שניה Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.2
  • - Windows 11 Pro
עוד>>>
מעבד
מעבד , יצרן *
AMD
מעבד , משפחה *
AMD Ryzen Threadripper PRO
דור מעבד
AMD Ryzen Threadripper PRO 7000 WX-Series
מעבד , מודל *
7955WX
מעבד מספר ליבות
16
מספר תהליכים
32
תדר הטורבו של המעבד
5.1 ג'יגה הרץ
תדר המעבד *
4.5 ג'יגה הרץ
זיכרון המטמון של המעבד
64 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
64 ג'יגה בייט
זיכרון פנימי מקסימלי *
512 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מערך/סידור הזיכרון
2 x 32 ג'יגה בייט
חריצי זיכרון
8x DIMM
מהירות הזיכרון
5600 מגה הרץ
ECC
Yes
קצב העברת נתונים של הזיכרון
5600 מגה-העברות/שנייה
מדיית אחסון
סך קיבולת האחסון *
2 TB
מדיית אחסון *
SSD
סוג הכונן האופטי *
No
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
2 TB
מספר הכוננים SSD המותקנים
2
קיבולת כונן זיכרון
1 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express 4.0
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך עצמאי *
No
כרטיס מסך מובנה *
No
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
דגם כרטיס המסך המובנה *
לא זמין
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 1000, 100 מגה ביט/ שניה
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
יצרן בקר WLAN
Intel
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX210
סוג אנטנה
2x2
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.2
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
12
כמות חיבורי USB4 Gen 2x2
1
כמות חיבורי USB4 Gen 3x2
1
כמות יציאות ( Ethernet LAN (RJ-45
1
יציאת קו
Yes
קישוריות
קו נכנס
Yes
שקע משולב אוזניות ומיקרופון
Yes
עיצוב
סוג מארז *
Tower
שם של צבע
Black
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
צבע המוצר *
שחור
כשירות של פלטפורמת Intel® vPro™‎
No
שנת השקה
2024
ארץ מוצא
הרפובליקה הצ'כית
ביצוע
מיצוב בשוק
ביצועים
שבב השמע
Realtek ALC3205-CG
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
תחנת עבודה
גרסת Trusted Platform Module (TPM)
2.0
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
ניהול אנרגיה
אספקת חשמל *
1450 W
אספקת חשמל , מתח נכנס
100 - 240 V
אספקת חשמל , תדירות הספק
50/60 הרץ
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
169 מ"מ
עומק *
465 מ"מ
גובה *
445 מ"מ
משקל *
13.2 קילוגרם
רוחב אריזה
313 מ"מ
עומק האריזה
593 מ"מ
גובה האריזה
610 מ"מ
תוכן האריזה
עכבר כלול
Yes
קישוריות עכבר
חוטי
כולל מקלדת
Yes
קישוריות מקלדת
חוטי
מקלדת , פריסת מקשים
QWERTY
תצוגה
כולל צג *
No
פיצ'רים נוספים
מקלדת , סוג
USB
מדינה מפיץ
Nederland 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)