location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Workstation Intel® Core™ i9 i9-14900 64 ג'יגה בייט DDR5-SDRAM NVIDIA RTX A2000 Windows 11 Pro Mini PC תחנת עבודה AI Workstation

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G9 Workstation
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T1V4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828508423 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 175
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 30 Jul 2025 00:54:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G9 Workstation Intel® Core™ i9 i9-14900 64 ג'יגה בייט DDR5-SDRAM NVIDIA RTX A2000 Windows 11 Pro Mini PC תחנת עבודה AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה
  • - Intel® Core™ i9 i9-14900 מעבד מספר ליבות: 24
  • - 64 ג'יגה בייט DDR5-SDRAM 5600 מגה הרץ 2 x 32 ג'יגה בייט
  • - NVIDIA RTX A2000 12 ג'יגה בייט Intel UHD Graphics 770
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel‎‎ Core‎™‎ i9‎

קבל ביצועים מתקדמים במשימות אינטנסיביות כמו עיבוד ועריכת וידאו עם מעבד Intel Core™ i9‎.[6]

האבטחה היא העדיפות הראשונה שלך

מהדורת HP Wolf Pro Security Edition מספקת הגנה מוגדרת מראש למחשבים ברמה הארגונית לעסקים קטנים ובינוניים.

תמיכה בצגים מרובים

כל החלונות שלך בפירוט מושלם, עם תמיכה בעד 8 צגים ברזולוציה של 4K[7]

גישה ללא כלים

לאפשר לעבודה שלך להתפתח. לאפשר לציוד שלך להתפתח. המכסה הנפתח לגישה ללא כלים מאפשר להיכנס בקלות לחלל הפנימי ולהתאים אישית את ה-Z שלך בהתאם לצרכים שלך.

קישוריות רשת

להתחבר ולשתף פעולה במהירות עם ממשק Ethernet של 10Gb.

ניהול תרמי

תוכנן בצורה חדשנית כדי לשמור על הקרירות והשקט של רכיבי חומרה, בכל עומס שתטיל עליהם. תרגיש בטוח להפעיל את המערכת שלך בעומס מרבי 24 שעות ביממה, 7 ימים בשבוע.

מצבי ביצועים מותאמים אישית

מתמודדים עם תזרימי העבודה הקשים ביותר בעזרת שלושה מצבים מוגדרים מראש בהתאמה אישית המייעלים את הביצועים מה-BIOS - 'ביצועים גבוהים', 'ביצועים' ו'שקט'.

ניתנת לחיטוי

מותאם לניקוי באמצעות מגבוני חיטוי וניקוי הזמינים בכל בית, בהתאם להנחיות הניקוי של HP[8]

מספר יציאות נגישות בקלות

מתחברים בביטחון לכל המכשירים עם Mini עתיר יציאות נגישות.

העוצמה חסרת התקדים של Z Mini[2]

קבלו מעבד נתונים סטנדרטי NVIDIA ‏ומעבד ©Intel לעיצוב חלק, רינדור וסימולציה.

מתאים לכל מקום

צרו את מרחב העבודה האידאלי שלכם במשרד או בבית. הרכיבו את ה-Z2 mini מאחורי המסך או מתחת לשולחן העבודה.[3]

תוכנן כדי להתפתח עם זרימת העבודה שלכם

העיצוב החדש הנפתח מעניק גישה פנימית נטולת כלים, כך שתוכלו להחליף בקלות כרטיס גרפי, זיכרון ועוד.

אבטחה מובילה בתעשייה. מהימנות שניתן לסמוך עליה

שקט נפשי עם מחשב למרחקים ארוכים. ה-‎Z2 Mini עובר 360,000 שעות של בדיקות קפדניות, בתקן צבאי[5], ומאושר לשימוש עם אפליקציות מקצועיות. ובזכות HP Wolf Security for Business[4], הוא מוגן מתחת למערכת ההפעלה, בתוכה ומעליה.

מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i9
מעבד , מודל *
i9-14900
מעבד מספר ליבות
24
מספר תהליכים
32
תדר הטורבו של המעבד
5.4 ג'יגה הרץ
זיכרון המטמון של המעבד
36 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
64 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מערך/סידור הזיכרון
2 x 32 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
מהירות הזיכרון
5600 מגה הרץ
לא מסוג ECC
Yes
מדיית אחסון
מספר כונני האחסון המותקנים
1
גרפיקה
כרטיס מסך עצמאי *
Yes
יצרן מעבד גרפי נפרד
NVIDIA
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
NVIDIA RTX A2000
זיכרון נפרד לכרטיס המסך
12 ג'יגה בייט
סוג זיכרון גרפי נפרד
GDDR6
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 770
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
4
קישוריות
כמות חיבורי USB 3.2 Gen 2x2 Type-C
2
חריצי הרחבה
חריצי PCI Express x4(Gen 4.x)
2
חריצי PCI Express x8 (Gen 4.x)
1
עיצוב
סוג מארז *
Mini PC
ביצוע
מיצוב בשוק
ביצועים
שבב השמע
Realtek ALC3205-VA2-CG
מספר הרמקולים
1
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
211 מ"מ
עומק *
218 מ"מ
גובה *
69 מ"מ
רוחב אריזה
499 מ"מ
עומק האריזה
170 מ"מ
גובה האריזה
298 מ"מ
תוכן האריזה
כולל מקלדת
Yes