location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i5 i5-14500 32 ג'יגה בייט DDR5-SDRAM 1 TB SSD לינוקס SFF תחנת עבודה AI Workstation שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T1X1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029805058 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 1465
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 04 Aug 2025 07:39:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i5 i5-14500 32 ג'יגה בייט DDR5-SDRAM 1 TB SSD לינוקס SFF תחנת עבודה AI Workstation שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה שחור 550 W
  • - Intel® Core™ i5 i5-14500 מעבד מספר ליבות: 14
  • - 32 ג'יגה בייט DDR5-SDRAM 4800 מגה הרץ 2 x 16 ג'יגה בייט
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - חיבור Ethernet LAN
  • - לינוקס
עוד>>>
מעבד Intel‎‎ Core‎™‎ i5‎

מוזמן להתנסות בביצועים חזקים ובמחשוב חלק במשימות היומיומיות שלך ובדרישות לביצועים גבוהים יותר עם מעבד Intel Core™ i5‎.[4]

עיצוב פונקציונלי קטן יותר

העיצוב החדש המרהיב כולל מדפים קדמיים ואחוריים, כך שתוכל להעביר את המערכת שלך בקלות ממקום למקום.

גישה ללא כלים

לאפשר לעבודה שלך להתפתח. לאפשר לציוד שלך להתפתח. המכסה הנפתח לגישה ללא כלים מאפשר להיכנס בקלות לחלל הפנימי ולהתאים אישית את ה-Z שלך בהתאם לצרכים שלך.

ניהול תרמי

מעוצב בצורה חדשנית, כדי שרכיבי החומרה יישארו קרירים ושקטים, גם בעבודה מאומצת. תוכלו להפעיל את המערכת בבטחה גם בעומס מרבי.

מצבי ביצועים מותאמים אישית

מתמודדים עם תזרימי העבודה הקשים ביותר בעזרת שלושה מצבים מוגדרים מראש בהתאמה אישית המייעלים את הביצועים מה-BIOS - 'ביצועים גבוהים', 'ביצועים' ו'שקט'.

ביצועים בלתי מוגבלים

התרמיקה המובילה בתעשייה שומרת על קרירות המעבד והכרטיס הגרפי, כך שיוכלו לספק ביצועים מרביים לפרקי זמן ממושכים.

חיסכון במקום

אידיאלי לחללי עבודה מוגבלי מקום שזקוקים לביצועים ולאמינות ברמה של תחנת עבודה.

קיימות

מוצר זה, הבנוי באופן בר-קיימא, מכיל 60% פלסטיק ממוחזר, מנצל את אספקת חשמל ביעילות של 90% ועומד בתקני המתודולוגיה לכימיקלים בטוחים יותר של GreenScreen‎.[5]

מסנן אבק

עזור לשמור על ניקיון המערכת שלך כשהיא מוצבת בקומת הייצור או בסביבת מכונות עם מסנן אבק לגישה קדמית.[6]

ניתן לחיטוי

מותאם לניקוי באמצעות מגבוני חיטוי וניקוי הזמינים בכל בית, בהתאם להנחיות הניקוי של HP.[7]

ביצועים באורך ובגובה מלאים

עיצוב, הדמיה וניתוב קרניים בזמן אמת בכרטיס גרפי Z SFF -- FHFL מקצועי ומעבדי ™Intel Core.

ניתן להגדרה להיום. ניתן להרחבה למחר.

להאיץ את תהליך העבודה הנוכחי שלכם עם אפשרויות שונות של מעבד, כרטיס גרפי, אחסון ויציאות I/O.

אישור ISV

אפשר לעבוד בביטחון, בידיעה שלמחשב שלכם יש אישור, יישומי תוכנה מובילים, כדי להבטיח ביצועים שיא.[3]

מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
Intel Core i5-14xxx
מעבד , מודל *
i5-14500
מעבד מספר ליבות
14
מספר תהליכים
20
תדר הטורבו של המעבד
5 ג'יגה הרץ
ליבות ביצועים
6
ליבות יעילות
8
תדר טורבו מקס' של ליבות ביצועים
5 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.7 ג'יגה הרץ
תדר בסיס של ליבת ביצועים
2.6 ג'יגה הרץ
תדר בסיס של ליבת יעילות
1.9 ג'יגה הרץ
זיכרון המטמון של המעבד
24 מגה בייט
סוג זיכרון המטמון של המעבד
L3
הספק בסיס של מעבד
65 W
הספק טורבו מקסמילי
154 W
זכרון
זיכרון פנימי *
32 ג'יגה בייט
זיכרון פנימי מקסימלי *
128 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מערך/סידור הזיכרון
2 x 16 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
מהירות הזיכרון
4800 מגה הרץ
ECC
No
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
סוג הכונן האופטי *
No
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך עצמאי *
No
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 770
רשת
חיבור Ethernet LAN *
Yes
חיבור( LAN (WLAN אלחוטי *
No
קישוריות
כמות יציאות USB 2.0 *
3
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
3
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
4
קישוריות
כמות חיבורי USB 3.2 Gen 2x2 Type-C
1
אספקת חשמל דרך שקע USB
Yes
מצב DisplayPort על גבי USB Type-C
Yes
מספר יציאות מסך
2
גרסת DisplayPort
1.4
כמות יציאות ( Ethernet LAN (RJ-45
1
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
חריצי PCI Express x1 (Gen 3.x)
1
חריצי PCI Express x4 (Gen 3.x)
2
חריצי PCI Express x16(Gen 4.x)
3
עיצוב
סוג מארז *
SFF
מיקומים נתמכים
מאוזן
מספר מפרצי 3.5 אינץ'
1
מספר מפרצי 2.5 אינץ'
1
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
ביצועים
שבב השמע
Realtek ALC3252
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
לינוקס
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
ניהול אנרגיה
אספקת חשמל *
550 W
אספקת חשמל , מתח נכנס
100 - 240 V
אספקת חשמל , תדירות הספק
50 - 60 הרץ
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
384 מ"מ
עומק *
308 מ"מ
גובה *
100 מ"מ
משקל *
5 קילוגרם
רוחב אריזה
100 מ"מ
עומק האריזה
384 מ"מ
גובה האריזה
308 מ"מ
משקל האריזה
5.9 קילוגרם
תצוגה
כולל צג *
No