location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 962F8EA מחשב נייד Wi-Fi 6E (802.11ax) Windows 11 Home שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
962F8EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
962F8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961032147 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 170
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 24 Jun 2025 04:31:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 962F8EA מחשב נייד Wi-Fi 6E (802.11ax) Windows 11 Home שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - משחקים שחור
  • - 16:9
  • - Wi-Fi 6E (802.11ax) חיבור Ethernet LAN שן כחולה Bluetooth
  • - 6.5 שעות 230 W
  • - Windows 11 Home
עוד>>>
קבל פרספקטיבה חדשה
קבל פרספקטיבה חדשה

Windows 11 כולל תפריט Start (התחל) בעיצוב מחודש כמו גם דרכים חדשות להתחבר לאנשים המועדפים עליכם, לחדשות, למשחקים ולתוכן – זהו מקום שמעודד אתכם לחשוב, להתבטא וליצור באופן טבעי.[2]

להרחיב את הביצועים, כדי לאפשר למחשב שלכם לעשות אפילו יותר בבת אחת
להרחיב את הביצועים, כדי לאפשר למחשב שלכם לעשות אפילו יותר בבת אחת

מציע יותר מסתם ציון ביצועים. מעבדי ™Intel Core מדור 13 מקדמים את המחשוב בעולם האמיתי ומייעלים את ריבוי המשימות.[3]

יותר מהר ממהר
יותר מהר ממהר

כרטיסי המסך של NVIDIA GeForce RTX™ 40 Series GPUs מהירים בקטע אחר. הם מופעלים על ידי ארכיטקטורה NVIDIA Ada Lovelace, שמקפיצה את הביצועים ואת הגרפיקה המבוססת על AI. בואו לחוות עולמות וירטואליים מציאותיים עם יכולות RayTracing מתקדמות וגיימינג בקצב רענון FPS גבוה במיוחד.[4]

צג ‎144 Hz FHD עם ציפוי נגד בוהק
צג ‎144 Hz FHD עם ציפוי נגד בוהק

הפחת השהיות מתסכלות ותמונות צללים באמצעות צג המשלב קצב רענון של 144 Hz ורזולוציה של 1,080p למשחק חלק וחד.[5]

מסך עם ציפוי נגד בוהק
מסך עם ציפוי נגד בוהק

תוכל ליהנות מהשמש ומהתוכן המועדף עליך בעזרת מסך זה, הכולל ציפוי נגד בוהק. המשמעות של 'אינו מחזיר אור' ו'ברק מועט' היא שכאשר תהיה בחוץ תיהנה משיעור נמוך יותר של בוהק.

ללא ריצוד

באמצעות טכנולוגיית עמעום DC השולטת במידת הבהירות על-ידי כוונון זרם ישיר במקום הפעלה מחזורית של התאורה האחורית, ניתן לצמצם את ריצודי המסך ולקבל לצפייה נוחה יותר.[6]

יחס גובה-רוחב 16:9
יחס גובה-רוחב 16:9

יחס גובה-רוחב של 16:9 מאפשר לך לראות את כל המשחק.

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[7]

עיצוב מתחשב
עיצוב מתחשב

HP משלבת כמויות הולכות וגדלות של חומרי גלם ממוחזרים, מתחדשים ולא בתוליים. מוצר זה, שתוכנן מתוך משחבה על הסביבה, כולל בעיצובו אחוז מסוים של פלסטיק המוגדר כבסיכון להגיע לאוקיינוס.[8]

בעל רישום EPEAT Gold
בעל רישום EPEAT Gold

המוצרים בעלי רישום EPEAT Gold הם המוצרים בעלי הדירוג הגבוה ביותר שעומדים בכל הקריטריונים הנדרשים של EPEAT‎. EPEAT היא התווית האקולוגית המובילה בעולם בתחום האלקטרוניקה.[8]

בעל רישום EPEAT Gold
בעל רישום EPEAT Gold

המוצרים בעלי רישום EPEAT Gold הם המוצרים בעלי הדירוג הגבוה ביותר שעומדים בכל הקריטריונים הנדרשים של EPEAT‎. EPEAT היא התווית האקולוגית המובילה בעולם בתחום האלקטרוניקה.[9]

ENERGY STAR‎
ENERGY STAR‎

מוצר זה עומד בקריטריונים המחייבים מחשבים לפעול ביעילות כדי לקבל אישור ENERGY STAR.[10]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר סוללת המחשב הנישא עומד להתרוקן, אין זמן להמתין שעות לטעינה מחדש. כבו את המכשיר שברשותכם ועברו מ-0 לטעינה של 50% בתוך כ-30 דקות.[11]

חיבור ללא מאמץ
חיבור ללא מאמץ

להנאה מחווייה אלחוטית חלקה יותר עם צירוף Wi-Fi 6 (2x2) ו-Bluetooth 5.0, כל החיבורים שלך חזקים עם מהירויות העברה של קבצים גבוהות עד פי 3 מאשר Wi-Fi 5.[12]

HP True Vision FHD
HP True Vision FHD

נהל שיחות צ'אט בווידאו בבהירות מלאת חיים ברזולוציה של Full HD, גם בתאורה עמומה והפוך כל שיחה לחוויית פנים אל פנים, באופן שמעניק לך דרך טובה יותר לשמור על קשר.[13]

ExpressVPN
ExpressVPN

Hide your IP address and encrypt your network data so no one can see what you’re doing. Reduce the threat of hacking even when browsing on public Wi-Fi.[14]

McAfee LiveSafe™
McAfee LiveSafe™

Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[15]

McAfee LiveSafe™‎
McAfee LiveSafe™‎

מנוי חינם ל-12 חודשים לשירות McAfee LiveSafe™‎ כלול. שירות McAfee LiveSafe™‎ מעשיר את החיים הדיגיטליים שלך על ידי הגנה על הנתונים, הזהות וכל ההתקנים שלך כדי שתוכל להתחבר בביטחון.

רמות עוצמה של מחשב שולחני בכל מקום
רמות עוצמה של מחשב שולחני בכל מקום

המעבד, הכרטיס הגרפי, והזיכרון שיכולים לשאת את המשחקים התובעניים ביותר בכל מקום שתהיו.

קירור מצוין למחשב הנייד
קירור מצוין למחשב הנייד

הביצועים לא חשובים אם המחשב הנייד שלך נשמע כמו מנוע סילון, לכן אתם צריכים לבחור בעיצוב התרמי המשופר של OMEN.

מסך 16.1 אינץ' חלק ביותר
מסך 16.1 אינץ' חלק ביותר

היכונו להיסחף בחוויה, עם מסגרת צג micro-edge מסיבית בשלוש מפאות המסך, וצג ברזולוציה גבוהה בגודל 16.1 אינץ' עם תכונות נגד סנוור.

עיצוב
שם של צבע
Shadow black
צבע המוצר *
שחור
מיצוב בשוק
משחקים
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
יחס גובה-רוחב מקורי
16:9
מעבד
דור מעבד
13th gen Intel® Core™ i7
גרפיקה
כרטיס מסך מובנה *
Yes
כרטיס מסך עצמאי *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
חיבור Ethernet LAN
Yes
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
3
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
מצב DisplayPort על גבי USB Type-C
Yes
USB Sleep-and-Charge
Yes
חיבורי USB עם תמיכה בטכנולוגיית Sleep-and-Charge
2
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
Shadow black
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
6.5 שעות
זמן השמעת וידאו ברצף
8.25 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
230 W
אספקת חשמל דרך שקע USB
Yes
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, EPEAT Gold
משקל ומידות
רוחב
369 מ"מ
עומק
259.4 מ"מ
גובה
23.9 מ"מ
משקל *
2.35 קילוגרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
552 מ"מ
גובה האריזה
345 מ"מ
משקל האריזה
4.28 קילוגרם