location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 14 inch G10 Notebook PC מחברת 1 TB SSD Wi-Fi 6E (802.11ax) חינם DOS

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 640 14 inch G10 Notebook PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
969B0ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122358434 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 150
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 22 Jun 2025 17:18:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
עוד>>>
מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי והמהימנות של החיבור המהיר הן שקובעות היכן תוכלו לעבוד. קבלו חיבור מהיר ומהימן בסביבות אלחוטיות צפופות, באמצעות Wi-Fi 6 בעל קצב נתונים של ג'יגהבייט.[1]

שחזור אוטומטי בעקבות מתקפות על הקושחה

התקפות על הקושחה יכולות להרוס לחלוטין את המחשב. שמרו עליו בעזרת ה-BIOS בעל יכולת התיקון העצמי HP Sure Start דור שביעי המשחזר באופן אוטומטי את רמת ה-BIOS מפגיעה של תוכנות זדוניות, התקפות rootkit או השחתה.

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[4]

טביעת האצבע שלך – הסיסמה שלך

אתה יכול לשכוח מכל שמות המשתמש והסיסמאות שלך. פשוט התחבר ל-Windows ולאתרי אינטרנט באמצעות חיישן טביעת אצבע אופציונלי.

שתי יציאות USB Type-C

מצויד ב-Thunderbolt™ 4 אחד עם USB4 Type-C יציאה, ויציאת USB ‏Type-C משולבת אחת.

מוגן על ידי HP Wolf Security

HP Wolf Security for Business יוצרת הגנה חזקה, שנשמרת על ידי חומרה ופועלת תמיד.[3]

רמקולים לצליל ברור ונקי

ליהנות מביצועי שמע בהירים שמסופקים על ידי HP Dynamic Audio‏[6 והפחתת רעשי רקע על בסיס AI של HP.‏[6]

עזור להגן על העתיד המשותף שלנו

מחשב זה מכיל לפחות 50 אחוז פלסטיק ממוחזר לאחר שימוש במקשים.[7]

עיצוב
שם של צבע
Pike silver aluminum
סוג המוצר *
מחברת
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
מעבד
דור מעבד
13th gen Intel® Core™ i7
זכרון
חריצי זיכרון
2x SO-DIMM
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel Iris Xe Graphics
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
מקלדת
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
מערכת הפעלה מסופקת *
חינם DOS
פיצ'רים של המותג
HP Connection Optimizer
Yes
מתאם חשמל HP Smart
Yes
פלח השוק של HP
עסקים
ניהול אנרגיה
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
בטחון
קורא טביעות אצבע
Yes
Trusted Platform Module‏ (TPM)
Yes
גרסת Trusted Platform Module (TPM)
2.0
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל
תעודות
הלוגן נמוך
Yes
תעודות תאימות
CCC, CECP
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
321.9 מ"מ
עומק
213.9 מ"מ
גובה
19.9 מ"מ
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
483 מ"מ
גובה האריזה
305 מ"מ
פיצ'רים נוספים
מספר הרמקולים
2